- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Voltage - Output (Max)
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD617C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 100% @ 10mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 0.05A | 70V | - | 200% @ 10mA | - | 400mV | - | - | 70V | ROHS3 Compliant | ||
![]() FOD2741CSV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED, VDE APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.5V Max | DC | - | - | 50mA | 0.02A | 30V | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() MCT5201 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 120% @ 5mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 2.5μs 16μs | 150mA | 0.05A | 30V | 50mA | - | 3μs, 12μs | 400mV | 120% | - | 30V | ROHS3 Compliant | ||
![]() 4N313SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 50% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 150mA | 0.08A | 30V | 80mA | - | 5μs, 40μs (Max) | - | 100% | - | 30V | ROHS3 Compliant | ||
![]() FOD617A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 40% @ 10mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 0.05A | 70V | - | 80% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD617D Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 160% @ 10mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 0.05A | 70V | - | 320% @ 10mA | - | 400mV | - | - | 70V | ROHS3 Compliant | ||
![]() H11A817AS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 80% @ 5mA | 1 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | - | 5300Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | 2.4μs 2.4μs | 50mA | 0.05A | 70V | - | 160% @ 5mA | - | 200mV | - | - | 70V | ROHS3 Compliant | ||
![]() HMA124R1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 100% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | 0.05A | 80V | 50mA | 1200% @ 1mA | - | 400mV | - | - | 80V | ROHS3 Compliant | ||
![]() FOD617ASD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 0.05A | 70V | - | 80% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() HMA2701B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 80% @ 5mA | 1 | -40°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | 0.05A | 40V | 50mA | 160% @ 5mA | - | 300mV | - | - | 40V | ROHS3 Compliant | ||
![]() FOD617B300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 63% @ 10mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | VDE APPROVED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 0.05A | 70V | - | 125% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() HMA124R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 100% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | 0.05A | 80V | 50mA | 1200% @ 1mA | - | 400mV | - | - | 80V | ROHS3 Compliant | ||
![]() CNY172S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 63% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 2 (1 Year) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 1μs 2μs | 50mA | - | 70V | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() CNY17F3W Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 100% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5300Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 1μs 2μs | 50mA | - | 70V | 100mA | 200% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() MOC8105 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 65% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5300Vrms | Transistor | SINGLE | 1 | 1.25V | DC | - | 2μs 2μs | 50mA | 0.06A | 30V | 60mA | 133% @ 10mA | 3μs, 2.3μs | 400mV | - | 50nA | 30V | ROHS3 Compliant | ||
![]() MOC8111W Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 20% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5300Vrms | Transistor | SINGLE | 1 | 1.15V | DC | - | 2μs 11μs | - | 0.09A | 70V | 90mA | - | 3μs, 18μs | 400mV | 20% | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD617B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 63% @ 10mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 0.05A | 70V | - | 125% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() CNY17F2 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 63% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 1μs 2μs | 50mA | 0.06A | 70V | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() HMA121R1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 50% @ 5mA | 1 | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | 0.05A | 80V | 50mA | 600% @ 5mA | - | 400mV | - | - | 80V | ROHS3 Compliant | ||
![]() CNY17F3SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 2 (1 Year) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 1μs 2μs | 50mA | - | 70V | 100mA | 200% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant |