- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Voltage - Output (Max)
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD2741CS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | 50mA | 0.02A | 30V | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2743AV Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 50% @ 1mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | unknown | 5000Vrms | Transistor | - | SINGLE | 1 | 1.07V | DC | - | - | - | 50mA | 0.02A | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() 6N138S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 2500Vrms | Darlington with Base | - | SINGLE | 1 | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 60mA | 0.02A | 7V | 20mA | 0.06A | - | 1.5μs, 7μs | - | - | - | - | ROHS3 Compliant | ||
![]() MOC8107 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 100% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.15V | DC | - | - | 1μs 2μs | 50mA | 0.06A | 70V | 100mA | - | 300% @ 10mA | 2μs, 3μs | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2743CS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 50% @ 1mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | - | SINGLE | 1 | 1.07V | DC | - | - | - | 50mA | 0.02A | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2741CSDV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 100% @ 10mA | 1 | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED, VDE APPROVED | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | 50mA | 0.02A | 30V | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() 6N139V Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | unknown | 2500Vrms | Darlington with Base | - | SINGLE | 1 | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 60mA | 0.02A | 18V | 20mA | 0.06A | - | 1.5μs, 7μs | - | - | - | - | ROHS3 Compliant | ||
![]() MCT5201M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 120% @ 5mA | 1 | -40°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 7500Vpk | Transistor with Base | - | SINGLE | 1 | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 2.5μs 16μs | 150mA | 0.05A | 30V | 50mA | - | - | - | 400mV | 120% | - | 30V | ROHS3 Compliant | ||
![]() CNY17F23SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 63% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.35V | DC | - | - | 1μs 2μs | 50mA | - | 70V | 100mA | - | 125% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() HCPL0530 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 7% @ 16mA | 2 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 2500Vrms | Transistor | - | - | 2 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | 8mA | - | 20V | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ROHS3 Compliant | ||
![]() MOC8111TM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | unknown | 7500Vpk | Transistor | - | SINGLE | 1 | 1.15V | DC | - | - | 2μs 11μs | - | 0.09A | 70V | 90mA | - | - | 3μs, 18μs | 400mV | 20% | - | 70V | ROHS3 Compliant | ||
![]() FOD073LR1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 400% @ 500μA | 2 | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, CMOS COMPATIBLE | unknown | 2500Vrms | Darlington | - | - | 2 | 1.35V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 60mA | - | 7V | 20mA | - | 7000% @ 500μA | 5μs, 25μs | - | - | - | - | ROHS3 Compliant | ||
![]() FOD250L Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 15% @ 16mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor with Base | 25V | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 8mA | 0.025A | 7V | 25mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | ROHS3 Compliant | ||
![]() FOD2743A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 50% @ 1mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.07V | DC | - | - | - | 50mA | 0.02A | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2743BT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 50% @ 1mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | - | SINGLE | 1 | 1.07V | DC | - | - | - | 50mA | 0.02A | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() HCPL2530WV Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 7% @ 16mA | 2 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 2500Vrms | Transistor | - | - | 2 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | 8mA | - | 20V | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ROHS3 Compliant | ||
![]() HMHA2801R1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 80% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 3750Vrms | Transistor | - | SINGLE | 1 | 1.3V Max | DC | - | - | 3μs 3μs | 50mA | 0.05A | 80V | - | - | 600% @ 5mA | - | 300mV | - | - | 80V | ROHS3 Compliant | ||
![]() MCT5211300W Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 150% @ 1.6mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | VDE APPROVED, UL RECOGNIZED | unknown | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 150mA | 0.05A | 30V | 50mA | - | - | 14μs, 2.5μs | 400mV | 100% | - | 30V | ROHS3 Compliant | ||
![]() MCT5210S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 70% @ 3mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 150mA | 0.05A | 30V | 50mA | - | - | 10μs, 400ns | 400mV | 60% | - | 30V | ROHS3 Compliant | ||
![]() FOD815SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 600% @ 1mA | 1 | -30°C~105°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5000Vrms | Darlington | - | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60μs 53μs | 80mA | 0.05A | 35V | 50mA | - | 7500% @ 1mA | - | 1V | - | - | 35V | ROHS3 Compliant |