- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Voltage - Output (Max)
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT2201S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | - | 30V | 100mA | - | 2μs, 2μs | 400mV | 100% | 50nA | 30V | ROHS3 Compliant | ||
![]() H11B1300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 500% @ 1mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | VDE APPROVED | - | 5300Vrms | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | 25V | 100mA | - | 25μs, 18μs | 1V | 500% | - | 25V | ROHS3 Compliant | ||
![]() HMA2701V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 50% @ 5mA | 1 | -40°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | 0.05A | 40V | 50mA | 300% @ 5mA | - | 300mV | - | - | 40V | ROHS3 Compliant | ||
![]() HMA121F Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 100% @ 5mA | 1 | -40°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 3750Vrms | Transistor | SINGLE | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | 0.05A | 80V | 50mA | 600% @ 5mA | - | 400mV | - | - | 80V | ROHS3 Compliant | ||
![]() MOC119M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 300% @ 10mA | 1 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | unknown | 5300Vrms | Darlington | SINGLE | 1 | 1.15V | DC | - | - | 150mA | 0.06A | 30V | 60mA | - | 3.5μs, 95μs | 1V | 450% | - | 30V | ROHS3 Compliant | ||
![]() CNY17F3S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 1μs 2μs | 50mA | - | 70V | 100mA | 200% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() H11AA814A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | 50% @ 1mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5300Vrms | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | 2.4μs 2.4μs | 50mA | 0.05A | 70V | - | 150% @ 1mA | - | 200mV | - | - | 70V | ROHS3 Compliant | ||
![]() SL5583W Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 40% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED | unknown | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 100mA | - | 50V | - | 320% @ 10mA | 20μs, 50μs (Max) | 400mV | - | 500nA | 50V | ROHS3 Compliant | ||
![]() FOD816S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 600% @ 1mA | 1 | -30°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | unknown | 5000Vrms | Darlington | SINGLE | 1 | 1.2V | AC, DC | - | 60μs 53μs | 80mA | 0.05A | 35V | 50mA | 7500% @ 1mA | - | 1V | - | - | 35V | ROHS3 Compliant | ||
![]() HMA2701BR1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | - | 40V | 50mA | 160% @ 5mA | - | 300mV | - | - | - | ROHS3 Compliant | ||
![]() MOC8111M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | unknown | 7500Vpk | Transistor | SINGLE | 1 | 1.15V | DC | - | 2μs 11μs | - | 0.09A | 70V | 90mA | - | 3μs, 18μs | 400mV | 20% | - | 70V | ROHS3 Compliant | ||
![]() MOC8050300W Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | unknown | 5300Vrms | Darlington | SINGLE | 1 | 1.15V | DC | - | - | 150mA | 0.06A | 80V | 60mA | - | 3.5μs, 95μs | - | 500% | - | 80V | ROHS3 Compliant | ||
![]() H11AA4SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 30V | 100mA | - | - | 400mV | 100% | 50nA | 30V | ROHS3 Compliant | ||
![]() MOC213R2VM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 3.2μs 4.7μs | 150mA | - | 30V | 60mA | - | 7.5μs, 5.7μs | 400mV | - | - | - | ROHS3 Compliant | ||
![]() FOD2711 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.5V Max | DC | - | - | 50mA | 0.02A | 30V | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2742C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 100% @ 10mA | 1 | -25°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 2500Vrms | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 0.02A | 70V | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2743C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | SINGLE | 1 | 1.07V | DC | - | - | 50mA | 0.02A | 70V | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() H11AG3 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 20% @ 1mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED | - | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | 0.05A | 30V | - | - | 5μs, 5μs | 400mV | 100% | - | 30V | ROHS3 Compliant | ||
![]() MCT5210 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 70% @ 3mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.04A | 30V | 40mA | - | 10μs, 10μs | 400mV | 60% | - | 30V | ROHS3 Compliant | ||
![]() FOD2741C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED | - | 5000Vrms | Transistor | SINGLE | 1 | 1.5V Max | DC | - | - | 50mA | 0.02A | 30V | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant |