- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current - DC Forward (If) (Max)
- Current-Hold(Ih)
- Current-LED Trigger(Ift)(Max)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Voltage - Isolation
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Approval Agency | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3012SVM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100μA Typ | 5mA | - | - | 250V | No | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | - | 1 | 1.15V | - | 60mA | - | - | - | - | ROHS3 Compliant | ||
![]() FODM3021R2V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | 1 | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | BSI, CSA, UL, VDE | 3750Vrms | Triac | SINGLE | 1 | 1.2V | 0.06A | 60mA | 0.07A | 70mA | 10V/μs (Typ) | 15mA | ROHS3 Compliant | ||
![]() FODM3010R4V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | 1 | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | BSI, CSA, UL, VDE | 3750Vrms | Triac | SINGLE | 1 | 1.2V | 0.06A | 60mA | 0.07A | 70mA | 10V/μs (Typ) | 15mA | ROHS3 Compliant | ||
![]() FODM3021R3V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 10V/μs (Typ) | - | ROHS3 Compliant | ||
![]() FODM3051V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | 1 | - | 600V | No | -40°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | BSI, CSA, UL, VDE | 3750Vrms | Triac | SINGLE | 1 | 1.2V | 0.06A | 60mA | 0.07A | 70mA | 1kV/μs | 15mA | ROHS3 Compliant | ||
![]() FODM3051R3V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 1kV/μs | - | ROHS3 Compliant | ||
![]() FODM3011R1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | 1 | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | BSI, CSA, UL | 3750Vrms | Triac | SINGLE | 1 | 1.2V | 0.06A | 60mA | 0.07A | 70mA | 10V/μs (Typ) | 10mA | ROHS3 Compliant | ||
![]() MOC3021 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 100μA | 15mA | 1 | -40°C | 400V | No | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | UL RECOGNIZED | - | 5300Vrms | Triac | SINGLE | 1 | - | 0.05A | 50mA | - | - | - | 8mA | Non-RoHS Compliant | ||
![]() FODM3022 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | - | - | 400V | No | -40°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 10V/μs (Typ) | - | ROHS3 Compliant | ||
![]() FODM3053R2V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 5mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 1kV/μs | - | ROHS3 Compliant | ||
![]() FODM3052R3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 1kV/μs | - | ROHS3 Compliant | ||
![]() MOC3011VM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 100μA Typ | 10mA | 1 | - | 250V | No | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | IEC/EN/DIN, UL | 4170Vrms | Triac | SINGLE | 1 | 1.15V | 0.06A | 60mA | - | - | - | 10mA | ROHS3 Compliant | ||
![]() MOC3022 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 100μA | 10mA | 1 | -40°C | 400V | No | - | Tube | e0 | yes | Obsolete | 1 (Unlimited) | TIN LEAD | UL APPROVED | - | 5300Vrms | Triac | SINGLE | 1 | - | 0.05A | 50mA | - | - | - | 10mA | Non-RoHS Compliant | ||
![]() FODM3011R4V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | - | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 10V/μs (Typ) | - | ROHS3 Compliant | ||
![]() MOC3021TM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 100μA Typ | 15mA | 1 | - | 400V | No | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | - | UL | 4170Vrms | Triac | SINGLE | 1 | 1.15V | 0.06A | 60mA | - | - | - | 15mA | ROHS3 Compliant | ||
![]() MOC3023 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 100μA | 5mA | 1 | -40°C | 400V | No | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | UL APPROVED | - | 5300Vrms | Triac | SINGLE | 1 | - | 0.05A | 50mA | - | - | - | 5mA | Non-RoHS Compliant | ||
![]() FODM3052R4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 10mA | 1 | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | BSI, CSA, UL | 3750Vrms | Triac | SINGLE | 1 | 1.2V | 0.06A | 60mA | 0.07A | 70mA | 1kV/μs | 10mA | ROHS3 Compliant | ||
![]() FODM3023R3V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 5mA | 1 | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | BSI, CSA, UL, VDE | 3750Vrms | Triac | SINGLE | 1 | 1.2V | 0.06A | 60mA | 0.07A | 70mA | 10V/μs (Typ) | 5mA | ROHS3 Compliant | ||
![]() MOC3033VM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 400μA Typ | 5mA | 1 | - | 250V | Yes | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | VDE APPROVED | IEC/EN/DIN, UL | 4170Vrms | Triac | SINGLE | 1 | 1.25V | 0.06A | 60mA | - | - | 1kV/μs | 5mA | ROHS3 Compliant | ||
![]() FODM3051R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 300μA Typ | 15mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | BSI, CSA, UL | 3750Vrms | Triac | - | 1 | 1.2V | - | 60mA | - | 70mA | 1kV/μs | - | ROHS3 Compliant |