- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current - DC Forward (If) (Max)
- Current-Hold(Ih)
- Current-LED Trigger(Ift)(Max)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Voltage - Isolation
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Approval Agency | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3082 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 300μA Typ | 10mA | - | - | - | 800V | Yes | -40°C~100°C | Tube | Obsolete | 1 (Unlimited) | cUL, UL | 3750Vrms | Triac | - | 1 | 1.5V Max | - | 60mA | 70mA | 600V/μs | - | ROHS3 Compliant | ||
![]() MOC3042FR2M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 400μA Typ | 10mA | 1 | 85°C | -40°C | 400V | Yes | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 7500Vpk | Triac | SINGLE | 1 | - | 0.06A | 60mA | - | - | 10mA | Non-RoHS Compliant | ||
![]() MOC3021FM Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100μA Typ | 15mA | - | - | - | 400V | No | - | Tube | Obsolete | 1 (Unlimited) | - | 7500Vpk | Triac | - | 1 | - | - | 60mA | - | - | - | Non-RoHS Compliant |