- Configuration
- Forward Current-Max
- Ihs Manufacturer
- Isolation Voltage-Max
- JESD-609 Code
- Optoelectronic Device Type
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
- Terminal Finish
- Additional Feature
- Exterior Housing Material
Attribute column
Manufacturer
Rochester Electronics Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Material | Weight | Exterior Housing Material | Additional information | Body diameter | Case | Colour | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Nom | Cycle life | Data Rate-Nom | Dielectric strength | Electrical mounting | Gross weight | Gross Weight | Heatsink shape | Ihs Manufacturer | Internal width | Kind of channel | Kind of connector | Kind of integrated circuit | Material finishing | Mounting | Mounting method | No-load current | Noal current | Number of Elements | Operating conditions | Operating Temperature-Max | Operating Temperature-Min | Operating voltage range | Package Description | Part Life Cycle Code | Permissible load | Polarisation | Purpose | Rohs Code | Rotation speed | Row pitch | Spatial orientation | Supply Voltage-Min | Transport package size/quantity | Transport packaging size/quantity | Type of connector | Type of heatsink | Type of integrated circuit | Type of transistor | Under load | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Connector type | Type | Resistance | Terminal Finish | Composition | Color | Additional Feature | Pitch | Depth | Reach Compliance Code | Current rating | Number of contacts | Efficiency | Contact resistance | Configuration | Insulation resistance | Number of channels | Output configuration | Optoelectronic Device Type | Tool type | Operating temperature range | Forward Current-Max | On-State Current-Max | Power | Quantity | Rated voltage | Isolation Voltage-Max | Dark Current-Max | 2nd Connector Number of Positions Loaded | Coll-Emtr Bkdn Voltage-Min | Profile | Input Trigger Current-Nom | Features | Peak Off-state Voltage-Min | Diameter | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3042M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | - | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | 0.06 A | - | - | - | - | 7500 V | - | - | - | - | 10 mA | - | 400 V | - | - | - | - | - | - | ||
![]() 4N35M Rochester Electronics LLC | In Stock | - | Datasheet | gold-plated | 16 | - | - | 1 | - | - | - | - | socket | 2x8 | 2.54mm | 100% | - | - | - | THT | 1.49 g | - | - | ROCHESTER ELECTRONICS LLC | - | - | female | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | DIP-6 | Active | - | - | - | Yes | - | 2.54mm | straight | - | - | - | pin strips | - | - | - | - | -40...163°C | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | unknown | 3A | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | 150V | 7500 V | 50 nA | - | 30 V | beryllium copper | - | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() FOD817ASD Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | 80% | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | LEAD FREE, DIP-4 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL APPROVED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.05 A | - | - | - | - | 5000 V | 100 nA | - | 70 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N135M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 MBps | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | LEAD FREE, DIP-8 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.025 A | 0.008 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL113M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | 300% | - | - | 500 (50 Hz, 1 min.) V | - | 24.19 | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | soldering to PCB | - | per contact - 1.5 Amin | - | - | 100 °C | -40 °C | - | - | Active | - | - | - | Yes | - | - | - | - | 48*32*22.5/520 | - | - | - | - | - | - | -20…+70 °C | - | - | e3 | Yes | F - socket | - | - | MATTE TIN | - | - | UL APPROVED | 2.77 x 2.84 (hor. x vert.) mm | 20.0 mm | unknown | - | 37 in two rows | - | ≤20 mΩ | SINGLE | ≥1000 (at Uinsp.dc=500 V) MΩ | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | 0.08 A | - | - | - | - | 7500 V | 100 nA | - | 30 V | - | - | screw mounting | - | - | 12.5 (housing) mm | - | 53.04 ± 0.2 mm | - | - | ||
![]() MOC3083M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | 0.65 g | 1 | - | - | - | - | - | - | - | - | 200 turns | - | 900 V | - | - | 1.17 | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | 53*35*26/15000 | - | - | - | - | - | - | - | ± 10 % | e3 | Yes | - | trimmer resistor | 10 kΩ | MATTE TIN | - | - | UL RECOGNIZED | - | 4.83 mm | unknown | - | - | - | - | SINGLE | 1000 (at Uisolation.dc=500 V) V minimum | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | -55 …+125 °C | 0.06 A | - | maximum dissipative - 0.5 W | 25 turns | - | 7500 V | - | - | - | - | 5 mA | - | 800 V | - | 11.55 (body) mm | - | 9.53 mm | - | - | ||
![]() MOCD207R2M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 2 | stall torque - 245 gcm; stall current - 6.0 A | 24 mm | - | - | - | - | - | 100% | - | - | - | - | 32.75 | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 0.225 A | - | - | - | 100 °C | -40 °C | 3.0-7.5 V | LEAD FREE, PLASTIC, SOIC-8 | Active | - | - | - | Yes | 13000 rpm | - | - | - | - | 42*28*18.5/680 | - | - | - | - | speed - 10890 rpm; current - 1.16 A; torque - 39.8 gcm | - | - | - | e3 | Yes | - | DC electric motor F280 series | - | MATTE TIN | - | - | UL APPROVED | - | 45 mm | unknown | - | - | 63.7 % | - | SEPARATE, 2 CHANNELS | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | 4.44 W | - | 6 V | 2500 V | 50 nA | - | 70 V | - | - | - | - | - | 19.85 mm | - | - | - | - | ||
![]() MOC3012 Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | DIP-6 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | Yes | - | - | - | TIN LEAD | - | - | UL APPROVED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.05 A | 0.1 A | - | - | - | 5300 V | - | - | - | - | 5 mA | - | 250 V | - | - | - | - | - | - | ||
![]() HCPL3700SD Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | SURFACE MOUNT, DIP-8 | Active | - | - | - | Yes | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | unknown | - | - | - | - | COMPLEX | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.05 A | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11D1M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | aluminium | - | 1 | - | - | - | black | - | - | - | 20% | - | - | - | - | 700 g | - | U | ROCHESTER ELECTRONICS LLC | 26.2mm | - | - | - | anodized | for back plate | - | - | - | - | - | 100 °C | -40 °C | - | PLASTIC, DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | - | - | extruded | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL APPROVED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.08 A | - | - | - | - | 7500 V | - | LED | 300 V | - | - | - | - | - | 34.4mm | 1m | 53.9mm | - | - | ||
![]() TLP747GF(D4,NM,F) Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL157A Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 1600% | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | 0.1 A | - | - | - | - | 2500 V | 100 nA | - | 30 V | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3051M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | LEAD FREE, DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 7500 V | - | - | - | - | 15 mA | - | 600 V | - | - | - | - | - | - | ||
![]() MOC3023M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 5300 V | - | - | - | - | 5 mA | - | 400 V | - | - | - | - | - | - | ||
![]() MOCD208R2M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | TSSOP16 | - | - | - | - | 40% | - | - | - | - | 0.5 g | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | bidirectional | - | SMD | - | - | - | - | - | 100 °C | -40 °C | - | LEAD FREE, PLASTIC, SOIC-8 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | analog switch | - | - | -40...125°C | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL APPROVED | - | - | unknown | - | - | - | - | SEPARATE, 2 CHANNELS | - | 8 | SP8T-Z | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 2500 V | 50 nA | - | 70 V | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817C Rochester Electronics LLC | In Stock | - | Datasheet | - | - | fiberglass rod in yellow plastic sheath | - | 1 | - | - | - | - | - | - | - | 200% | - | - | - | - | 205.00 | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | maximum bending radius - 30 mm | 110 °C | -55 °C | - | LEAD FREE, DIP-4 | Active | static tensile forces - not more than 2 kN; compressive forces - not more than 0.5 kN/cm | - | for pulling cables in cable channels, boxes, pipes, etc. | Yes | - | - | - | - | - | 39*39*37/50 | - | - | - | - | - | - | in a coil | - | e3 | Yes | - | - | - | MATTE TIN | Glass-rod | yellow | UL APPROVED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | Cable channel preparation device (mini narrow in a coil) | -20…+50 °C | 0.05 A | - | - | - | - | 5000 V | 100 nA | - | 70 V | - | - | - | - | outer diameter over the sheath - 3 mm | - | 15 m | - | - | - | ||
![]() H11A1M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | 50% | - | - | - | - | 0.1 g | - | - | ROCHESTER ELECTRONICS LLC | - | enhanced | - | - | - | SMD | - | - | - | - | - | 100 °C | -55 °C | - | DIP-6 | Active | - | unipolar | - | Yes | - | - | - | - | - | - | - | - | - | N-MOSFET | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 7500 V | 50 nA | - | 30 V | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC207R2M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | 100% | - | - | - | - | 0.1 g | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | LEAD FREE, PLASTIC, SOIC-8 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | IGBT | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 2500 V | 50 nA | - | 70 V | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817B300 Rochester Electronics LLC | In Stock | - | Datasheet | gold-plated | 12 | - | - | 1 | - | - | - | - | socket | 1x12 | 2.54mm | 130% | - | - | - | THT | 0.93 g | - | - | ROCHESTER ELECTRONICS LLC | - | - | female | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | LEAD FREE, DIP-4 | Active | - | - | - | Yes | - | - | straight | - | - | - | pin strips | - | - | - | - | -40...163°C | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | UL APPROVED, VDE APPROVED | - | - | unknown | 1.5A | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.05 A | - | - | - | 60V | 5000 V | 100 nA | - | 70 V | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() 6N136SD Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 MBps | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | SURFACE MOUNT, DIP-8 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | unknown | - | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.025 A | 0.008 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - |