Filters
  • Configuration
  • Forward Current-Max
  • Ihs Manufacturer
  • Isolation Voltage-Max
  • JESD-609 Code
  • Optoelectronic Device Type
  • Part Life Cycle Code
  • Pbfree Code
  • Reach Compliance Code
  • Terminal Finish
  • Additional Feature
  • Exterior Housing Material

Attribute column

Manufacturer

Rochester Electronics Addressable, Specialty

View Mode:
22 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact plating

Number of pins

Exterior Housing Material

Connector

Connector pinout layout

Contacts pitch

Current Transfer Ratio-Nom

Electrical mounting

Gross weight

Ihs Manufacturer

Kind of connector

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Rohs Code

Spatial orientation

Type of connector

Operating temperature

JESD-609 Code

Pbfree Code

Terminal Finish

Additional Feature

Reach Compliance Code

Current rating

Configuration

Optoelectronic Device Type

Forward Current-Max

Rated voltage

Isolation Voltage-Max

Dark Current-Max

Coll-Emtr Bkdn Voltage-Min

Profile

Input Trigger Current-Nom

Peak Off-state Voltage-Min

Plating thickness

Flammability rating

MOC3083SM
MOC3083SM

Rochester Electronics LLC

In Stock

-

Datasheet

-

-

1

-

-

-

-

-

-

ROCHESTER ELECTRONICS INC

-

85 °C

-40 °C

SURFACE MOUNT PACKAGE-6

Active

Yes

-

-

-

e3

Yes

MATTE TIN

UL RECOGNIZED

unknown

-

SINGLE

TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR

0.06 A

-

7500 V

-

-

-

5 mA

800 V

-

-

FOD817B300
FOD817B300

Rochester Electronics LLC

In Stock

-

Datasheet

gold-plated

12

1

socket

1x12

2.54mm

130%

THT

0.93 g

ROCHESTER ELECTRONICS LLC

female

110 °C

-55 °C

LEAD FREE, DIP-4

Active

Yes

straight

pin strips

-40...163°C

e3

Yes

MATTE TIN

UL APPROVED, VDE APPROVED

unknown

1.5A

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.05 A

60V

5000 V

100 nA

70 V

beryllium copper

-

-

0.75µm

UL94V-0