- Operating Supply Voltage
- Current - Receiving
- Current - Transmitting
- Data Rate
- Depth
- Frequency
- Halogen Free
- Interface
- Lead Free
- Length
- Max Operating Temperature
- Max Supply Voltage
Attribute column
Manufacturer
Rochester Electronics RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Mounting | Power Class | RoHS | Supplier Package | Max Operating Temperature | Min Operating Temperature | Depth | Frequency | Pin Count | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Data Rate | Halogen Free | Current - Receiving | Current - Transmitting | Sensitivity (dBm) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA5255 Rochester Electronics | In Stock | - | - | 38 | - | - | Compliant | - | 85 °C | -40 °C | 4.4 mm | 435 MHz | - | 5 V | I2C, SPI | 5.5 V | 2.1 V | 13 mA | 64 kbps | Halogen Free | 9 mA | 13 mA | -109 dBm | 9.7 mm | 4.4 mm | No | Lead Free | ||
![]() BCM20732A0KML2GT Rochester Electronics | In Stock | - | - | - | Surface Mount | Class II/Class III | - | QFN | - | - | - | - | 32 | 1.4000, 3.6000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM20732IT Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |