- Package / Case
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Circuit
- Operating Temperature
- RF Type
- Topology
- Impedance
- P1dB
- IIP3
Attribute column
Manufacturer
Rochester Electronics RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Mfr | Operating Frequency (Max) | Package | Product Status | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Test Frequency | Impedance | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Off-state Isolation-Nom | Isolation | RF Type | Input Power-Max (CW) | Switch-on Time-Max | Switch-off Time-Max | Characteristic Impedance | Insertion Loss (Max) | P1dB | IIP3 | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKY85601-11 Rochester Electronics | In Stock | - | - | Surface Mount | 16-XFQFN Exposed Pad | - | 16-QFN (2.5x2.5) | Rochester Electronics, LLC | - | Bulk | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 5.85GHz | 50Ohm | - | 4.9GHz ~ 5.9GHz | - | -5dB | - | 50dB | - | - | - | - | - | - | 10dBm | 6dBm | - | - | - | - | - | ||
![]() SKY13532-11 Rochester Electronics | In Stock | - | - | Surface Mount | 24-SMD Module | - | 24-MCM (2.8x2.8) | Rochester Electronics, LLC | - | Bulk | Active | -30°C ~ 90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP6T, SP8T | - | - | - | - | 50Ohm | - | 700MHz ~ 2.7GHz | - | - | - | - | - | - | - | - | - | - | - | -95dBm | DC Blocked | - | - | - | - | ||
![]() ADG918BCP-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-WFDFN Exposed Pad, CSP | - | - | - | 4000MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPDT | - | - | - | - | - | Absorptive | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | 50Ohm | 1.25 dB | 17dBm | 36dBm | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG901BCP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-WFDFN Exposed Pad, CSP | - | - | - | 2500MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPST | - | - | - | - | 50Ohm | Absorptive | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | - | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG919BRM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 4000MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPDT | - | - | - | 1GHz | - | Reflective | DC~2GHz | DIVERSITY SWITCH | 0.8dB | - | 37dB | General Purpose | 17.99dBm | - | - | 50Ohm | - | 17dBm | 36dBm | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BCP-R-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-WFQFN Exposed Pad, CSP | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Reflective | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ADG902BRM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 2500MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPST | - | - | - | 1GHz | 50Ohm | Reflective | DC~2.5GHz | DIVERSITY SWITCH | 0.8dB | - | 40dB | General Purpose | 17.99dBm | - | - | - | - | 17dBm | 36dBm | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BRU-R Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | 1.65V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | unknown | 30 | 20 | R-PDSO-G20 | 2 x SPDT | 2.75V | 1.65V | 1 | 1GHz | 50Ohm | Reflective | DC~2GHz | - | 0.9dB | 36 dB | 36dB | General Purpose | - | 14ns | 13ns | - | - | 16dBm | 32dBm | - | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() UPG2404T6Q-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | - | 10-XFDFN Exposed Pad | - | 10-TSSON (2x1.35) | - | - | - | - | -45°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | - | 50Ohm | Reflective | - | - | - | - | - | CDMA, GSM, PCS | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG919BCP-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-WFDFN Exposed Pad, CSP | - | - | - | 4000MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPDT | - | - | - | - | - | Reflective | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | 50Ohm | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG918BRM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 4000MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPDT | - | - | - | 1GHz | - | Absorptive | DC~2GHz | DIVERSITY SWITCH | 0.8dB | - | 37dB | General Purpose | 17.99dBm | - | - | 50Ohm | - | 17dBm | 36dBm | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BRU Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | 1.65V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | unknown | 30 | 20 | R-PDSO-G20 | 2 x SPDT | 2.75V | 1.65V | 1 | 1GHz | 50Ohm | Absorptive | DC~2GHz | - | 0.9dB | 36 dB | 36dB | General Purpose | - | 14ns | 13ns | - | - | 16dBm | 32dBm | - | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADG918BCP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-WFDFN Exposed Pad, CSP | - | - | - | 4000MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPDT | - | - | - | - | - | Absorptive | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | 50Ohm | 1.25 dB | 17dBm | 36dBm | - | - | - | - | Non-RoHS Compliant | ||
![]() BF1118W,115 Rochester Electronics, LLC | In Stock | - | Datasheet | - | SOT-343 Reverse Pinning | - | 4-SO | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | 50Ohm | - | DC~1GHz | - | 2.5dB (max) | - | 30dB (min) | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG901BRM Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 2500MHz | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPST | - | - | - | - | 50Ohm | Absorptive | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | - | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BCPZ-R Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-WFQFN Exposed Pad, CSP | YES | - | - | - | - | - | -40°C~85°C | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | 1.65V~2.75V | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | - | unknown | 40 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | 1GHz | 50Ohm | Reflective | DC~2GHz | - | 0.9dB | 36 dB | 36dB | General Purpose | - | 14ns | 13ns | - | - | 16dBm | 32dBm | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() ADG936BCP-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-WFQFN Exposed Pad, CSP | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Absorptive | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ADG919BCP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-WFDFN Exposed Pad, CSP | - | - | - | 4000MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPDT | - | - | - | - | - | Reflective | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | 50Ohm | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG902BCP-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-WFDFN Exposed Pad, CSP | - | - | - | 2500MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPST | - | - | - | - | 50Ohm | Reflective | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | - | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BCP Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-WFQFN Exposed Pad, CSP | YES | - | - | - | - | - | -40°C~85°C | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Absorptive | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | - | 1mm | 4mm | 4mm | Non-RoHS Compliant |