- Package / Case
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Circuit
- Operating Temperature
- RF Type
- Topology
- Impedance
- P1dB
- IIP3
Attribute column
Manufacturer
Rochester Electronics RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Frequency (Max) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Test Frequency | Impedance | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Off-state Isolation-Nom | Isolation | RF Type | Input Power-Max (CW) | Switch-on Time-Max | Switch-off Time-Max | Characteristic Impedance | Insertion Loss (Max) | P1dB | IIP3 | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGS13S2N9E6327XTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | 9-XFLGA | - | TSNP-9-3 | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | 3GHz | 50Ohm | - | 100MHz~3GHz | - | 0.55dB | - | 23dB | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG902BCP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 8-WFDFN Exposed Pad, CSP | - | - | 2500MHz | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPST | - | - | - | - | 50Ohm | Reflective | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | - | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BCP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 20-WFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Absorptive | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ADG901BRM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 2500MHz | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPST | - | - | - | 1GHz | 50Ohm | Absorptive | DC~2.5GHz | DIVERSITY SWITCH | 0.8dB | - | 40dB | General Purpose | 17.99dBm | - | - | - | - | 17dBm | 36dBm | - | - | - | Non-RoHS Compliant | ||
![]() ADG901BCPZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 8-WFDFN Exposed Pad, CSP | - | - | 2500MHz | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | - | MATTE TIN | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPST | - | - | - | 1GHz | 50Ohm | Absorptive | DC~2.5GHz | DIVERSITY SWITCH | 0.8dB | - | 40dB | General Purpose | 17.99dBm | - | - | - | - | 17dBm | 36dBm | - | - | - | ROHS3 Compliant | ||
![]() ADG936BCP-R Rochester Electronics, LLC | In Stock | - | Datasheet | 20-WFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Reflective | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ADG902BRM Rochester Electronics, LLC | In Stock | - | Datasheet | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 2500MHz | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPST | - | - | - | 1GHz | 50Ohm | Reflective | DC~2.5GHz | DIVERSITY SWITCH | 0.8dB | - | 40dB | General Purpose | 17.99dBm | - | - | - | - | 17dBm | 36dBm | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BCP-R-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | 20-WFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Reflective | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ADG936BCP-R-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 20-WFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Reflective | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ADG902BCPZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 8-WFDFN Exposed Pad, CSP | - | - | 2500MHz | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | - | MATTE TIN | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPST | - | - | - | 1GHz | 50Ohm | Reflective | DC~2.5GHz | DIVERSITY SWITCH | 0.8dB | - | 40dB | General Purpose | 17.99dBm | - | - | - | - | 17dBm | 36dBm | - | - | - | ROHS3 Compliant | ||
![]() ADG919BRM Rochester Electronics, LLC | In Stock | - | Datasheet | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 4000MHz | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPDT | - | - | - | 1GHz | - | Reflective | DC~2GHz | DIVERSITY SWITCH | 0.8dB | - | 37dB | General Purpose | 17.99dBm | - | - | 50Ohm | - | 17dBm | 36dBm | - | - | - | Non-RoHS Compliant | ||
![]() ADG901BCP-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 8-WFDFN Exposed Pad, CSP | - | - | 2500MHz | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | - | - | - | - | SPST | - | - | - | - | 50Ohm | Absorptive | - | DIVERSITY SWITCH | - | - | - | General Purpose | 17.99dBm | - | - | - | 1.25 dB | 17dBm (typ) P1dB | 36dBm (typ) | - | - | - | Non-RoHS Compliant | ||
![]() ADG936BCP-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | 20-WFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | 1.65V~2.75V | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | - | - | 30 | 20 | S-XQCC-N20 | 2 x SPDT | 2.75V | 1.65V | 1 | - | 50Ohm | Absorptive | - | - | - | 36 dB | - | General Purpose | - | 14ns | 13ns | - | - | 16dBm (typ) P1dB | 32dBm (typ) | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() UPG2408TK-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | 6-SMD, Flat Leads | - | 6-Minimold | - | -45°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 3GHz | 50Ohm | Reflective | 50MHz~3GHz | - | 0.56dB | - | 17dB | Bluetooth, WLAN | - | - | - | - | - | - | 60dBm | - | - | - | ROHS3 Compliant | ||
![]() UPG2185T6R-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | 6-XFDFN Exposed Pad | - | 6-TSSON | - | -40°C~90°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 50Ohm | Reflective | - | - | - | - | - | 802.11a/b/g/n | - | - | - | - | - | 30.5dBm (typ) IP1dB | 50dBm (typ) | - | - | - | ROHS3 Compliant | ||
![]() UPG2413T6Z-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | 8-XFDFN Exposed Pad | - | 8-TSON | - | -45°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | - | 50Ohm | Reflective | - | - | - | - | - | 802.11b/g | - | - | - | - | - | 33dBm (typ) IP1dB | - | - | - | - | ROHS3 Compliant | ||
![]() UPG2409T6X-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | 6-XFDFN Exposed Pad | - | 6-TSON | - | -45°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 6GHz | 50Ohm | Reflective | 50MHz~6GHz | - | 0.65dB | - | 27dB | 802.11a/b/g/n | - | - | - | - | - | 36dBm | 60dBm | - | - | - | ROHS3 Compliant | ||
![]() UPG2417T6M-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | 12-XFQFN Exposed Pad | - | 12-TSQFN (2x2) | - | -45°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP6T | - | - | - | - | 50Ohm | Reflective | - | - | - | - | - | NFC, FeliCa | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG918BRM Rochester Electronics, LLC | In Stock | - | Datasheet | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 4000MHz | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | 1.65V~2.75V | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | SPDT | - | - | - | 1GHz | - | Absorptive | DC~2GHz | DIVERSITY SWITCH | 0.8dB | - | 37dB | General Purpose | 17.99dBm | - | - | 50Ohm | - | 17dBm | 36dBm | - | - | - | Non-RoHS Compliant | ||
![]() UPG2030TK-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | 6-SMD, Flat Leads | - | 6-Minimold | - | -45°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 2.5GHz | 50Ohm | Reflective | 500MHz~2.5GHz | - | 0.35dB | - | 24dB | 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN | - | - | - | - | - | 30dBm | - | - | - | - | ROHS3 Compliant |