- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Mounting Type
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Type
- Voltage - Supply
Attribute column
Manufacturer
Rochester Electronics RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC430F6145IRGCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx + MCU | 2V~3.6V | 300MHz~348MHz 389MHz~464MHz 779MHz~928MHz | 16kB Flash 2kB SRAM | - | 13dBm | General ISM < 1GHz | -117dBm | 500kBaud | I2C, IrDA, JTAG, SPI, UART | 15mA~18.5mA | 15mA~36mA | 2FSK, 2GFSK, ASK, MSK, OOK | 44 | ROHS3 Compliant | ||
![]() TRF6900APTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | -20°C~60°C | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | TxRx Only | 2.2V~3.6V | 850MHz~950MHz | - | - | 4.5dBm | General ISM < 1GHz | - | 100kbps | SPI | 26mA | 21mA~37mA | ASK, FSK, OOK | - | ROHS3 Compliant | ||
![]() ATR2406-PNQW Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CC1100ERTKR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx Only | 1.8V~3.6V | 470MHz~510MHz 950MHz~960MHz | - | - | 10dBm | General ISM < 1GHz | -112dBm | 500kBaud | SPI | 15.4mA~20mA | 15.8mA~30.9mA | 2FSK, ASK, GFSK, MSK, OOK | - | ROHS3 Compliant | ||
![]() CC110LRTKT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx Only | 1.8V~3.6V | 300MHz~348MHz 387MHz~464MHz 779MHz~928MHz | - | - | 12dBm | General ISM < 1GHz | -116dBm | 600kbps | SPI | 14.3mA~17.1mA | 12.3mA~34.2mA | 2FSK, 4FSK, GFSK, MSK, OOK | - | ROHS3 Compliant | ||
![]() CC110LRTKR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx Only | 1.8V~3.6V | 300MHz~348MHz 387MHz~464MHz 779MHz~928MHz | - | - | 12dBm | General ISM < 1GHz | -116dBm | 600kbps | SPI | 14.3mA~17.1mA | 12.3mA~34.2mA | 2FSK, 4FSK, GFSK, MSK, OOK | - | ROHS3 Compliant | ||
![]() CYRF69213A-40LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | 0°C~70°C | Tray | PRoC® | Obsolete | 3 (168 Hours) | TxRx + MCU | 4V~5.5V | 2.4GHz | 8kB Flash 256B SRAM | - | 4dBm | General ISM > 1GHZ | -97dBm | 1Mbps | SPI, USB | 20.2mA~23.4mA | 22.4mA~36.6mA | DSSS, GFSK | 14 | Non-RoHS Compliant | ||
![]() TDA7255V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx Only | 2.1V~5.5V | 434MHz | - | - | 13dBm | General ISM < 1GHz | -115dBm | 100kbps | I2C, SPI | 8.6mA~9.5mA | 5mA~18.3mA | ASK, FSK | - | ROHS3 Compliant | ||
![]() CC430F6135IRGC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | -40°C~85°C | Tube | - | Obsolete | 3 (168 Hours) | TxRx + MCU | 2V~3.6V | 300MHz~348MHz 389MHz~464MHz 779MHz~928MHz | 16kB Flash 2kB SRAM | - | 13dBm | General ISM < 1GHz | -117dBm | 500kBaud | I2C, IrDA, JTAG, SPI, UART | 15mA~18.5mA | 15mA~36mA | 2FSK, 2GFSK, ASK, MSK, OOK | 44 | ROHS3 Compliant | ||
![]() CC1021RSS Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | -40°C~85°C | Tube | - | Obsolete | 3 (168 Hours) | TxRx Only | 2.3V~3.6V | 402MHz~470MHz 804MHz~960MHz | - | - | 10dBm | General ISM < 1GHz | -109dBm | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | 1 | ROHS3 Compliant | ||
![]() AX-SFJK-1-01-TB05 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (7x5) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | TxRx + MCU | 1.8V~3.6V | 922MHz | - | SIGFOX™ | 13dBm | General ISM < 1GHz | -126dBm | 600bps | UART | 15mA | 45mA | FSK, GFSK | 8 | Non-RoHS Compliant | ||
![]() CC2420ZRTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | -40°C~85°C | Tube | - | Obsolete | 3 (168 Hours) | TxRx Only | 2.1V~3.6V | 2.4GHz | - | Zigbee® | 0dBm | 802.15.4 | -95dBm | 250kbps | SPI | 18.8mA | 8.5mA~17.4mA | DSSS, O-QPSK | - | Non-RoHS Compliant | ||
![]() AD9353BCPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad, CSP | 64-LFCSP-VQ (9x9) | - | Tray | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD9353BCPZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad, CSP | 64-LFCSP-VQ (9x9) | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CC2510F16RSPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-VFQFN Exposed Pad | 36-VQFN (6x6) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx + MCU | 2V~3.6V | 2.4GHz | 16kB Flash 2kB SRAM | - | 1dBm | General ISM > 1GHZ | -103dBm | 500kBaud | I2S, SPI, USART | 14.7mA~22.9mA | 15.5mA~26mA | 2FSK, GFSK, MSK | 21 | ROHS3 Compliant | ||
![]() AD9353BCPZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad, CSP | 64-LFCSP-VQ (9x9) | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CC2510F8RSPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-VFQFN Exposed Pad | 36-VQFN (6x6) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx + MCU | 2V~3.6V | 2.4GHz | 8kB Flash 1kB SRAM | - | 1dBm | General ISM > 1GHZ | -103dBm | 500kBaud | I2S, SPI, USART | 14.7mA~22.9mA | 15.5mA~26mA | 2FSK, GFSK, MSK | 21 | ROHS3 Compliant | ||
![]() CC2420-RTB1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | -40°C~85°C | Tube | - | Obsolete | 3 (168 Hours) | TxRx Only | 2.1V~3.6V | 2.4GHz | - | Zigbee® | 0dBm | 802.15.4 | -95dBm | 250kbps | SPI | 18.8mA | 8.5mA~17.4mA | DSSS, O-QPSK | - | ROHS3 Compliant | ||
![]() JN5148/J01,515 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | 56-HVQFN (8x8) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx + MCU | 2V~3.6V | 2.4GHz | 128kB ROM 128kB RAM | Zigbee® | 2.75dBm | 802.15.4 | -96.5dBm | 667kbps | I2C, JTAG, SPI, UART | 17.5mA | 15mA | O-QPSK | 21 | ROHS3 Compliant | ||
![]() JN5148/001,518 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 56-VFQFN | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 2A (4 Weeks) | TxRx + MCU | 2V~3.6V | 2.4GHz | 128kB ROM 128kB RAM | Zigbee® | 2.75dBm | 802.15.4 | -96.5dBm | 667kbps | I2C, JTAG, SPI, UART | 17.5mA | 15mA | O-QPSK | 21 | ROHS3 Compliant |