- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Mounting Type
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Type
- Voltage - Supply
Attribute column
Manufacturer
Rochester Electronics RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JN5148/001,515 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 56-VFQFN | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2A (4 Weeks) | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 128kB ROM 128kB RAM | Zigbee® | 2.75dBm | 802.15.4 | -96.5dBm | 667kbps | I2C, JTAG, SPI, UART | 17.5mA | 15mA | O-QPSK | 21 | - | - | - | ROHS3 Compliant | ||
![]() CC1020RUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VQFN Exposed Pad | - | - | -40°C~85°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.3V~3.6V | - | - | - | - | - | 402MHz~470MHz 804MHz~960MHz | - | - | - | - | - | 10dBm | General ISM < 1GHz | -118dBm | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | - | - | - | - | ROHS3 Compliant | ||
![]() MC13214 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 71-VFLGA Exposed Pad | YES | - | -40°C~85°C | Tray | - | yes | Obsolete | 3 (168 Hours) | 71 | TxRx + MCU | NOT SPECIFIED | 2V~3.4V | BOTTOM | BUTT | 250 | 2.7V | 0.5mm | 2.4GHz | 30 | 71 | S-XBGA-B71 | 60kB Flash 4kB RAM | Zigbee® | 0dBm | 802.15.4 | -92dBm | 250kbps | I2C, SPI | 37mA | 30mA | O-QPSK | 38 | 1mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() CC2431ZRTCR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-VQFN (7x7) | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 128kB Flash 8kB SRAM | Zigbee® | - | 802.15.4 | - | - | SPI, USART | 27mA | 27mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() CC2420Z-RTB1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-VQFN (7x7) | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | Zigbee® | 0dBm | 802.15.4 | -95dBm | 250kbps | SPI | 18.8mA | 8.5mA~17.4mA | DSSS, O-QPSK | - | - | - | - | ROHS3 Compliant | ||
![]() LMX5252LQ/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-WFQFN Exposed Pad | - | 36-WQFN (6x6) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.5V~3V | - | - | - | - | - | 2.4GHz | - | - | - | - | Bluetooth v1.2 | 1dBm | Bluetooth | -80dBm | 1Mbps | SPI | 39mA | 44mA | GFSK | - | - | - | - | ROHS3 Compliant | ||
![]() CYRF69213A-40LTXC Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | 0°C~70°C | Tray | PRoC | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CYRF6936-40LTXC Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | 0°C~70°C | Tray | WirelessUSB™ | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 4dBm | General ISM > 1GHZ | -97dBm | 1Mbps | SPI | 18.4mA~21.2mA | 20.8mA~34.1mA | DSSS, GFSK | 4 | - | - | - | ROHS3 Compliant | ||
![]() CYRF69103-40LTXC Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | 0°C~70°C | Tray | PRoC® | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 8kB Flash 256B SRAM | - | 4dBm | General ISM > 1GHZ | -97dBm | 1Mbps | SPI | 18.9mA~21.9mA | 21.2mA~39.9mA | DSSS, GFSK | 15 | - | - | - | ROHS3 Compliant | ||
![]() CC1100ERTKT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-VQFN (4x4) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 1.8V~3.6V | - | - | - | - | - | 470MHz~510MHz 950MHz~960MHz | - | - | - | - | - | 10dBm | General ISM < 1GHz | -112dBm | 500kBaud | SPI | 15.4mA~20mA | 15.8mA~30.9mA | 2FSK, ASK, GFSK, MSK, OOK | - | - | - | - | ROHS3 Compliant | ||
![]() CC1021-RTB1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | - | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.3V~3.6V | - | - | - | - | - | 402MHz~470MHz 804MHz~960MHz | - | - | - | - | - | 10dBm | General ISM < 1GHz | -109dBm | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | 1 | - | - | - | ROHS3 Compliant | ||
![]() CYRF69103A-40LFXC Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | 0°C~70°C | Tray | PRoC® | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 8kB Flash 256B SRAM | - | 4dBm | General ISM > 1GHZ | -97dBm | 1Mbps | SPI | 18.9mA~21.9mA | 21.2mA~39.9mA | DSSS, GFSK | 15 | - | - | - | Non-RoHS Compliant | ||
![]() CC1021RUZ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | - | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.3V~3.6V | - | - | - | - | - | 402MHz~470MHz 804MHz~960MHz | - | - | - | - | - | 10dBm | General ISM < 1GHz | -109dBm | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | 1 | - | - | - | ROHS3 Compliant | ||
![]() AD9352BCPZ-REEL7 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | - | 64-LFCSP-VQ (9x9) | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CC1021RUZR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.3V~3.6V | - | - | - | - | - | 402MHz~470MHz 804MHz~960MHz | - | - | - | - | - | 10dBm | General ISM < 1GHz | -109dBm | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | 1 | - | - | - | ROHS3 Compliant | ||
![]() CC430F6135IRGCT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-VQFN (9x9) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | 300MHz~348MHz 389MHz~464MHz 779MHz~928MHz | - | - | - | 16kB Flash 2kB SRAM | - | 13dBm | General ISM < 1GHz | -117dBm | 500kBaud | I2C, IrDA, JTAG, SPI, UART | 15mA~18.5mA | 15mA~36mA | 2FSK, 2GFSK, ASK, MSK, OOK | 44 | - | - | - | ROHS3 Compliant | ||
![]() XWL1835MODGAMOCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 130-FLGA Module | - | 130-LGA (13.4 x 13.3) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | 2.9V~4.8V | - | - | - | - | - | 2.4GHz | - | - | - | - | Bluetooth v4.1 | 17.3dBm | Bluetooth | -96.3dBm | 100Mbps | UART | 85mA | 420mA | GFSK | 13 | - | - | - | Non-RoHS Compliant | ||
![]() CC430F6127IRGC Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-VQFN (9x9) | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | 2V~3.6V | - | - | - | - | - | 300MHz~348MHz 389MHz~464MHz 779MHz~928MHz | - | - | - | 32kB Flash 4kB SRAM | - | 13dBm | General ISM < 1GHz | -117dBm | 500kBaud | I2C, IrDA, JTAG, SPI, UART | 15mA~18.5mA | 15mA~36mA | 2FSK, 2GFSK, ASK, MSK, OOK | 44 | - | - | - | ROHS3 Compliant | ||
![]() AX-SFEU-API-1-01-TB05 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (7x5) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | TxRx + MCU | - | 1.8V~3.6V | - | - | - | - | - | 868MHz | - | - | - | - | - | 14dBm | General ISM < 1GHz | -126dBm | 600bps | SPI, UART | 10mA | 19mA~49mA | GFSK | 10 | - | - | - | Non-RoHS Compliant |