- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Data Interface
- Frequency
- Operating Temperature
- Package / Case
- Voltage - Supply
- Antenna Connector
- Current - Transmitting
- Modulation or Protocol
Attribute column
Manufacturer
Rochester Electronics RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Data Interface | Telecom IC Type | Power - Output | Consumer IC Type | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX2363ETM Rochester Electronics, LLC | In Stock | - | Datasheet | 48-WFQFN Exposed Pad | YES | - | -40°C~85°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 48 | TIN | General Purpose | 2.7V~3.3V | QUAD | NO LEAD | 260 | 1 | 2.8V | 0.5mm | - | 1.9GHz | NOT SPECIFIED | 48 | S-XQCC-N48 | COMMERCIAL | - | - | - | PCB, Surface Mount | RF AND BASEBAND CIRCUIT | 9dBm | - | - | 90mA | CDMA2000 | PCB, Surface Mount | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MAX2502ELMG42 Rochester Electronics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2599AELB Rochester Electronics | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF7012BRU Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 75MHz~1GHz | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~14dBm | - | 179.2kbps | 35mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX2365ETM Rochester Electronics, LLC | In Stock | - | Datasheet | 48-WFQFN Exposed Pad | YES | - | -40°C~85°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 48 | TIN | Wireless LAN | 2.7V~3.3V | QUAD | NO LEAD | 260 | 1 | 2.8V | 0.5mm | - | 900MHz | NOT SPECIFIED | 48 | S-XQCC-N48 | COMMERCIAL | - | - | - | PCB, Surface Mount | RF AND BASEBAND CIRCUIT | 9dBm | - | - | 90mA | - | PCB, Surface Mount | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() ADF7011BRUZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 433MHz~435MHz; 866MHz~870MHz | 40 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 34mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() ADF7011BRU-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 433MHz~435MHz; 866MHz~870MHz | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 34mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() MICRF103BM Rochester Electronics, LLC | In Stock | - | Datasheet | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | RKE | 4.75V~5.5V | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | 800MHz~1GHz | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 4.75V | - | PCB, Surface Mount | - | -3dBm | CONSUMER CIRCUIT | 115kbps | 19mA | ASK, OOK | PCB, Surface Mount | 1.6mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADF7010BRU Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 902MHz~928MHz | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADF7011BRUZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 433MHz~435MHz; 866MHz~870MHz | 40 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 34mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() ADF7901BRU Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 0°C~50°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | ISM | 3V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 369.5MHz~395.9MHz | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | RF AND BASEBAND CIRCUIT | 7dBm~12dBm | - | 50kbps | 26mA | ASK, FSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADF7010BRUZ Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 902MHz~928MHz | 40 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() ADF7010BRUZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 902MHz~928MHz | 40 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX2363ETM T Rochester Electronics, LLC | In Stock | - | Datasheet | 48-WFQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | TIN | General Purpose | 2.7V~3.3V | QUAD | NO LEAD | 260 | 1 | 2.8V | 0.5mm | - | 1.9GHz | NOT SPECIFIED | 48 | S-XQCC-N48 | COMMERCIAL | - | - | - | PCB, Surface Mount | RF AND BASEBAND CIRCUIT | 9dBm | - | - | 90mA | CDMA2000 | PCB, Surface Mount | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() ADF7901BRUZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 0°C~50°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | ISM | 3V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 369.5MHz~395.9MHz | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | RF AND BASEBAND CIRCUIT | 7dBm~12dBm | - | 50kbps | 26mA | ASK, FSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PMA7105XUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | 38-TFSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | SmartLEWIS™ | - | - | Obsolete | 3 (168 Hours) | - | - | Remote Control, Remote Metering | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | - | 6KB Flash 12KB ROM 256Byte RAM | PCB, Surface Mount | - | 10dBm | - | 20kbps | 17.1mA | ASK, FSK | PCB, Surface Mount | - | - | - | ROHS3 Compliant | ||
![]() CC1175RHMR Rochester Electronics, LLC | In Stock | - | Datasheet | 32-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Home/Building Automation, Industrial Control and Monitoring | 2V~3.6V | - | - | - | - | - | - | - | 164MHz~192MHz 274MHz~320MHz 410MHz~480MHz 820MHz~960MHz | - | - | - | - | - | - | - | PCB, Surface Mount | - | 16dBm | - | 200kbps | 54mA | ISM, SRD | PCB, Surface Mount | - | - | - | ROHS3 Compliant | ||
![]() ADF7011BRUZ Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | MATTE TIN | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 433MHz~435MHz; 866MHz~870MHz | 40 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 34mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX2370ETM Rochester Electronics, LLC | In Stock | - | Datasheet | 48-WFQFN Exposed Pad | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 2.7V~3.3V | QUAD | NO LEAD | 240 | 1 | 3V | 0.5mm | - | 450MHz | 20 | 48 | S-XQCC-N48 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | 10dBm | - | - | 134mA | CDMA2000 | PCB, Surface Mount | 0.8mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() ADF7011BRU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | Data Transfer, RKE, Remote Control/Security Systems | 2.3V~3.6V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 433MHz~435MHz; 866MHz~870MHz | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm~12dBm | - | 76.8kbps | 34mA | ASK, FSK, GFSK, OOK | PCB, Surface Mount | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant |