- Current - Dark (Id) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Optoelectronic Device Type
- Orientation
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power - Max
- RoHS Status
- Viewing Angle
Attribute column
Manufacturer
Rochester Electronics Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Orientation | Number of Functions | Configuration | Viewing Angle | Power - Max | Optoelectronic Device Type | Size | Voltage - Collector Emitter Breakdown (Max) | Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Current - Dark (Id) (Max) | Light Current-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSE213C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | Radial, Side View | - | - | - | -40°C~100°C TA | Bulk | - | yes | Obsolete | 1 (Unlimited) | - | - | Side View | - | - | 50° | 100mW | PHOTO TRANSISTOR | - | 30V | 880nm | - | - | - | 100nA | - | ROHS3 Compliant | ||
![]() QSC114C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | Radial, 3mm Dia (T-1) | ROUND | 100°C | -40°C | - | Bulk | e3 | yes | Obsolete | 1 (Unlimited) | TIN | - | Top View | 1 | SINGLE | 8° | 100mW | PHOTO TRANSISTOR | 2.95mm | 30V | 880nm | 100nA | 30V | YES | 100nA | 4mA | ROHS3 Compliant | ||
![]() QSD733C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-18-2 | ROUND | 100°C | -40°C | - | Bulk | - | yes | Obsolete | 3 (168 Hours) | NOT SPECIFIED | HIGH SENSITIVITY, DAY LIGHT FILTER | Top View | 1 | SINGLE | 40° | 100mW | PHOTO DARLINGTON | 4.675mm | 30V | 880nm | 100nA | 30V | YES | 100nA | 5mA | ROHS3 Compliant | ||
![]() QSB363CZR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 2-SMD, Z-Bend | ROUND | - | - | -25°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | MATTE TIN | DAY LIGHT FILTER | Top View | 1 | SINGLE | 24° | 75mW | PHOTO TRANSISTOR | 1.9mm | 30V | 940nm | 100nA | 30V | YES | 100nA | 1.5mA | ROHS3 Compliant | ||
![]() QSB363CGR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | ROUND | - | - | -25°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | MATTE TIN | DAY LIGHT FILTER | Top View | 1 | SINGLE | 24° | 75mW | PHOTO TRANSISTOR | 1.9mm | 30V | 940nm | 100nA | 30V | YES | 100nA | 1.5mA | ROHS3 Compliant |