- Range
- Series
- Current Rating
- Number of Poles
- Manufacturer
- Mounting Styles
- Manufacturer Part Number
- Width
- Length
- Depth
- Approvals
- Tolerance
Attribute column
Manufacturer
Rockwell Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Approvals | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Range | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Additional Feature | Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Body Breadth | Actuator Type | Efficiency | Failure Rate | Environmental Characteristics | Polarization | Current - Output (Max) | Number of Poles | Input Type | Voltage - Output | Terminal Type | Rated Current | Form | Region Utilized | Cord Length | Circuit Protection Type | Input Connector | Output Connector | Depth Behind Panel | No Load Power Consumption | Blow Characteristic | Fuse Size | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Lamp Type | Features | Contacts | IP Rating | Height Seated (Max) | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-SPM3D100 Rockwell | In Stock | - | - | - | NO | SNAP ON | DIN RAIL | - | - | - | - | ROCKWELL AUTOMATION | Rockwell Automation | 1492-SPM3D100 | - | - | 55 °C | -25 °C | - | Active | - | 5.56 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | INTERRUPTING CURRENT-MAX(DC): 10000A | - | - | unknown | - | CCC; CE; CSA; DNVGL; EN; GB; UL; VDE | 88 mm | 53 mm | TOGGLE | - | - | IP20; IP40 | - | - | 3 | - | - | - | 10 A | - | - | - | THERMAL MAGNETIC | - | - | - | - | FAST | - | - | 10000 A | 277 V | TRIP | - | - | - | - | - | - | - | 74 mm | ||
![]() 1492-SPM2B050 Rockwell | In Stock | - | - | - | NO | SNAP ON | DIN RAIL | - | - | - | - | ROCKWELL AUTOMATION | Rockwell Automation | 1492-SPM2B050 | - | DIN Rail | 55 °C | -25 °C | - | Active | 1492-SPM | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | INTERRUPTING CURRENT-MAX(DC): 10000A | - | - | unknown | 5A | CCC; CE; CSA; DNVGL; EN; GB; UL; VDE | 88 mm | 35 mm | TOGGLE | - | - | IP20; IP40 | - | - | 2 | - | - | - | 5 A | - | - | - | THERMAL MAGNETIC | - | - | - | - | FAST | - | 96 V | 10000 A | 277 V | TRIP | - | - | - | - | - | - | - | 74 mm | ||
![]() 1492-FB2J60-L Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 68 Ohms | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | 60A | - | - | - | - | - | -- | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | Class J | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 1492-FB2J30-L Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 562 Ohms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | 30A | - | - | - | - | - | -- | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | Class J | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 140MP-A-W633 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | 140MP | - | - | - | - | - | - | - | - | - | Bulletin | - | - | - | - | - | 140MP-A-W | - | - | - | - | - | - | - | - | - | - | 63mm | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-SPM3B150 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 1492-SP Supplementary Protectors | - | - | - | - | - | 1492-SPM | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140MP-A-UXYA Rockwell | In Stock | - | - | - | - | - | - | - | - | - | Motor Protection Circuit Breakers | - | - | - | - | - | - | - | - | - | Bulletin | - | - | - | - | - | 140MP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140MP-A-UXF Rockwell | In Stock | - | - | - | - | - | - | - | 0.536 lb (243.13g) | cULus | Motor Protection Circuit Breakers | - | - | - | - | - | - | - | - | - | Bulletin | - | - | - | 0°C ~ 40°C | - | PSC30U | 3.88 L x 2.17 W x 1.24 H (98.5mm x 55.0mm x 31.5mm) | - | Obsolete | - | - | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | Level IV | - | - | Positive Center | 625mA | - | Cord (Sold Separately) | 48V | - | - | Desktop (Class I) | International | 72.83 (1.85m) | - | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 500mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-SPM2B005 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 1492-SP Supplementary Protectors | - | - | - | - | - | 1492-SPM | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-SPM3B100-N Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 1492-SP Supplementary Protectors | - | - | - | - | - | 1492-SPM | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140MP-A-UXY Rockwell | In Stock | - | - | - | - | - | - | - | - | - | Motor Protection Circuit Breakers | - | Cooper B-Line | 78205189459 | - | - | - | - | - | - | Bulletin | - | - | - | - | - | 140MP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-FB2J60 Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 17.4 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | 60A | - | - | - | - | - | -- | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | Class J | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 1492-FB2C30 Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±5% | Active | 2 | ±100ppm/°C | 3.6 MOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | 30A | - | - | - | - | - | -- | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | Class CC | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 1492-FB1M30-D1 Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 154 Ohms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | 30A | - | - | - | - | - | -- | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 1492-FB1M30 Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±50ppm/°C | 68.1 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | 30A | - | - | - | - | - | -- | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 1492-FB1M30-L Rockwell | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.74 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | 30A | - | - | - | - | - | -- | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() 1492-D2C500 Rockwell | In Stock | - | - | - | - | - | - | - | - | cULus | - | - | Cooper | AH7810UD | Panel | DIN Rail Mount | - | - | - | - | 1492-D2 | - | Yes | - | - | - | 1492-D | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 30 A | - | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | 17.5mm | - | ||
![]() 1492-D2C060 Rockwell | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | G1MP1-42W10L8 | - | DIN Rail Mount | - | - | Momentary | - | 1492-D2 | - | - | - | - | - | 1492-D | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 6A | - | - | - | - | - | - | - | - | - | 2P | - | - | Fingersafe Screw | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | LED | - | 1NO | IP66 | - | 88mm | 17.5mm | - | ||
![]() 1492-D2C160 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00221BAC2P1 | - | DIN Rail Mount | - | - | - | - | 1492-D2 | - | - | - | - | - | 1492-D | - | - | - | - | - | - | - | - | - | - | - | 69mm | - | 16A | - | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | 17.5mm | - | ||
![]() 1492-SPM3C040-N Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | SN-30 | - | DIN Rail Mount | - | - | - | - | 1492-SP Supplementary Protectors | - | - | - | - | - | 1492-SPM | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |