- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Fused | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operation | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Terminal Type | Depth Behind Panel | Lamp Type | Features | Contacts | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-H4 Rockwell | In Stock | - | - | - | - | - | No | Siba | 63NH00GL | +90°C | -40°C | - | - | - | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-CA1GY Rockwell | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | Screw | 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | 55A | - | - | - | - | - | - | - | - | ||
![]() 1492-W10-B Rockwell | In Stock | - | - | - | - | - | - | Fluke | S3P-TI400 | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3-BL Rockwell | In Stock | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP2-62R11L1 | - | - | - | Maintained | Screw | 500 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 24A | - | Fingersafe Screw | 1.91 | LED | - | 1NO, 1NC | IP66 | - | ||
![]() 1492-WMD1-B Rockwell | In Stock | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG14K0100TFFN | - | - | Panel | - | Screw | 500 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | ||
![]() 1492-P3T-Y Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 2.87 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PT3C Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 2.2 Ohms | Metal Oxide Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PKD3Q-B Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 300 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 16 Ohms | Metal Oxide Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-RFB424 Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | Spring Clamp | 10 → 57 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 56.2 Ohms | Metal Film | 0.5W, 1/2W | 15A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PG3T Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 36 kOhms | Metal Oxide Film | 0.5W, 1/2W | - | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PD3C-B Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.82 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PD3-W Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 931 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-P6PD2E-6B Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1 kOhms | Metal Film | 0.5W, 1/2W | 13A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-P4T-W Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 80.6 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PD3C-G Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 68.1 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PG10PD3S Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 124 kOhms | Metal Film | 0.5W, 1/2W | - | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PDG3 Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 1 kOhms | Metal Oxide Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PFB4 Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.96 kOhms | Metal Film | 0.5W, 1/2W | 6.3A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PG2Q Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.58 kOhms | Metal Film | 0.5W, 1/2W | - | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PD3C-W Rockwell | In Stock | - | - | Axial | Axial | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 20 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | - | - | -- |