- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Body Material | Approvals | Fused | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Operation | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Terminal Type | Coil Voltage | Contact Configuration | Connection Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-L6-W Rockwell | In Stock | - | - | - | - | - | ATEX;cULus | No | No | Killark-Hubbell Electrical Products | - | DIN Rail | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 50A | - | - | - | 1NC;1NO | - | - | - | ||
![]() 1492-L3Q-RE Rockwell | In Stock | - | - | - | - | - | - | No | - | Name Brand Replacements™ | 44B233199-001 | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 27A | - | - | - | - | - | - | - | ||
![]() 1492-L3T-W Rockwell | In Stock | - | - | - | - | - | - | No | - | Miscellaneous | - | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 27A | - | - | - | - | - | - | - | ||
![]() 1492-L2T-G Rockwell | In Stock | - | - | - | - | - | - | No | - | ABB | ACH550-BCR-077A-6+B055+F267+K451 | - | - | - | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | ||
![]() 1492-CA1 Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | Screw | 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | 55A | - | - | - | - | - | - | - | ||
![]() 1492-L3-BL Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 27A | - | - | - | - | - | - | - | ||
![]() 1492-L6 Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | ||
![]() 1492-H1BL Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | Screw | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-HM1GY Rockwell | In Stock | - | - | - | - | PVC | - | No | - | Dwyer Instruments | A-5002-3 | - | - | No | - | 600 V | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | Hose Barb Outlet | - | - | ||
![]() 1492-L4T-B Rockwell | In Stock | - | - | - | - | - | ATEX;cULus | No | No | Hubbell | HKH1ASD2M71EK8 | DIN Rail | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 35A | - | - | - | 1NC;1NO | - | - | - | ||
![]() 1492-L6T-OR Rockwell | In Stock | - | - | - | - | - | - | No | - | ABB | G1MP4-11R | - | Maintained | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 50A | - | Screw | - | - | - | - | - | ||
![]() 1492-L35-BL Rockwell | In Stock | - | - | - | - | - | UL;CE | No | - | Cutler Hammer, Div of Eaton Co | XTFRP40BBW | - | - | No | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 125A | - | - | 42 VAC 50Hz, 48 VAC 60Hz | - | - | - | - | ||
![]() 1492-L2-Y Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | ||
![]() 1492-L3T-OR Rockwell | In Stock | - | - | - | - | - | - | No | - | ABB | - | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 27A | - | - | - | - | - | - | - | ||
![]() 1492-L16 Rockwell | In Stock | - | - | - | - | - | - | No | - | Cutler Hammer, Div of Eaton Corp | HVX00521BAC2 | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 76A | - | - | - | - | - | - | - | ||
![]() 1492-L35-G Rockwell | In Stock | - | - | - | - | - | - | No | - | ABB | ACS502125600P2 | - | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-G Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 470 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PG10PD4S Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 43 Ohms | Metal Oxide Film | 0.5W, 1/2W | - | -- | - | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P4T-OR Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 11.3 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD3C-BL Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 332 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | - | - | Flame Retardant Coating, Safety | -- |