- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | Fused | Manufacturer | Manufacturer Part Number | Mounting | Operation | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Input Type | Terminal Type | Coil Voltage | Depth Behind Panel | Capacity | Fuse Class | Lamp Type | Features | Contacts | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-P4T-Y Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 12 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-PG6PD2S Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 15.4 Ohms | Metal Film | 0.5W, 1/2W | - | -- | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
![]() 1492-P3Q-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Push In | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2Q-G Rockwell | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BACAL2RB | - | - | - | Push In | 300 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-Y Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Push In | 300 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P16-G Rockwell | In Stock | - | - | - | - | Aluminum | - | - | Grove Gear | EL-BM818-100-L-56 | - | - | - | Push In | 1 kV, 550 V, 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 62 A, 64 A, 76 A | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-B Rockwell | In Stock | - | - | - | - | - | UL;CE | - | Cutler Hammer, Div of Eaton Co | XTFR6P3BCY | - | - | No | Push In | 300 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | 48 VAC 50Hz | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD4S-1B1RE Rockwell | In Stock | - | - | - | - | - | - | - | IDEC | LB4L-A1T64W | - | - | - | Push In | 150 V, 250 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 31.5 A, 51 A, 57 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LDG3P Rockwell | In Stock | - | - | - | - | - | - | - | ABB | ACH550-BCR-072A-4+B055+F267 | - | - | - | Spring Clamp | 250 V, 300 V | - | - | 1492 | - | - | - | - | - | - | - | - | 10 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LMJ3 Rockwell | In Stock | - | - | - | - | - | UL | - | Thomas & Betts | 72151MSP | - | - | No | Spring Clamp | 275 V, 500 V, 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20 A, 24 A | - | - | - | - | - | 29.5 Cubic Inches | - | - | - | - | - | - | ||
![]() 1492-P10PD3E-5B Rockwell | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG14M0080VFFJ | Panel | - | - | Push In | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LMJ3-B Rockwell | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP2-42C01F8 | - | Maintained | - | Spring Clamp | 275 V, 500 V, 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20 A, 24 A | - | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | - | 1NC | IP66 | - | ||
![]() 1492-LD32P Rockwell | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | Spring Clamp | 300 V, 500 V, 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LDG2C Rockwell | In Stock | - | - | - | - | - | UL | - | ABB | OS800L04F | Base | - | - | Feed Through | - | - | - | 1492 | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | L | - | - | - | - | - | ||
![]() 1492-LMP3QE Rockwell | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | Feed Through | 600 V, 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20 A, 24 A, 25 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LG4T Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD4S-1RE1G Rockwell | In Stock | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | Push In | 150 V, 250 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 17 A, 31.5 A, 51 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3Q Rockwell | In Stock | - | - | - | - | - | UL;CE | - | Cutler Hammer, Div of Eaton Co | XTFRP16BCD | - | - | No | Push In | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20 A, 21 A, 24 A | - | - | - | 550 VAC 50Hz, 600 VAC 60Hz | - | - | - | - | - | - | - | - | ||
![]() 1492-P2-RE Rockwell | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250B8NK | Panel | - | - | Push In | 300 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD3-W Rockwell | In Stock | - | - | - | - | - | - | - | Brady | 86448 | - | - | - | Feed Through | 300 V, 500 V, 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20 A, 24 A, 25 A | - | - | - | - | - | - | - | - | - | - | - | - |