- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | Fused | Manufacturer | Manufacturer Part Number | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Input Type | Coil Voltage | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-H1G Rockwell | In Stock | - | - | - | - | - | UL;CE | No | Cutler Hammer, Div of Eaton Co | XTFRP25BCTD | No | Screw | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | ||
![]() 1492-HM2RA103 Rockwell | In Stock | - | - | - | - | Aluminum | - | - | Grove Gear | EL-H818-15-H-16 | - | - | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | ||
![]() 1492-W4-Y Rockwell | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | ||
![]() 1492-WG16S Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WMG3 Rockwell | In Stock | - | - | - | - | - | - | - | Name Brand Replacements™ | 44787 | - | Screw | - | - | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WG10S Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L2T-RE Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | ||
![]() 1492-PG6 Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 430 mOhms | Metal Oxide Film | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-UF3 Rockwell | In Stock | - | - | Axial | Axial | - | - | Yes | - | - | - | Spring Clamp | 125 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 180 Ohms | Metal Oxide Film | 0.5W, 1/2W | 4A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD3C-Y Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 102 Ohms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD3C-RE Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 22.1 Ohms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD4-B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 6.81 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD32P Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.3 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PDG3C Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 27.4 Ohms | Metal Film | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P4T-B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 34.8 Ohms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PG10 Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 118 Ohms | Metal Film | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P6PD2S-1B1RE Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 150 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 133 Ohms | Metal Film | 0.5W, 1/2W | 36A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PG3 Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 16.9 kOhms | Metal Film | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD4 Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 178 Ohms | Metal Film | 0.5W, 1/2W | 30A | -- | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P3T-W Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 150 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | - | - | Flame Retardant Coating, Safety | -- |