- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Fused | Manufacturer | Manufacturer Part Number | Mounting | Operation | Outside Length | RoHS | Termination Method | Voltage, Rating | Series | Type | Current Rating | Output | Terminal Type | Input | Temperature Range | Coil Voltage | Depth Behind Panel | Number of Bands | Fuse Class | Lamp Type | Operating Voltage | Contacts | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-W4-G Rockwell | In Stock | - | - | CSA, IEC, UL | - | ABB | G1MP2-62G01L8 | - | Maintained | - | - | Screw | 800 V | 1492-W | - | 32A | - | Fingersafe Screw | - | - | - | 1.91 | - | - | LED | - | 1NC | - | IP66 | ||
![]() 1492-WFB4250 Rockwell | In Stock | - | - | CE, CSA, UL | Yes | Cutler Hammer, Div of Eaton Corp | PDG33G0125P4MJ | Panel | - | - | - | Screw | 500 V | 1492-W | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-Y Rockwell | In Stock | - | - | - | - | Continental Belt | 5/BX79 | - | - | 82 Inches | - | Screw | 500 V | 1492-W | - | 32A | - | - | - | - | - | - | 5 | - | - | - | - | - | - | ||
![]() 1492-WM4-RE Rockwell | In Stock | - | - | UL | - | Thomas & Betts | 52171X-CMD1858 | - | - | - | No | Screw | 500 V | 1492-W | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WMG4 Rockwell | In Stock | - | - | - | - | Brady | 104529 | - | - | - | - | Screw | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WTS3-B Rockwell | In Stock | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI10P-LA | - | - | - | - | Screw | 250 V | 1492-W | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WMD1-G Rockwell | In Stock | - | - | - | - | Brady | 86342 | - | - | - | - | Screw | 500 V | 1492-W | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-OR Rockwell | In Stock | - | - | - | - | ABB | OS600J30 | Panel | - | - | - | Push In | 300 V | 1492-P | - | 600 A | - | - | - | - | - | - | - | J | - | - | - | - | - | ||
![]() 1492-P2Q-RE Rockwell | In Stock | - | - | CE, cUL, UL | - | Barksdale Control Products | 425H3-22-A-W72 | - | - | - | - | Push In | 300 V | 1492-P | General Industrial (Amplified) | 13 A, 15 A, 17.5 A | 4-20 mA | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | ||
![]() 1492-P10PD4E-1B1FB Rockwell | In Stock | - | - | - | - | Eaton Benches By Wright Line | WTB48-BXX-V-L | - | - | - | - | Push In | 250 V | 1492-P | - | 6.3 A, 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P31P Rockwell | In Stock | - | - | - | - | Miscellaneous | - | - | - | - | - | Push In | 600 V | 1492-P | - | 20 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD4E-FB120 Rockwell | In Stock | - | - | - | - | Pomona | 6387-ST-T-1 | - | - | - | - | Push In | 60 → 150 V | 1492-P | - | 6.3 A, 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LG16 Rockwell | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BACAPG | - | - | - | - | Spring Clamp | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LG3Q Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD3-OR Rockwell | In Stock | - | - | UL;CE | - | Cutler Hammer, Div of Eaton Co | XTFRP16BBTD | - | - | - | No | Feed Through | 300 V, 500 V, 600 V | 1492 | - | 20 A, 24 A, 25 A | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | ||
![]() 1492-LD4RB333 Rockwell | In Stock | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250B2NK | Panel | - | - | - | Spring Clamp | 600 V, 800 V | 1492 | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD4 Rockwell | In Stock | - | - | - | - | Continental Belt | 5L310 | - | - | 31 Inches | - | Spring Clamp | 600 V, 800 V | 1492 | - | 25 A, 30 A, 32 A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() 1492-LD3-BL Rockwell | In Stock | - | - | - | - | Stearns | 108706100FNF | End Mount | - | - | - | Feed Through | 300 V, 500 V, 600 V | 1492 | - | 20 A, 24 A, 25 A | - | - | - | - | - | - | - | - | - | 575 VAC | - | - | IP23 | ||
![]() 1492-HM2RA102 Rockwell | In Stock | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00514BACAP3PG | - | - | - | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-CA1L Rockwell | In Stock | - | - | - | No | Stearns | 108703105021 | End Mount | - | - | - | Screw | 600 V | 1492 | - | 55A | - | - | - | - | - | - | - | - | - | - | - | - | IP23 |