- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | Fused | Manufacturer | Manufacturer Part Number | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Current Rating | Failure Rate | Input Type | Capacity | Number of Gangs | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-CD8 Rockwell | In Stock | - | - | - | - | - | - | Yes | NTE Electronics | NTE4977 | - | Screw | 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | ||
![]() 1492-L6T-BL Rockwell | In Stock | - | - | - | - | - | - | No | Miscellaneous | - | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | ||
![]() 1492-L4-W Rockwell | In Stock | - | - | - | - | - | - | No | Cutler Hammer, Div of Eaton Co | XTAE007B10WDP24 | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | ||
![]() 1492-L10-OR Rockwell | In Stock | - | - | - | - | - | - | No | Cooper | 12568610 | - | Spring Clamp | 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 60A | - | - | - | - | - | - | ||
![]() 1492-L2Q-RE Rockwell | In Stock | - | - | - | - | - | - | No | Name Brand Replacements™ | - | - | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | ||
![]() 1492-L2Q-BL Rockwell | In Stock | - | - | - | - | - | UL | No | Thomas & Betts | SN-236-V | Yes | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | Blue | - | 20A | - | - | 36 Cubic Inches | 2 | - | - | ||
![]() 1492-L2-W Rockwell | In Stock | - | - | - | - | Aluminum | - | No | Grove Gear | EL-H818-80-H-10 | - | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 20A | - | Solid Shaft | - | - | - | - | ||
![]() 1492-L2Q-W Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | Spring Clamp | 550 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | ||
![]() 1492-F3 Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | Screw | 300 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | ||
![]() 1492-LD2 Rockwell | In Stock | - | - | - | - | - | - | No | - | - | - | Spring Clamp | 300 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | ||
![]() 1492-P3-W Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±2% | Active | 2 | ±100ppm/°C | 3 Ohms | Metal Film | - | 0.25W, 1/4W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P4-B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±2% | Active | 2 | ±100ppm/°C | 6.2 kOhms | Metal Film | - | 0.125W, 1/8W | 30A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PKD3 Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 17.8 kOhms | Metal Film | - | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P6T-Y Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 220 Ohms | Metal Oxide Film | - | 0.5W, 1/2W | 38A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P6PD2S-1B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 17.4 Ohms | Metal Film | - | 0.5W, 1/2W | 36A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PG16T Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 113 kOhms | Metal Film | - | 0.5W, 1/2W | - | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P6-W Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 18.2 Ohms | Metal Film | - | 0.5W, 1/2W | 38A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD3-BL Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.24 kOhms | Metal Film | - | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P4-W Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 2.87 MOhms | Metal Film | - | 0.25W, 1/4W | 30A | -- | - | - | - | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PD32PC-B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.18 kOhms | Metal Film | - | 0.5W, 1/2W | 20A | -- | - | - | - | Flame Retardant Coating, Safety | -- |