- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Fused | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operation | Outside Length | Range | RoHS | Termination Method | Voltage, Rating | Series | Shielding | Current Rating | Output Type | Terminal Type | Coil Voltage | Depth Behind Panel | Number of Bands | Contact Configuration | Connection Type | Lamp Type | Enclosure Type | Power Type | Contacts | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-P10PD4E-FB250 Rockwell | In Stock | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG14M0070VFFN | - | - | Panel | - | - | - | - | Push In | 100 → 250 V | 1492-P | - | 70 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LMP3Q Rockwell | In Stock | - | - | - | - | - | Tripp-Lite | MTB3-01M-5A-B | - | - | - | - | - | - | - | Spring Clamp | 600 V, 800 V | 1492 | - | 20 A, 24 A, 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LMP3E Rockwell | In Stock | - | - | - | - | - | Tripp-Lite | MTB3-02M-5A-AB | - | - | - | - | - | - | - | Feed Through | 600 V, 800 V | 1492 | - | 20 A, 24 A, 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LKD3 Rockwell | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BAL2RB | - | - | - | - | - | - | - | Spring Clamp | 500 V, 600 V | 1492 | - | 20 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L4-RE Rockwell | In Stock | - | - | - | No | - | Brady | 86513 | - | - | - | - | - | - | - | Spring Clamp | 800 V | 1492 | - | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3-B Rockwell | In Stock | - | - | CSA, IEC, UL | - | - | ABB | G1MP2-62R20L8 | - | - | - | Maintained | - | - | - | Screw | 500 V | 1492-W | - | 24A | - | Fingersafe Screw | - | 1.91 | - | - | - | LED | - | - | 2NO | IP66 | - | ||
![]() 1492-P3-G Rockwell | In Stock | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG14M0060VFFJ | - | - | Panel | - | - | - | - | Push In | 600 V | 1492-P | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2Q-B Rockwell | In Stock | - | - | - | - | - | Turck | 4607191 | - | - | - | - | - | 4 mm | Yes | Push In | 300 V | 1492-P | Shielded | 13 A, 15 A, 17.5 A | NO NPN | - | - | - | - | - | M12 Connector | - | - | DC | - | - | 12 mm | ||
![]() 1492-P3-B Rockwell | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10P1P6 | - | - | - | - | - | - | - | Push In | 600 V | 1492-P | - | 20 A, 21 A, 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD4S-1B Rockwell | In Stock | - | - | CSA | - | No | Hubbell | FXCS-5S3R6G | - | - | - | - | - | - | - | Push In | 250 V, 600 V | 1492-P | - | 51 A, 57 A | - | - | - | - | - | 2NO;2NC | - | - | Feed-Thru | - | - | - | - | ||
![]() 1492-P10PD3E-5RE Rockwell | In Stock | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG14M0080TFFN | - | - | Panel | - | - | - | - | Push In | 600 V | 1492-P | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LMP3E-B Rockwell | In Stock | - | - | UL;CE | - | - | Cutler Hammer, Div of Eaton Co | XTFRP16BBE | - | - | - | - | - | - | No | Feed Through | 600 V, 800 V | 1492 | - | 20 A, 24 A, 25 A | - | - | 208 VAC 50Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LDG4 Rockwell | In Stock | - | - | - | - | - | Continental Belt | 5/D162 | - | - | - | - | 167 Inches | - | - | Feed Through | 600 V, 800 V | 1492 | - | 25 A, 30 A, 32 A | - | - | - | - | 5 | - | - | - | - | - | - | - | - | ||
![]() 1492-P10T Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | 1 kV, 550 V, 600 V | 1492-P | - | 52 A, 55 A, 57 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD4-W Rockwell | In Stock | - | - | - | - | - | Brady | 86422 | - | - | - | - | - | - | - | Spring Clamp | 600 V, 800 V | 1492 | - | 25 A, 30 A, 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD4RB103 Rockwell | In Stock | - | - | - | - | - | Dynapar | G0566789 | - | - | - | - | - | - | - | Spring Clamp | 600 V, 800 V | 1492 | - | 25 A, 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P10PD4E-KD Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | 250 V, 300 V | 1492-P | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-HM1Y Rockwell | In Stock | - | - | - | No | - | ABB | OT200U22 | - | - | Panel | - | - | - | - | - | 600 V | 1492-H | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-H4 Rockwell | In Stock | - | - | - | No | - | Siba | 63NH00GL | +90°C | -40°C | - | - | - | - | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-CA1GY Rockwell | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Screw | 600 V | 1492 | - | 55A | - | - | - | - | - | - | - | - | - | - | - | - | - |