- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Fused | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-P3T-BL Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20A | - | - | - | ||
![]() 1492-P3T Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20A | - | - | - | ||
![]() 1492-P3T-RE Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20A | - | - | - | ||
![]() 1492-P3T-OR Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20A | - | - | - | ||
![]() 1492-P3-Y Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 20A | - | - | - | ||
![]() 1492-P4Q Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 30A | - | - | - | ||
![]() 1492-P4Q-RE Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 30A | - | - | - | ||
![]() 1492-P4 Rockwell | In Stock | - | - | - | - | No | - | 600 V | - | - | 1492-P | - | - | - | - | - | - | - | - | 30A | - | - | - | ||
![]() 1492-W10-G Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 57A | - | - | - | ||
![]() 1492-W16S-BR Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 76A | - | - | - | ||
![]() 1492-W10-BL Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 57A | - | - | - | ||
![]() 1492-W16S-B Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 76A | - | - | - | ||
![]() 1492-W16S-BL Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 76A | - | - | - | ||
![]() 1492-W4-RE Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 32A | - | - | - | ||
![]() 1492-W4-OR Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 32A | - | - | - | ||
![]() 1492-W4-BR Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 32A | - | - | - | ||
![]() 1492-W6-BL Rockwell | In Stock | - | - | - | - | - | Screw | 800 V | - | - | 1492-W | - | - | - | - | - | - | - | - | 41A | - | - | - | ||
![]() 1492-P3-W Rockwell | In Stock | - | - | Axial | Axial | No | - | 600 V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±2% | Active | 2 | ±100ppm/°C | 3 Ohms | Metal Film | 0.25W, 1/4W | 20A | -- | Flame Retardant Coating, Safety | -- | ||
![]() 1492-P4-B Rockwell | In Stock | - | - | Axial | Axial | No | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±2% | Active | 2 | ±100ppm/°C | 6.2 kOhms | Metal Film | 0.125W, 1/8W | 30A | -- | Flame Retardant Coating, Safety | -- | ||
![]() 1492-PKD3 Rockwell | In Stock | - | - | Axial | Axial | No | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 17.8 kOhms | Metal Film | 0.5W, 1/2W | 20A | -- | Flame Retardant Coating, Safety | -- |