- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | Fused | Manufacturer | Manufacturer Part Number | Operation | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating | Output | Failure Rate | Input Type | Terminal Type | Input | Temperature Range | Depth Behind Panel | Lamp Type | Features | Contacts | Electrical Connection | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-P6T-Y Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | - | 220 Ohms | Metal Oxide Film | 0.5W, 1/2W | 38A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-P6PD2S-1B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 17.4 Ohms | Metal Film | 0.5W, 1/2W | 36A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-PG16T Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 113 kOhms | Metal Film | 0.5W, 1/2W | - | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-P6-W Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 18.2 Ohms | Metal Film | 0.5W, 1/2W | 38A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-PD3-BL Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.24 kOhms | Metal Film | 0.5W, 1/2W | 20A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-P4-W Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 2.87 MOhms | Metal Film | 0.25W, 1/4W | 30A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-PD32PC-B Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.18 kOhms | Metal Film | 0.5W, 1/2W | 20A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-PD3C-OR Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 113 Ohms | Metal Film | 0.5W, 1/2W | 20A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-P4T Rockwell | In Stock | - | - | Axial | Axial | - | - | No | - | - | - | - | 600 V | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 78.7 kOhms | Metal Film | 0.5W, 1/2W | 30A | - | -- | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | -- | ||
![]() 1492-WTS3LP Rockwell | In Stock | - | - | - | - | - | - | - | Dynapar | G0530045 | - | Screw | 250 V | - | - | 1492-W | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-G Rockwell | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | Screw | 500 V | - | - | 1492-W | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-OR Rockwell | In Stock | - | - | - | - | Aluminum | - | - | Grove Gear | EL-HMQ813-5-H1-56-10 | - | Screw | 500 V | - | - | 1492-W | - | - | - | - | - | - | - | - | - | 32A | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4 Rockwell | In Stock | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | NOR-000-005-180-013 | - | Screw | 500 V | - | - | 1492-W | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WTF3LP Rockwell | In Stock | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI10P-A | - | Screw | 250 V | - | - | 1492-W | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2-W Rockwell | In Stock | - | - | - | - | - | - | - | ABB | ACH550-BCR-072A-4+B055+E213+K451+L512 | - | Push In | 300 V | - | - | 1492-P | - | - | - | - | - | - | - | - | - | 13 A, 15 A, 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P16D-B Rockwell | In Stock | - | - | - | - | - | - | - | Brady | 86414 | - | Push In | 550 V, 600 V, 800 V | - | - | 1492-P | - | - | - | - | - | - | - | - | - | 62 A, 69 A, 76 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P2T-RE Rockwell | In Stock | - | - | - | - | - | CE, cUL, UL | - | Barksdale Control Products | 425H3-23-P1-Z1 | - | Push In | 300 V | - | - | 1492-P | - | - | - | - | - | General Industrial (Amplified) | - | - | - | 13 A, 15 A, 17.5 A | 4-20 mA | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | Cable - Jacketed, Shielded | - | - | ||
![]() 1492-LD4RB182 Rockwell | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-42L10L1 | Momentary | Spring Clamp | 600 V, 800 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 25 A, 32 A | - | - | - | Fingersafe Screw | - | - | 1.91 | LED | - | 1NO | - | IP66 | - | ||
![]() 1492-LG2T Rockwell | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | Spring Clamp | - | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD2-W Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | Feed Through | 300 V, 500 V, 600 V | - | - | 1492 | - | - | - | - | - | - | - | - | - | 10A, 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - |