- Series
- Voltage, Rating
- Current Rating
- Termination Method
- Fused
- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Tolerance
- Failure Rate
- Features
Attribute column
Manufacturer
Rockwell Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Fused | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Operation | Outside Length | Package Type | RoHS | Termination Method | Voltage, Rating | Series | Resistance | Composition | Current Rating | Lead Length | Number of Levels | Terminal Type | Coil Voltage | Depth Behind Panel | Number of Bands | Contact Configuration | Lamp Type | Wattage | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-W10-B Rockwell | In Stock | - | - | - | - | - | Fluke | S3P-TI400 | - | - | - | - | - | Screw | 800 V | 1492-W | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM3-BL Rockwell | In Stock | - | - | CSA, IEC, UL | - | - | ABB | G1MP2-62R11L1 | - | Maintained | - | - | - | Screw | 500 V | 1492-W | - | - | 24A | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | 1NO, 1NC | IP66 | ||
![]() 1492-WMD1-B Rockwell | In Stock | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG14K0100TFFN | Panel | - | - | - | - | Screw | 500 V | 1492-W | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-B Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 800 V | 1492-W | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L4-Y Rockwell | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | Spring Clamp | 800 V | 1492 | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-F2 Rockwell | In Stock | - | - | - | No | - | ABB | ACH550-BCR-075A-2+B058+K452 | - | - | - | - | - | Screw | 300 V | 1492 | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L4Q-RE Rockwell | In Stock | - | - | - | No | - | Stearns | 108702200143 | End Mount | - | - | - | - | Spring Clamp | 800 V | 1492 | - | - | 35A | - | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() 1492-L4T-W Rockwell | In Stock | - | - | - | No | - | Miscellaneous | BZX61C8V2 | - | - | - | - | - | Spring Clamp | 800 V | 1492 | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L2T-B Rockwell | In Stock | - | - | CE, CSA, UL | No | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250E2ML | Panel | - | - | - | - | Spring Clamp | 550 V | 1492 | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-HM2D Rockwell | In Stock | - | - | - | No | - | Ohmite | TUM3J1K5 | - | - | - | Axial Lead | No | - | 600 V | 1492-H | 1.5K Ohms | Metal Oxide Film | - | 1.38 | - | Axial Leads | - | - | - | - | - | 3 | - | - | ||
![]() 1492-L6-G Rockwell | In Stock | - | - | - | No | - | Cutler Hammer, Div of Eaton Corp | HVX00514BARB | - | - | - | - | - | Spring Clamp | 800 V | 1492 | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L35-B Rockwell | In Stock | - | - | - | No | - | NTE Electronics | NTE5008SM | - | - | - | - | - | Spring Clamp | 800 V | 1492 | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-H7 Rockwell | In Stock | - | - | CE, CSA, UL | No | - | Cutler Hammer, Div of Eaton Corp | PDG14N0125TFFN | Panel | - | - | - | - | Screw | - | 1492-H | - | - | 125 A | - | Single | - | - | - | - | - | - | - | - | - | ||
![]() 1492-HM2BL Rockwell | In Stock | - | - | - | No | - | Miscellaneous | 44A4417714 | - | - | - | - | - | - | 600 V | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-HM2K024 Rockwell | In Stock | - | - | ATEX;CE;cULus | No | No | Killark-Hubbell Electrical Products | - | Panel Mount | - | - | - | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | ||
![]() 1492-CA3 Rockwell | In Stock | - | - | - | No | - | NTE Electronics | NTE4981 | - | - | - | - | - | Screw | 600 V | 1492 | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-HM2RA432 Rockwell | In Stock | - | - | - | - | - | Vishay Spectrol | 63P105-SPEC | - | - | - | - | - | - | - | 1492-H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L3T-RE Rockwell | In Stock | - | - | UL;CE | No | - | Cutler Hammer, Div of Eaton Co | XTFRP40BBWD | - | - | - | - | No | Spring Clamp | 800 V | 1492 | - | - | 27A | - | - | - | 48 VDC | - | - | - | - | - | - | - | ||
![]() 1492-L10-B Rockwell | In Stock | - | - | - | No | - | Continental Belt | 5VX540 | - | - | 54 Inches | - | - | Spring Clamp | 800 V | 1492 | - | - | 60A | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() 1492-L3-BR Rockwell | In Stock | - | - | CE, CSA, UL | No | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250E2NL | Panel | - | - | - | - | Spring Clamp | 800 V | 1492 | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - |