- Series
- Current Rating
- Termination Method
- Voltage, Rating
- Fused
- Number of Ways
- Wire Size
- Gender
- Material
- Mounting Type
- Pitch
- Manufacturer
Attribute column
Manufacturer
Rockwell Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Fused | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Qualification | RoHS | Termination Method | Timing Range | Unit Weight | Voltage, Rating | Wire Size | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Gender | Subcategory | Power Rating | Technology | Current Rating | Number of Ways | Terminal Type | Product Type | Coil Voltage | Depth Behind Panel | Capacity | Contact Configuration | Mode of Operation | Lamp Type | Features | Operating Voltage | Product Category | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-L2 Rockwell | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | 1000 | No | - | TT Electronics | - | + 125 C | - 55 C | - | PCB Mount | - | AEC-Q200 | Details | Spring Clamp | - | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | 249 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | 20A | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 1492-JD3RB202 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | CSA, IEC, UL | - | - | - | - | No | - | ABB | G1MP3-62Y11L1 | - | - | - | - | Momentary | - | - | Screw Cage | - | - | 400 V | 30 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 10A | 4 | Fingersafe Screw | - | - | 1.91 | - | - | - | LED | - | - | - | 1NO, 1NC | IP66 | - | - | - | ||
![]() 1492-JDG3N Rockwell | In Stock | - | - | - | Plastic | UL | - | - | - | - | No | - | Thomas & Betts | LXWV-25 | - | - | - | - | - | - | No | Screw Cage | - | - | 400 V | 26 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 24A | 4 | - | - | - | - | 12.5 Cubic Inches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD4-Y Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | - | - | - | - | - | No | - | Cutler Hammer, Div of Eaton Corp | HVX00514BAP3PGRB | - | - | - | - | - | - | - | Screw Cage | - | - | 600 V | 22 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 24A | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J6-RE Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | Stearns | 106531207001 | - | - | End Mount | - | - | - | - | Screw Cage | - | - | 800 V | 22 → 8 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 50A | 2 | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | - | ||
![]() 1492-J4-W Rockwell | In Stock | - | - | - | Plastic | ATEX;cULus | - | - | - | - | No | No | Killark-Hubbell Electrical Products | - | - | - | DIN Rail | - | - | - | - | Screw Cage | - | - | 800 V | 26 → 10 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 35A | 2 | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3RB472 Rockwell | In Stock | - | - | Surface | Plastic | CE, CSA, UL | - | - | - | - | No | - | SSAC | TSDR415SA120M-SSAC | - | - | - | - | - | - | - | Screw Cage | 5 | - | 400 V | 30 → 12 AWG | - | 1492 | - | 0.250 in Flat Blade | - | - | Female | - | - | - | 10A | 4 | - | - | 120 VAC | - | - | - | Repeat Cycle | - | - | - | - | - | - | - | - | - | ||
![]() 1492-15T Rockwell | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BAC2RB | - | - | - | - | - | - | - | - | - | - | 600 V | 1.5 → 4 mm² | - | 1492 | - | - | - | - | - | - | - | - | 35A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3RB512 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | 400 V | 30 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 10A | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3-W Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | 600 V | 26 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 24A | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JDG3 Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Screw Cage | - | - | 400 V | 22 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 24A | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JTC3K Rockwell | In Stock | - | - | Socket | Plastic | CE, CSA, UL | - | - | - | - | No | - | SSAC | TRM24D1Y3-SSAC | - | - | - | - | - | - | - | Screw Cage | 3 | - | 300 V | 22 → 12 | - | 1492 | - | 8 Pin | - | - | Female | - | - | - | 10A | 3 | - | - | 24 VDC | - | - | - | On Delay | - | - | - | - | DPDT | - | - | - | - | ||
![]() 1492-JSD4 Rockwell | In Stock | - | - | DIN Rail | Plastic | CSA, IEC, UL | - | - | - | - | No | - | ABB | G1MP3-62Y10L8 | - | - | - | - | Momentary | - | - | Screw Cage | - | - | 300 V | 22 → 12 | - | 1492 | - | - | - | - | Female | - | - | - | 10A | 3 | Fingersafe Screw | - | - | 1.91 | - | - | - | LED | - | - | - | 1NO | IP66 | - | - | - | ||
![]() 1492-JD3FB120 Rockwell | In Stock | - | - | - | Plastic | CE, CSA, UL | - | - | - | - | Yes | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250E2CK | - | - | Panel | - | - | - | - | Screw Cage | - | - | 150 V | 22 → 12 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 250 A | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JG50 Rockwell | In Stock | - | - | - | Plastic | CSA, IEC, UL | - | - | - | - | No | - | ABB | G1MP3-62Y11L8 | - | - | - | - | Momentary | - | - | Screw Cage | - | - | 300 V | 22 → 12 | - | 1492 | - | - | - | - | Female | - | - | - | 10A | 3 | Fingersafe Screw | - | - | 1.91 | - | - | - | LED | - | - | - | 1NO, 1NC | IP66 | - | - | - | ||
![]() 1492-JG120 Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | ABB | ACH580-BDR-023A-4+B8FJL1 | - | - | - | - | - | - | - | Screw Cage | - | - | 300 V | 22 → 12 | - | 1492 | - | - | - | - | Female | - | - | - | 10A | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JDG4C Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | Stearns | 108703200GPF | - | - | End Mount | - | - | - | - | Screw Cage | - | - | - | 26 → 10 AWG | - | 1492 | - | - | - | - | Female | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 115 VAC;230 VAC | - | - | IP54 | - | - | - | ||
![]() 1492-JG70 Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | Vishay Spectrol | 63P103 | - | - | - | - | - | - | - | Screw Cage | - | - | 300 V | 22 → 12 | - | 1492 | - | - | - | - | Female | - | - | - | 10A | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J6FB124 Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | Yes | - | NTE Electronics | NTE4997 | - | - | - | - | - | - | - | Screw Cage | - | - | 36 V | 22 → 8 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 16A | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J6-B Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | No | - | NTE Electronics | NTE5005SM | - | - | - | - | - | - | - | Screw Cage | - | - | 800 V | 22 → 8 AWG | - | 1492 | - | - | - | - | Female | - | - | - | 50A | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |