- Series
- Current Rating
- Termination Method
- Voltage, Rating
- Fused
- Number of Ways
- Wire Size
- Gender
- Material
- Mounting Type
- Pitch
- Manufacturer
Attribute column
Manufacturer
Rockwell Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Fused | Termination Method | Voltage, Rating | Wire Size | Series | Gender | Pitch | Current Rating | Number of Ways |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-JG3 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-JKD3 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-JG3TW Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-JG6 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-J3-Y Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 28 → 12 AWG | 1492 | Female | - | 25A | 2 | ||
![]() 1492-J4CTB Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 500 V | 26 → 10 AWG | 1492 | Female | 4mm | 8A | 2 | ||
![]() 1492-J4M Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 10 AWG | 1492 | Female | - | 35A | 2 | ||
![]() 1492-J4-B Rockwell | In Stock | - | - | DIN Rail | Plastic | No | Screw Cage | 800 V | 26 → 10 AWG | 1492 | Female | - | 35A | 2 | ||
![]() 1492-J4TW Rockwell | In Stock | - | - | DIN Rail | Plastic | No | Screw Cage | 600 V | 30 → 10 AWG | 1492 | Female | - | 32A | 2 | ||
![]() 1492-J4-Y Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 26 → 10 AWG | 1492 | Female | - | 35A | 2 | ||
![]() 1492-J50 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 1 kV | 10 → 1/0 AWG | 1492 | Female | - | 150A | 3 | ||
![]() 1492-J6FB1 Rockwell | In Stock | - | - | - | Plastic | Yes | Screw Cage | 600 V | 22 → 8 AWG | 1492 | Female | - | 16A | 2 | ||
![]() 1492-J6FB1250 Rockwell | In Stock | - | - | - | Plastic | Yes | Screw Cage | 250 V | 22 → 8 AWG | 1492 | Female | - | 16A | 2 | ||
![]() 1492-JC3 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 26 → 12 AWG | 1492 | Female | - | 20A | 2 | ||
![]() 1492-J70-B Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 1 kV | 4 → 250 AWG | 1492 | Female | - | 205A | 3 | ||
![]() 1492-J3TW-W Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 12 AWG | 1492 | Female | - | 24A | 3 | ||
![]() 1492-J3-V Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 800 V | 28 → 12 AWG | 1492 | Female | 2.5mm | 25A | 2 | ||
![]() 1492-JG4TW Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 |