- Series
- Current Rating
- Termination Method
- Voltage, Rating
- Fused
- Number of Ways
- Wire Size
- Gender
- Material
- Mounting Type
- Pitch
- Manufacturer
Attribute column
Manufacturer
Rockwell Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | O-Ring Material | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Fused | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Termination Method | Unit Weight | Voltage, Rating | Wire Size | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Gender | Subcategory | Power Rating | Pitch | Technology | Current Rating | Number of Ways | Product Type | Coil Voltage | Connection Type | Features | Operating Voltage | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-L31P Rockwell | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | 1000 | No | TT Electronics | - | + 125 C | - 55 C | - | PCB Mount | AEC-Q200 | Details | Spring Clamp | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | 68 Ohms | - | Resistors | 330 mW (1/3 W) | - | Thin Film | 24A | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 1492-L3 Rockwell | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | 1000 | No | TT Electronics | - | + 125 C | - 55 C | - | PCB Mount | AEC-Q200 | Details | Spring Clamp | 0.001199 oz | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | 1.6 kOhms | - | Resistors | 330 mW (1/3 W) | - | Thin Film | 27A | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 1492-L3T-OR.GIF Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734-TBCJC Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JKD4QTP Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | - | No | ABB | ACH550-BCR-075A-2+E213+F267+K454 | - | - | - | - | - | - | Screw Cage | - | 300 V | 22 → 12 | - | 1492 | - | - | - | Female | - | - | - | - | 10A | 3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JDG3PTP Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | - | No | Dynapar | HC52550000241PS | - | - | - | - | - | - | Screw Cage | - | 500 V | 3 → 12 AWG | - | 1492 | - | - | - | Female | - | - | - | - | 24A | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J4-G Rockwell | In Stock | - | - | - | Plastic | Fluoroelastomer | - | - | - | - | - | No | Dwyer Instruments | MSV-BD440 | - | - | - | - | - | No | Screw Cage | - | 800 V | 26 → 10 AWG | - | 1492 | - | - | - | Female | - | - | - | - | 35A | 2 | - | - | Female NPT | - | - | - | - | - | - | - | ||
![]() 1492-J6-G Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | - | No | Stearns | 108703190BHF | - | - | End Mount | - | - | - | Screw Cage | - | 800 V | 22 → 8 AWG | - | 1492 | - | - | - | Female | - | - | - | - | 50A | 2 | - | - | - | - | 220 VAC | - | IP23 | - | - | - | ||
![]() 1492-JD3-BR Rockwell | In Stock | - | - | - | Plastic | - | UL | - | - | - | - | No | ABB Control | OT25F3/B50 | - | - | - | - | - | - | Screw Cage | - | 600 V | 22 → 12 AWG | - | 1492 | - | - | - | Female | - | - | - | - | 25 A | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JD4-RE Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | - | UL;CE | - | - | - | - | No | Cutler Hammer, Div of Eaton Co | XTFRP40BBU | - | - | - | - | - | No | Screw Cage | - | 600 V | 22 → 12 AWG | - | 1492 | - | - | - | Female | - | - | - | - | 24A | 4 | - | 24 VAC 50Hz | - | - | - | - | - | - | - | - | ||
![]() 1492-JDG3FB24 Rockwell | In Stock | - | - | - | Plastic | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw Cage | - | 500 V | 26 → 12 AWG | - | 1492 | - | - | - | Female | - | - | - | - | 25A | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J10-Y Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 600 V | 18 - 6 AWG | - | 1492-J10 | - | - | - | Female | - | - | 10mm | - | 65A | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J10-BL Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 600 V | 18 - 6 AWG | - | 1492-J10 | - | - | - | Female | - | - | 10mm | - | 65A | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J10-RE Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 600 V | 18 - 6 AWG | - | 1492-J10 | - | - | - | Female | - | - | 10mm | - | 65A | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J10-W Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 600 V | 18 - 6 AWG | - | 1492-J10 | - | - | - | Female | - | - | 10mm | - | 65A | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J2Q-W Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 300 V | 22 - 12 AWG | - | 1492-J2Q | - | - | - | Female | - | - | 1.5mm | - | 25A | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J2Q-B Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 300 V | 22 - 12 AWG | - | 1492-J2Q | - | - | - | Female | - | - | 1.5mm | - | 25A | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J2Q-Y Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 300 V | 22 - 12 AWG | - | 1492-J2Q | - | - | - | Female | - | - | 1.5mm | - | 25A | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J16-G Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 600 V | 18 - 4 AWG | - | 1492-J16 | - | - | - | Female | - | - | 16mm | - | 85A | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-J35-B Rockwell | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw | - | 1 kV | 12 - 1/0 AWG | - | 1492-J35 | - | - | - | Female | - | - | 35mm | - | 150A | 2 | - | - | - | - | - | - | - | - | - | - |