- Series
- Current Rating
- Termination Method
- Voltage, Rating
- Fused
- Number of Ways
- Wire Size
- Gender
- Material
- Mounting Type
- Pitch
- Manufacturer
Attribute column
Manufacturer
Rockwell Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Fused | Termination Method | Voltage, Rating | Wire Size | Series | Gender | Current Rating | Number of Ways |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-JG16 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | 10A | 3 | ||
![]() 1492-JKD3TP Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | 10A | 3 | ||
![]() 1492-JG4Q Rockwell | In Stock | - | - | DIN Rail | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | 10A | 3 | ||
![]() 1492-JKD3-B Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | 10A | 3 | ||
![]() 1492-JG4 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | 10A | 3 | ||
![]() 1492-J3-W Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 28 → 12 AWG | 1492 | Female | 25A | 2 | ||
![]() 1492-J4-RE Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 26 → 10 AWG | 1492 | Female | 35A | 2 | ||
![]() 1492-J4Q Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 600 V | 30 → 10 AWG | 1492 | Female | 30A | 4 | ||
![]() 1492-J4-V Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 800 V | 26 → 10 AWG | 1492 | Female | 35A | 2 | ||
![]() 1492-J4-BL Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 26 → 10 AWG | 1492 | Female | 35A | 2 | ||
![]() 1492-J6 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 800 V | 22 → 8 AWG | 1492 | Female | 50A | 2 | ||
![]() 1492-J6-OR Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 8 AWG | 1492 | Female | 50A | 2 | ||
![]() 1492-J6FB1120 Rockwell | In Stock | - | - | - | Plastic | Yes | Screw Cage | 150 V | 22 → 8 AWG | 1492 | Female | 16A | 2 | ||
![]() 1492-J6FB2250 Rockwell | In Stock | - | - | - | Plastic | Yes | Screw Cage | 250 V | 22 → 8 AWG | 1492 | Female | 10A | 2 | ||
![]() 1492-J6FB2 Rockwell | In Stock | - | - | DIN Rail | Plastic | Yes | Screw Cage | 600 V | 22 → 8 AWG | 1492 | Female | 10A | 2 | ||
![]() 1492-J70 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 1 kV | 4 → 250 AWG | 1492 | Female | 205A | 3 | ||
![]() 1492-J6-W Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 8 AWG | 1492 | Female | 50A | 2 | ||
![]() 1492-JD3DF Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 600 V | 26 → 12 AWG | 1492 | Female | 20A | 4 | ||
![]() 1492-J6-Y Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 8 AWG | 1492 | Female | 50A | 2 | ||
![]() 1492-J3TW-Y Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 12 AWG | 1492 | Female | 24A | 3 |