- Series
- Current Rating
- Termination Method
- Voltage, Rating
- Fused
- Number of Ways
- Wire Size
- Gender
- Material
- Mounting Type
- Pitch
- Manufacturer
Attribute column
Manufacturer
Rockwell Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Fused | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Termination Method | Timing Range | Voltage Rating (DC) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Capacitance | Pitch | Depth | Current Rating | Dielectric | Failure Rate | Number of Ways | Coil Voltage | Contact Configuration | Mode of Operation | Features | Contacts | Height Seated (Max) | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-J6FB2120 Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | Yes | - | IDEC | LB4L-M1T54W | - | - | Screw Cage | - | - | 150 V | 22 → 8 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | 2 | - | - | - | - | - | - | - | - | ||
![]() 1492-L4T Rockwell | In Stock | - | - | Surface Mount | - | - | - | - | - | No | - | - | - | - | Compliant | Spring Clamp | - | 100 V | 800 V | - | - | Tape & Reel | 1492 | - | 5 % | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 1 nF | - | 1.25 mm | 35A | X7R | - | - | - | - | - | - | - | - | 2 mm | No | ||
![]() 1492-L4Q Rockwell | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Spring Clamp | - | - | 800 V | - | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-JG10 Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | No | - | - | - | - | - | Screw Cage | - | - | 300 V | 22 → 12 | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1492-JKD4Q Rockwell | In Stock | - | - | - | DIN Rail | - | - | Polyamide 6.6 | - | No | - | Acme Electric | NS75-0153312-3S | - | - | Screw Cage | - | - | 300 V | 22 → 12 | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1492-JKD4TWTP Rockwell | In Stock | - | - | - | Socket | - | - | Plastic | CE, CSA, UL | No | - | SSAC | TDS24DLD-SSAC | - | - | Screw Cage | 1 | - | 300 V | 22 → 12 | - | - | 1492 | - | - | - | - | 11 Pin | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | 3 | 24 VDC | - | One-Shot | - | DPDT | - | - | - | ||
![]() 1492-JD4C Rockwell | In Stock | - | - | - | DIN Rail | - | - | Plastic | - | No | - | NTE Electronics | NTE4994 | - | - | Screw Cage | - | - | 600 V | 26 → 10 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 35A | - | - | 4 | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3RB271 Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | No | - | Cutler Hammer, Div of Eaton Corp | HVX00514BAP3PG | - | - | Screw Cage | - | - | 400 V | 30 → 12 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | 4 | - | - | - | - | - | - | - | - | ||
![]() 1492-JD3SS Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | No | - | Brady | 86504 | - | - | Screw Cage | - | - | 600 V | 26 → 12 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 24A | - | - | 4 | - | - | - | - | - | - | - | - | ||
![]() 1492-J6-BL Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | No | - | ABB | OT25F3/B | DIN, Panel | - | Screw Cage | - | - | 800 V | 22 → 8 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 25 A | - | - | 2 | - | - | - | - | - | - | - | - | ||
![]() 1492-J50-B Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | No | - | ABB | ACH580-BDR-02A1-4+B058+K452+L512 | - | - | Screw Cage | - | - | 1 kV | 10 → 1/0 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 150A | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1492-J3-B Rockwell | In Stock | - | - | - | DIN Rail | Axial | Axial | - | - | No | - | - | - | - | - | Screw | - | - | 600 V | 22 - 12 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 187 Ohms | - | - | Metal Film | Female | 0.5W, 1/2W | - | 2.5mm | - | 25A | - | -- | 2 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-J3-BR Rockwell | In Stock | - | - | - | DIN Rail | Axial | Axial | - | - | No | - | - | - | - | - | Screw | - | - | 600 V | 22 - 12 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 4.64 kOhms | - | - | Metal Film | Female | 0.5W, 1/2W | - | 2.5mm | - | 25A | - | -- | 2 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-EC85 Rockwell | In Stock | - | - | - | Panel Mount | Axial | Axial | - | - | No | - | - | - | - | - | Screw | - | - | 600 V | 20 - 12 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | 402 kOhms | - | - | Metal Film | Female | 0.5W, 1/2W | - | - | - | 25A | - | -- | 5 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-J16-BL Rockwell | In Stock | - | - | - | DIN Rail | Axial | Axial | - | - | No | - | - | - | - | - | Screw | - | - | 600 V | 18 - 4 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 2 kOhms | - | - | Metal Film | Female | 0.5W, 1/2W | - | 16mm | - | 85A | - | -- | 2 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-J10-G Rockwell | In Stock | - | - | - | DIN Rail | Axial | Axial | - | - | No | - | - | - | - | - | Screw | - | - | 600 V | 18 - 6 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 68.1 Ohms | - | - | Metal Film | Female | 0.5W, 1/2W | - | 10mm | - | 65A | - | -- | 2 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-J3TW-RE Rockwell | In Stock | - | - | - | DIN Rail | Axial | Axial | Polyamide 6.6 | - | No | - | - | - | - | - | Screw | - | - | 300 V | 22 - 12 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | 63.4 Ohms | - | - | Metal Film | Female | 0.5W, 1/2W | - | 2.5mm | - | Single Side-10 A, Twin Side- 20 A | - | -- | 3 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-J3TW-BR Rockwell | In Stock | - | - | - | DIN Rail | Axial | Axial | - | - | No | - | - | - | - | - | Screw | - | - | 300 V | 24 - 12 AWG | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±100ppm/°C | 976 Ohms | - | - | Metal Film | Female | 0.5W, 1/2W | - | 2.5mm | - | Single Side-10 A, Twin Side- 20 A | - | -- | 3 | - | - | - | Flame Retardant Coating, Safety | - | -- | - | - | ||
![]() 1492-JTC3S Rockwell | In Stock | - | - | - | - | - | - | Plastic | ATEX;cULus | No | No | Killark-Hubbell Electrical Products | - | DIN Rail | - | Screw Cage | - | - | 300 V | 22 → 12 | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 10A | - | - | 3 | - | 1NC;1NO | - | - | - | - | - | - | ||
![]() 1492-JD3-Y Rockwell | In Stock | - | - | - | - | - | - | Plastic | - | No | - | Miscellaneous | - | - | - | Screw Cage | - | - | 600 V | 26 → 12 AWG | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 24A | - | - | 4 | - | - | - | - | - | - | - | - |