- Series
- Current Rating
- Termination Method
- Voltage, Rating
- Fused
- Number of Ways
- Wire Size
- Gender
- Material
- Mounting Type
- Pitch
- Manufacturer
Attribute column
Manufacturer
Rockwell Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Fused | Termination Method | Voltage, Rating | Wire Size | Series | Gender | Pitch | Current Rating | Number of Ways |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-JD3-OR Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 600 V | 26 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JD3RB153 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 400 V | 30 → 12 AWG | 1492 | Female | - | 10A | 4 | ||
![]() 1492-JD3RB103 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 400 V | 30 → 12 AWG | 1492 | Female | - | 10A | 4 | ||
![]() 1492-JD3RB201 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 400 V | 30 → 12 AWG | 1492 | Female | - | 10A | 4 | ||
![]() 1492-JD3PSS Rockwell | In Stock | - | - | - | Plastic | Yes | Screw Cage | 300 V | 30 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JD3RB102 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 400 V | 30 → 12 AWG | 1492 | Female | - | 10A | 4 | ||
![]() 1492-JD3PTP Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 500 V | 30 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JD4-BL Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 600 V | 22 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JD4-B Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 600 V | 22 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JDC3 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 26 → 12 AWG | 1492 | Female | - | 20A | 2 | ||
![]() 1492-JDG3P Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 500 V | 3 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JD4-BR Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 600 V | 22 → 12 AWG | 1492 | Female | - | 24A | 4 | ||
![]() 1492-JDG4 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 26 → 10 AWG | 1492 | Female | - | 35A | 4 | ||
![]() 1492-JG3 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-JKD3 Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-JG3TW Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-JG6 Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 300 V | 22 → 12 | 1492 | Female | - | 10A | 3 | ||
![]() 1492-J3-Y Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 28 → 12 AWG | 1492 | Female | - | 25A | 2 | ||
![]() 1492-J4CTB Rockwell | In Stock | - | - | DIN Rail | Polyamide 6.6 | No | Screw Cage | 500 V | 26 → 10 AWG | 1492 | Female | 4mm | 8A | 2 | ||
![]() 1492-J4M Rockwell | In Stock | - | - | - | Plastic | No | Screw Cage | 800 V | 22 → 10 AWG | 1492 | Female | - | 35A | 2 |