- Switch Configuration
- Supply Voltage
- Manufacturer
- Manufacturer Part Number
- Number of Contacts
- Approvals
- Current Rating
- Mode of Operation
- Mounting
- RoHS
- Electrical Connection
- Input
Attribute column
Manufacturer
Rockwell Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Outside Length | RoHS | Switch Configuration | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Supply Voltage | Current Rating | Military Standard | Output | Number of Contacts | Input Type | Test Current | Forward Voltage | Input | Temperature Range | Number of Bands | Mode of Operation | Wattage | Electrical Connection | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700-HRC12TU24 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | 24 → 48V ac | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HT12CU120 Rockwell | In Stock | - | - | - | - | - | - | Continental Belt | 5/BX77 | - | 80 Inches | - | DPDT | - | - | - | - | - | - | - | - | 120V ac | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | ||
![]() 700-HT22BU120 Rockwell | In Stock | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI06P-B | - | - | - | DPDT | - | - | - | - | - | - | - | - | 120V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HNK42AZ24 Rockwell | In Stock | - | - | - | - | - | - | ABB | OS125D03 | Panel | - | - | DPST-NO | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HTA1A1 Rockwell | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 12V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HRC12TA17 Rockwell | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00321BACA | - | - | - | DPDT | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HNK41AA24 Rockwell | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10GP16 | - | - | - | SPDT | - | - | - | - | - | - | - | - | 24V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HT22EU120 Rockwell | In Stock | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | 120V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HV32DDU12 Rockwell | In Stock | - | - | - | - | - | - | ABB | OS160D03W | Panel | - | - | DPDT | - | - | - | - | - | - | - | - | - | 160 A | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | - | ||
![]() 700-HNC44BA12 Rockwell | In Stock | - | - | - | - | Aluminum | - | Grove Gear | EL-HMQ813-25-H-56-10 | - | - | - | 4PDT | - | - | - | - | - | - | - | - | 100 → 120V ac | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HV32AAA2 Rockwell | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V ac | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | - | ||
![]() 700-HNC44AA12 Rockwell | In Stock | - | - | - | - | - | CE, cUL, UL | Barksdale Control Products | 425H3-16 | - | - | - | 4PDT | - | - | General Industrial (Amplified) | - | - | - | - | - | 120V ac | - | - | 4-20 mA | - | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | Cable - Jacketed, Shielded | - | - | ||
![]() 855T-BVM Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HNC44BA24 Rockwell | In Stock | - | - | - | - | - | - | ABB | ACH550-BCR-06A9-4+B058+E213+F2 | - | - | - | 4PDT | - | - | - | - | - | - | - | - | 24V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HT12BU120 Rockwell | In Stock | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14K0090TFFJ | Panel | - | - | DPDT | - | - | - | - | - | - | - | - | 120V ac | 90 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HTF22005SU24 Rockwell | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10GP40 | - | - | - | DPDT | - | - | - | - | - | - | - | - | 24V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HV32DEU120 Rockwell | In Stock | - | - | - | - | - | CE, cUL, UL | Barksdale Control Products | 425H3-13-E | - | - | - | DPDT | - | - | General Industrial (Amplified) | - | - | - | - | - | 120V ac | - | - | 4-20 mA | - | - | - | - | 12-32 VDC | -40-185 °F | - | Repeat Cycle | - | Cable - Jacketed, Shielded | - | - | ||
![]() 700-HX86SU24 Rockwell | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | Compliant | SPDT | 2 % | 100 ppm/°C | - | 10 kΩ | 150 °C | -65 °C | Metal Film | 1 W | 24V ac | - | MIL-PRF-39017 | - | 1 | - | - | - | - | - | - | - | - | - | 4.83 mm | 15.87 mm | ||
![]() 700-HRV52TU24 Rockwell | In Stock | - | - | - | - | - | - | NTE Electronics | NTE5278A | - | - | - | DPDT | 5 Percent | - | - | - | - | - | - | - | 48V ac | - | - | - | - | - | 220 MilliAmps | 1.5 Volts | - | - | - | - | 50 | - | - | - | ||
![]() 700-HRS42TA17 Rockwell | In Stock | - | - | - | - | - | - | Phoenix Contact | 1777837 | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |