- Address Bus Width
- Bit Size
- Boundary Scan
- External Data Bus Width
- Format
- HTS Code
- Ihs Manufacturer
- Integrated Cache
- JESD-30 Code
- Low Power Mode
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Rockwell Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6502P Rockwell Automation | In Stock | - | Datasheet | NO | 40 | ROCKWELL AUTOMATION | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | 5.25 V | 4.75 V | 5 V | 8542.31.00.01 | DUAL | THROUGH-HOLE | compliant | R-PDIP-T40 | COMMERCIAL | 1 MHz | MICROPROCESSOR | 8 | 16 | NO | NO | 8 | FIXED POINT | NO | ||
![]() R6512AP Rockwell Automation | In Stock | - | Datasheet | NO | 40 | ROCKWELL AUTOMATION | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | 5.25 V | 4.75 V | 5 V | 8542.31.00.01 | DUAL | THROUGH-HOLE | compliant | R-PDIP-T40 | COMMERCIAL | 2 MHz | MICROPROCESSOR | 8 | 16 | NO | NO | 8 | FIXED POINT | NO | ||
![]() XL-8137 Rockwell Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |