- For Use With
- Series
- Material
- Accessory Type
- Mounting Type
- Number of Contacts
- Voltage
- Body Breadth
- Body Height
- Body Length or Diameter
- Cable Length
- Coil Operate Voltage(AC)
Attribute column
Manufacturer
Rockwell Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | End Contact Material | Coil Voltage-Nom | For Use With | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Series | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Relay Form | Coil Voltage(AC)-Max | Coil Operate Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700-HN226 Rockwell | In Stock | - | - | - | - | - | 700-HK Relay | - | - | - | - | 700-HN | - | - | - | - | - | - | - | - | - | - | Flange Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-HN229 Rockwell | In Stock | - | - | Plastic | - | - | 700-HN22, 700-HN222, 700-HN223, 700-HN224 Sockets | - | - | - | - | 700-HN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-N600A1 Rockwell Automation | In Stock | - | Datasheet | - | Silver | 120 V | - | ROCKWELL AUTOMATION | 40 °C | -20 °C | Obsolete | - | EAR99 | 8536.49.00.50 | compliant | CE; CSA; UL | 88.9 mm | 57.15 mm | 88.9mm x 57.15mm x 106.36mm | 5 A | 300 V | SCREW | - | 10 A | 10A@300VAC | 14 ms | 13 ms | 5A@300VDC | 300 V | AC/DC | LATCHED | AC | 6PST | 6 FORM A | 132 V | 102 V | 106.36 mm |