- Construction
- Ihs Manufacturer
- Lead Diameter
- Lead Length
- Operating Temperature-Max
- Operating Temperature-Min
- Package Diameter
- Package Length
- Package Style
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
Attribute column
Manufacturer
Rockwell Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Series | Tolerance | Resistance | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC20GF623J Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 3.51 mm | 9.53 mm | Axial | Obsolete | RC20GF SERIES | 5% | 62000 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 0.5 W | 38.1 mm | 350 V | 0.79 mm | ||
![]() RC07GF751J Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 2.29 mm | 6.35 mm | Axial | Obsolete | RC07GF SERIES | 5% | 750 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 0.25 W | 38.1 mm | 250 V | 0.64 mm | ||
![]() RC20GF272K Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 3.51 mm | 9.53 mm | Axial | Obsolete | RC20GF SERIES | 10% | 2700 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 0.5 W | 38.1 mm | 350 V | 0.79 mm | ||
![]() RC32GF181J Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 5.72 mm | 14.27 mm | Axial | Obsolete | RC32GF SERIES | 5% | 180 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 1 W | 38.1 mm | 500 V | 1.02 mm | ||
![]() RC32GF200J Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 5.72 mm | 14.27 mm | Axial | Obsolete | RC32GF SERIES | 5% | 20 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 1 W | 38.1 mm | 500 V | 1.02 mm | ||
![]() RCR20G123JS Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 3.51 mm | 9.53 mm | Axial | Obsolete | RCR20G SERIES | 5% | 12000 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-39008 | 0.5 W | 38.1 mm | 350 V | 0.79 mm | ||
![]() RCR07G163JS Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 2.29 mm | 6.35 mm | Axial | Obsolete | RCR07G SERIES | 5% | 16000 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-39008 | 0.125 W | 38.1 mm | 150 V | 0.64 mm | ||
![]() RCR05G821JS Rockwell Automation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | ROCKWELL AUTOMATION | 105 °C | -55 °C | AXIAL LEADED | 1.574 mm | 3.683 mm | Axial | Obsolete | - | 5% | 820 Ω | Tubular | FIXED RESISTOR | compliant | MIL-R-39008 | 0.125 W | 25.4 mm | 150 V | 0.381 mm | ||
![]() RCR05G274JS Rockwell Automation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | ROCKWELL AUTOMATION | 105 °C | -55 °C | AXIAL LEADED | 1.574 mm | 3.683 mm | Axial | Obsolete | - | 5% | 270000 Ω | Tubular | FIXED RESISTOR | compliant | MIL-R-39008 | 0.125 W | 25.4 mm | 150 V | 0.381 mm | ||
![]() RC32GF272K Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 5.72 mm | 14.27 mm | Axial | Obsolete | RC32GF SERIES | 10% | 2700 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 1 W | 38.1 mm | 500 V | 1.02 mm | ||
![]() RCR07G134JS Rockwell Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR20G201JS Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 3.51 mm | 9.53 mm | Axial | Obsolete | RCR20G SERIES | 5% | 200 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-39008 | 0.5 W | 38.1 mm | 350 V | 0.79 mm | ||
![]() RCR20G7R5JS Rockwell Automation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | ROCKWELL AUTOMATION | 105 °C | -55 °C | AXIAL LEADED | 3.51 mm | 9.53 mm | Axial | Obsolete | - | 5% | 7.5 Ω | Tubular | FIXED RESISTOR | unknown | MIL-R-39008 | 0.5 W | 38.1 mm | 350 V | 0.79 mm | ||
![]() RCR07G563JS Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 2.29 mm | 6.35 mm | Axial | Obsolete | RCR07G SERIES | 5% | 56000 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-39008 | 0.125 W | 38.1 mm | 150 V | 0.64 mm | ||
![]() RC32GF272J Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | 105 °C | -55 °C | - | 5.72 mm | 14.27 mm | Axial | Obsolete | RC32GF SERIES | 5% | 2700 Ω | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 1 W | 38.1 mm | 500 V | 1.02 mm | ||
![]() RCR05G910JS Rockwell Automation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | ROCKWELL AUTOMATION | 105 °C | -55 °C | AXIAL LEADED | 1.574 mm | 3.683 mm | Axial | Obsolete | - | 5% | 91 Ω | Tubular | FIXED RESISTOR | compliant | MIL-R-39008 | 0.125 W | 25.4 mm | 150 V | 0.381 mm | ||
![]() R6674-16 Rockwell Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |