- Capacitance
- Temperature Coefficient
- Capacitor Type
- ECCN Code
- HTS Code
- Multilayer
- Packing Method
- Temperature Characteristics Code
- Terminal Shape
- JESD-609 Code
- Terminal Finish
- Dielectric Material
Attribute column
Manufacturer
ROHM Semiconductor Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Temperature Characteristics Code | Multilayer | Custom Capabilities | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCH185A200JK ROHM Semiconductor | 578119 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 20pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185CN222KK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185CN | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | Obsolete | Not Applicable | 2 | EAR99 | X7R | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 2200pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | X7R | Yes | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A120JK ROHM Semiconductor | 456206 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 12pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A220JK ROHM Semiconductor | 318093 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A470JK ROHM Semiconductor | 345133 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 47pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185FN103ZK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -30°C~85°C | Tape & Reel (TR) | 2001 | MCH185FN(50V) | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | Obsolete | Not Applicable | 2 | EAR99 | Y5V F | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 10000pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | Y5V | Yes | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A430JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 43pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A150JK ROHM Semiconductor | 594856 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 15pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH182CN104KK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Obsolete | Not Applicable | - | - | X7R | - | 125°C | -55°C | General Purpose | - | 0.1μF | 25V | - | - | 1608 | 0603 | - | - | - | - | 889μm | 1.6002mm | 787.4μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A030CK ROHM Semiconductor | 450390 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 3pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A9R1DK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,D TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 9.1pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A220JK ROHM Semiconductor | 332602 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, PAPER, 7 INCH | unknown | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A330JK ROHM Semiconductor | 682505 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 33pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A151JK ROHM Semiconductor | 590322 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 150pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A750JK ROHM Semiconductor | 888088 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 75pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A101JK ROHM Semiconductor | 580156 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 100pF | 50V | TR, PAPER, 7 INCH | unknown | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A681JK ROHM Semiconductor | 891044 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 680pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A010CK ROHM Semiconductor | 499143 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 1pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A300JK ROHM Semiconductor | 380004 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 30pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A360JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 36pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free |