- Capacitance
- Temperature Coefficient
- Capacitor Type
- ECCN Code
- HTS Code
- Multilayer
- Packing Method
- Temperature Characteristics Code
- Terminal Shape
- JESD-609 Code
- Terminal Finish
- Dielectric Material
Attribute column
Manufacturer
ROHM Semiconductor Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Custom Capabilities | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCH185A3R9CK ROHM Semiconductor | 917657 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(C TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 3.9pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A1R5CK ROHM Semiconductor | 535735 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(C TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 1.5pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A2R2CK ROHM Semiconductor | 574539 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 2.2pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A0R5CK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(C TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 0.5pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A390JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 39pF | 50V | TR, PAPER, 7 INCH | unknown | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A910JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 91pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A750JK ROHM Semiconductor | 343152 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 75pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A130JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 13pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A070DK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 7pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 889μm | - | - | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A560JK ROHM Semiconductor | 601643 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 56pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A160JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 16pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A240JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 24pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A360JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 36pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A160JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 16pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH182CN333KK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH182CN(25V) | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | Obsolete | Not Applicable | 2 | EAR99 | X7R | Tin (Sn) | General Purpose | 8532.24.00.20 | 0.033μF | 25V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH185A111JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 110pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | - | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A201JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 200pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A040CK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 4pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155CN471KK ROHM Semiconductor | 426275 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15CN(5,K TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | Obsolete | Not Applicable | 2 | EAR99 | X7R | Tin (Sn) | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A2R4CK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | General Purpose | 8532.24.00.20 | 2.4pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | ROHS3 Compliant | Lead Free |