- Capacitance
- Temperature Coefficient
- Capacitor Type
- ECCN Code
- HTS Code
- Multilayer
- Packing Method
- Temperature Characteristics Code
- Terminal Shape
- JESD-609 Code
- Terminal Finish
- Dielectric Material
Attribute column
Manufacturer
ROHM Semiconductor Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Temperature Characteristics Code | Multilayer | Custom Capabilities | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCH155A200JK ROHM Semiconductor | 381368 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 20pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH155A130JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 13pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A361JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 360pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A3R6CK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(C TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 3.6pF | 50V | TR, PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A5R6DK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(D TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 5.6pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A391JK ROHM Semiconductor | 891617 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(J TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 390pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | Other Tolerance Value Also Available | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH155A151JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 150pF | 50V | TR, PAPER, 7 INCH | unknown | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A3R3CK ROHM Semiconductor | 989724 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(C TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 3.3pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH155A510JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 51pF | 50V | TR, PAPER, 7 INCH | unknown | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH155A1R2CK ROHM Semiconductor | 748033 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 1.2pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH155A8R2DK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,D TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 8.2pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185CN152KK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185CN | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | X7R | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 1500pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | X7R | Yes | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH155A1R3CK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,C TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 1.3pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH032AN5R6DK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2002 | - | 0.024Lx0.012W 0.60mmx0.30mm | ±0.5pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 5.6pF | 25V | TR, PAPER, 7 INCH | unknown | 0603 | 0201 | CERAMIC CAPACITOR | CH | Yes | - | - | - | - | 0.012 0.30mm | 304.8μm | ROHS3 Compliant | Lead Free | ||
![]() MCH155A121JK ROHM Semiconductor | 614042 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH15A/AN(5,J TOL) | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 120pF | 50V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH153FN473ZK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | CERAMIC | - | -30°C~85°C | Tape & Reel (TR) | 2001 | MCH15FN(Z TOL) | 0.039Lx0.020W 1.00mmx0.50mm | -20% +80% | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | Y5V F | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 0.047μF | 16V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | Y5V | Yes | - | 558.8μm | 1mm | 0.5mm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A2R4CK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MCH185A/AN(C TOL) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Obsolete | Not Applicable | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 2.4pF | 50V | TR, PAPER, 7 INCH | unknown | 1608 | 0603 | CERAMIC CAPACITOR | C0G | Yes | - | 889μm | 1.6mm | 0.8mm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH185A7R5DK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | - | - | Obsolete | Not Applicable | - | - | C0G NP0 | - | 125°C | -55°C | General Purpose | - | 7.5pF | 50V | - | - | 1608 | 0603 | - | - | - | - | 889μm | 1.6002mm | 787.4μm | 0.035 0.90mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCH032CN151KK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2002 | - | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 150pF | 25V | TR, PAPER, 7 INCH | unknown | 0603 | 0201 | CERAMIC CAPACITOR | X7R | Yes | - | - | - | - | 0.012 0.30mm | 304.8μm | ROHS3 Compliant | Lead Free | ||
![]() MCH032AN470JK ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2002 | - | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) | - | - | General Purpose | 8532.24.00.20 | 47pF | 25V | TR, PAPER, 7 INCH | unknown | 0603 | 0201 | CERAMIC CAPACITOR | CH | Yes | - | - | - | - | 0.012 0.30mm | 304.8μm | ROHS3 Compliant | Lead Free |