- Capacitance
- JESD-609 Code
- Series
- HTS Code
- Pbfree Code
- Length
- Terminal Shape
- Package / Case
- Tan Delta
- Mounting Type
- Operating Temperature
- Features
Attribute column
Manufacturer
ROHM Semiconductor Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Number of Terminals | Case Style | DCL | DF | High Shock and Vibration | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Mounting Styles | Operating Temp Range | PackType | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seal | Seated Plane Height | Temperature Range @ Derated Voltage | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Tan Delta | Dissipation Factor | Manufacturer Size Code | Insulation | Features | Case Code | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCTAL1A476M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TCT | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 47μF | 10V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | POLARIZED | - | - | 0.0047mA | 0.2 | - | AL | - | General Purpose | - | - | 1.1mm | 0.047 1.20mm | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCFGB1A226M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 22μF | - | TR, PLASTIC, 7 INCH | - | - | - | 3528 | 1411 | 2Ohm | POLARIZED | 10V | - | 0.0022mA | - | - | B | - | Fail Safe with Built-in Fuse | - | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA1C106M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | 8532.21.00.50 | 10μF | 16V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | 3.5Ohm | - | - | - | - | 0.08 | - | A | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCTAL1V335M8R ROHM Semiconductor | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | 3216-12 | - | - | 2 | Molded | 1.2(uA) | 15% | YES | Not Required(mm) | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 125C | CUT TAPE | 1.6(mm) | Not Required(mm) | No | Not Required | Not Required(mm) | 85 TO 125 | 20% | - | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3300000PF(pF) | - | - | - | SMT Chip | INWARD L | - | - | - | Polar | - | 35VDC | - | - | - | - | Not Required | - | AL | 3.2(mm) | - | - | - | - | 1.1(mm) | - | - | - | ||
![]() TCFGB1A107M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 100μF | - | TR, PLASTIC, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | POLARIZED | 10V | - | 0.02mA | 0.2 | - | B | - | Fail Safe with Built-in Fuse | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCTAL1E475M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TCT | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 4.7μF | 25V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | 8Ohm | POLARIZED | - | - | 0.0012mA | 0.15 | - | AL | - | General Purpose | - | - | 1.1mm | 0.047 1.20mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCTAL1C226M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TCT | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 22μF | 16V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | POLARIZED | - | - | 0.0036mA | 0.2 | - | AL | - | General Purpose | - | - | 1.1mm | 0.047 1.20mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCP1A475M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 4.7μF | 10V | TR, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | - | 0.0005mA | 0.2 | - | P | - | General Purpose | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCP0J225M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 2.2μF | 6.3V | TR, 7 INCH | - | - | - | 2012 | 0805 | 17.5Ohm | - | - | - | 0.0005mA | 0.2 | - | P | - | General Purpose | - | - | - | 0.047 1.20mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA0J226M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | 8532.21.00.50 | 22μF | 6.3V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | - | - | 0.1 | - | A | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCP0J156M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 15μF | 6.3V | - | - | - | - | 2012 | 0805 | 7.7Ohm | - | - | - | 0.0009mA | 0.2 | - | P | - | General Purpose | - | - | - | 0.047 1.20mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCP1A225M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 2.2μF | 10V | TR, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 14.4Ohm | - | - | - | 0.0005mA | 0.2 | - | P | - | General Purpose | - | - | - | 0.047 1.20mm | 2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCFGB0G227M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 220μF | - | TR, PLASTIC, 7 INCH | - | - | - | 3528 | 1411 | 1.3Ohm | POLARIZED | 4V | - | 0.0088mA | 0.2 | - | B | - | Fail Safe with Built-in Fuse | - | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() TCFGB1A476M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 47μF | - | TR, PLASTIC, 7 INCH | 2.8mm | - | - | 3528 | 1411 | - | POLARIZED | 10V | - | 0.0047mA | 0.1 | - | B | - | Fail Safe with Built-in Fuse | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCFGB1C226M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 22μF | - | TR, PLASTIC, 7 INCH | - | - | - | 3528 | 1411 | 1.9Ohm | POLARIZED | 16V | - | 0.0035mA | 0.06 | - | B | - | Fail Safe with Built-in Fuse | - | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM1C105M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 1μF | 16V | TR, 7 INCH | 850μm | - | - | 1608 | 0603 | - | POLARIZED | - | - | - | 0.1 | - | M | - | General Purpose | - | - | 750μm | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCTAL1A336M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TCT | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 33μF | 10V | TR, PLASTIC, 7 INCH | - | - | - | 3216 | 1206 | - | POLARIZED | - | 10V | 0.0033mA | 0.15 | - | AL | - | General Purpose | - | - | - | 0.047 1.20mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM1A475M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TC | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 4.7μF | 10V | TR, 7 INCH | 850μm | - | - | 1608 | 0603 | 9Ohm | POLARIZED | - | - | - | 0.2 | - | M | - | General Purpose | - | - | 750μm | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCP1C105M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8532.21.00.50 | 1μF | 16V | TR, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 16.1Ohm | - | - | - | 0.0005mA | 0.1 | - | P | - | General Purpose | - | - | - | 0.047 1.20mm | 2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCTU1D334M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | TCT | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e2 | - | Active | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Molded | - | - | 0.33μF | 20V | TR, 7 INCH | - | - | - | 1005 | 0402 | - | POLARIZED | - | - | 700nA | 0.2 | 20 % | U | - | General Purpose | - | - | 600μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free |