- Capacitance
- JESD-609 Code
- Series
- HTS Code
- Pbfree Code
- Length
- Terminal Shape
- Package / Case
- Tan Delta
- Mounting Type
- Operating Temperature
- Features
Attribute column
Manufacturer
ROHM Semiconductor Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Case Style | Colour outer sheath | Conductor category | Conductor surface | Connector | Connector pinout layout | Contacts pitch | Core identification | DCL | DF | Electrical mounting | Flame retardant | Halogen free according to IEC 60754-2 | High Shock and Vibration | Ihs Manufacturer | Kind of connector | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Lifetime @ Temp. | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer Series | Material core insulation | Material outer sheath | Memory Types | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rohs Code | Screen over stranding | Screen over stranding element | Seal | Seated Plane Height | Spatial orientation | Stranding element | Temperature Range @ Derated Voltage | Tolerance (+ or -) | Type of connector | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Technology | Voltage - Supply | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Memory Size | Tan Delta | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Insulation | Profile | Features | Case Code | Memory Organization | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFGA0J106M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | - | 0.08 | A | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCFGA1C225M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 2.2μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | A | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCFGP0J475M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 4.7μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | 0.5mA | - | 0.2 | P | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | - | 0.047 1.20mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCA0G336M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 33μF | 4V | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | 4V | - | - | - | - | 0.1 | A | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCFGA1C335M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 3.3μF | 16V | - | - | - | - | - | - | - | 3216 | 1206 | - | 4.8Ohm | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCFGA1A475M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 4.7μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | 0.08 | A | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCA1C155M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 1.5μF | 16V | - | - | - | - | - | - | - | 3216 | 1206 | - | 5.6Ohm | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCP0G335M8R ROHM Semiconductor | In Stock | - | Datasheet | 53 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 3.3μF | 4V | - | - | - | - | - | - | - | 2012 | 0805 | - | 17.5Ohm | - | - | - | 4V | - | - | 0.0005mA | - | 0.2 | P | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.2mm | 0.047 1.20mm | - | 1.25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCFGP1A475M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 4.7μF | 10V | - | - | - | - | - | - | - | 2012 | 0805 | - | 9.3Ohm | - | - | - | - | - | - | 0.5mA | - | 0.2 | P | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | - | 0.047 1.20mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCFGA0J226M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 22μF | 6.3V | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | 0.1 | A | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | - | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCA1A475M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 4.7μF | 10V | - | - | - | 1.6mm | - | - | - | 3216 | 1206 | - | 4.2Ohm | - | - | - | - | - | - | - | - | 0.08 | A | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() TCA0G476M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 47μF | 4V | - | - | - | - | - | - | - | 3216 | 1206 | - | 3.2Ohm | - | - | - | 4V | - | - | - | - | - | A | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCP0G226M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 22μF | 4V | TR, 7 INCH | - | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | 4V | - | - | 0.0009mA | - | 0.2 | P | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.2mm | 0.047 1.20mm | - | 1.25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCTU0J225M8R ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Molded | Colourless | Class 5 = flexible | Bare | - | - | - | Numbers | 1.4(uA) | 20% | - | According to IEC/EN 60332-1-2 | No | YES | - | - | Not Required(mm) | Not Required(mm) | Not Required(mm) | - | No | No | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 46.8 | Surface Mount | 0.5 | 500 | -55C to 125C | - | - | 7.8 | - | - | - | - | - | -40 - 80 | -5 - 70 | 0.5(mm) | Not Required(mm) | - | No | - | None | None | Not Required | Not Required(mm) | - | No | 85 TO 125 | 20% | - | - | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200000PF(pF) | - | - | - | - | - | SMT Chip | - | INWARD L | - | - | - | - | Not Required | Polar | - | - | - | 6.3VDC | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | U | - | 1(mm) | - | - | - | - | 0.55(mm) | - | - | - | - | ||
![]() TCA1A336M8R ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCTOA0J107M8R-ZW1 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | - | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | - | Molded | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | ||
![]() TCTOBL0J107M8R-ZS1 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | 64-LBGA | - | - | - | 64-FBGA (11x13) | - | - | S29GL512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Infineon Technologies | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | GL-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mbit | - | - | - | - | 110 ns | FLASH | Parallel | 110ns | - | - | - | - | 32M x 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() TCFGP0J335M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | socket | 1x25 | 2.54mm | - | - | - | THT | - | - | - | ROHM CO LTD | female | - | - | - | - | - | - | TCFG | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | - | Yes | - | - | - | - | straight | - | - | - | pin strips | - | - | - | - | - | TCFG(P CASE) | - | - | e1 | Yes | - | - | - | EAR99 | - | TIN SILVER COPPER | 8532.21.00.50 | 3.3 μF | - | TR, PLASTIC, 7 INCH | - | - | - | - | not_compliant | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 6.3 V | 0805 | - | 0.5 mA | - | 0.2 | - | 20% | 20% | - | - | - | - | - | beryllium copper | - | - | - | - | 1.2 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() TCFGP1A155M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | - | TCFG | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCFG(P CASE) | - | - | e1 | Yes | - | - | - | EAR99 | - | TIN SILVER COPPER | 8532.21.00.50 | 1.5 μF | - | TR, PLASTIC, 7 INCH | - | - | - | - | not_compliant | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 10 V | 0805 | - | 0.5 mA | - | 0.2 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() TCFGB1D106M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCFG(B CASE) | - | - | e1 | Yes | - | - | - | EAR99 | - | TIN SILVER COPPER | 8532.21.00.50 | 10 μF | - | TR, 7 INCH | - | - | - | - | not_compliant | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 20 V | 1411 | - | 0.002 mA | - | 0.18 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - |