- Capacitance
- JESD-609 Code
- Series
- HTS Code
- Pbfree Code
- Length
- Terminal Shape
- Package / Case
- Tan Delta
- Mounting Type
- Operating Temperature
- Features
Attribute column
Manufacturer
ROHM Semiconductor Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Tan Delta | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFGA1E335M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ROHM CO LTD | TCFG | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | TCFG(A CASE) | - | - | e1 | Yes | - | - | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 3.3 μF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 25 V | 1206 | 0.0008 mA | 0.06 | - | 20% | 20% | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() TCFGB1A476K8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ROHM CO LTD | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | - | - | - | - | e1 | Yes | - | - | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 47 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10 V | 1411 | 0.0047 mA | 0.1 | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() TCTOA0E227M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | ROHM CO LTD | - | 105 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | TCTO(A CASE) | - | - | e2 | - | - | - | - | EAR99 | - | TIN COPPER | 8532.21.00.50 | 220 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 2.5 V | 1206 | 0.055 mA | 0.15 | - | 20% | 20% | 200 mΩ | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() TCTOM0J685M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | ROHM CO LTD | - | 105 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | TCTO(M CASE) | - | - | e2 | Yes | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 6.8 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3 V | 0603 | 0.0043 mA | 0.06 | - | 20% | 20% | 500 mΩ | - | 0.8 mm | - | 1.6 mm | 0.85 mm | - | - | - | ||
![]() TCFGP1D105M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ROHM CO LTD | TCFG | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | TCFG(P CASE) | - | - | e1 | Yes | - | - | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 1 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 20 V | 0805 | 0.5 mA | 0.1 | - | 20% | 20% | - | - | 1.2 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() TCFGB0G476M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ROHM CO LTD | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | TCFG(B CASE) | - | - | e1 | Yes | - | - | - | EAR99 | - | TIN SILVER COPPER | 8532.21.00.50 | 47 µF | - | TR, PLASTIC, 7 INCH | - | not_compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4 V | 1411 | 0.0019 mA | 0.1 | - | 20% | 20% | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() TCFGA1C105M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 1μF | 16V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | A | - | - | - | Fail Safe with Built-in Fuse | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCA1C685M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 6.8μF | 16V | - | - | - | 3216 | 1206 | - | 3.8Ohm | - | - | - | - | - | A | - | - | - | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCA0J156M8R ROHM Semiconductor | In Stock | - | - | 53 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 15μF | 6.3V | - | - | - | 3216 | 1206 | - | 3Ohm | - | - | - | - | 0.08 | A | - | - | - | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGB1A336M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 33μF | - | TR, PLASTIC, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 1.9Ohm | POLARIZED | 10V | - | 0.0033mA | 0.1 | B | - | - | - | Fail Safe with Built-in Fuse | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | ROHS3 Compliant | - | ||
![]() TCTP0G476M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | TCT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 47μF | 4V | TR, 7 INCH | 1.25mm | - | 2012 | 0805 | - | 4Ohm | - | 4V | - | 0.0019mA | 0.2 | P | - | - | - | General Purpose | 1.2mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGB1C335M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 3.3μF | - | TR, PLASTIC, 7 INCH | - | not_compliant | 3528 | 1411 | - | 4.2Ohm | POLARIZED | 16V | - | 0.0005mA | 0.06 | B | - | - | - | Fail Safe with Built-in Fuse | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | ROHS3 Compliant | - | ||
![]() TCTP0J336M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | TCT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 33μF | 6.3V | - | 1.25mm | - | 2012 | 0805 | - | 4Ohm | - | - | - | 0.0021mA | 0.2 | P | - | - | - | General Purpose | 1.2mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA0J106M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 10μF | 6.3V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | 0.08 | A | - | - | - | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGB1C156M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 15μF | - | TR, PLASTIC, 7 INCH | - | - | 3528 | 1411 | - | - | POLARIZED | 16V | - | 0.0024mA | 0.06 | B | - | - | - | Fail Safe with Built-in Fuse | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCP0G156M8R ROHM Semiconductor | In Stock | - | Datasheet | 53 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | - | 8532.21.00.50 | 15μF | 4V | - | - | - | 2012 | 0805 | - | - | - | 4V | - | 0.0006mA | 0.2 | P | - | - | - | General Purpose | 1.2mm | 0.047 1.20mm | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGA1A226M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 22μF | 10V | - | - | - | 3216 | 1206 | - | 3.2Ohm | - | - | - | - | - | A | - | - | - | Fail Safe with Built-in Fuse | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGD1C107MCR ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e1 | yes | Obsolete | 2 (1 Year) | 2 | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.21.00.50 | 100μF | - | TR, PLASTIC, 7 INCH | - | not_compliant | - | - | - | - | - | 16V | - | 16mA | 0.1 | D | - | - | - | Fail Safe with Built-in Fuse | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | ||
![]() TCTAL0E227M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | -55°C~125°C | Tape & Reel (TR) | - | TCT | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Copper (Sn/Cu) | 8532.21.00.50 | 220μF | - | TR, PLASTIC, 7 INCH | - | - | 3216 | 1206 | - | 2.5Ohm | POLARIZED | 2.5V | - | 0.0055mA | 0.2 | AL | - | - | - | General Purpose | - | 0.047 1.20mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() TCA1A156M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | 8532.21.00.50 | 15μF | 10V | - | - | - | 3216 | 1206 | - | 3.5Ohm | - | - | - | - | 0.1 | A | - | - | - | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free |