- Capacitance
- JESD-609 Code
- Series
- HTS Code
- Pbfree Code
- Length
- Terminal Shape
- Package / Case
- Tan Delta
- Mounting Type
- Operating Temperature
- Features
Attribute column
Manufacturer
ROHM Semiconductor Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Tan Delta | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCA0G156M8R ROHM Semiconductor | In Stock | - | Datasheet | 53 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 15μF | 4V | - | - | 3216 | 1206 | 4Ohm | - | 4V | - | 0.08 | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCP1A155M8R ROHM Semiconductor | In Stock | - | Datasheet | 53 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | TANTALUM (DRY/SOLID) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | - | 8532.21.00.50 | 1.5μF | 10V | - | - | 2012 | 0805 | 16.1Ohm | - | - | 0.0005mA | 0.2 | P | General Purpose | 1.2mm | 0.047 1.20mm | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGA1C475M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 4.7μF | 16V | - | - | 3216 | 1206 | - | - | - | - | - | A | Fail Safe with Built-in Fuse | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA0J335M8R ROHM Semiconductor | In Stock | - | - | 53 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 3.3μF | 6.3V | - | - | 3216 | 1206 | 5.6Ohm | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCM1C225M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2009 | TC | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | 8532.21.00.50 | 2.2μF | - | TR, 7 INCH | - | 1608 | 0603 | 13.5Ohm | POLARIZED | 16V | - | 0.2 | M | General Purpose | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCA1C335M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 3.3μF | 16V | - | - | 3216 | 1206 | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGP0J156M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | TANTALUM (DRY/SOLID) | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | - | 8532.21.00.50 | 15μF | 6.3V | - | 1.25mm | 2012 | 0805 | 7.7Ohm | - | - | 0.9mA | 0.2 | P | Fail Safe with Built-in Fuse | 1.1mm | 0.047 1.20mm | 2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() TCFGA0J336M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 33μF | 6.3V | - | - | 3216 | 1206 | 3.2Ohm | - | - | - | - | A | Fail Safe with Built-in Fuse | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCTAL1C156M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TCT | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | 8532.21.00.50 | 15μF | 16V | TR, PLASTIC, 7 INCH | - | 3216 | 1206 | 4Ohm | POLARIZED | - | 0.0024mA | 0.15 | AL | General Purpose | - | 0.047 1.20mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGA1C106M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | Molded | - | 125°C | -55°C | - | 10μF | 16V | - | - | 3216 | 1206 | 3.5Ohm | - | - | - | - | A | Fail Safe with Built-in Fuse | 1.6mm | 0.071 1.80mm | 3.2004mm | 1.6002mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCP0J685M8R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | TANTALUM (DRY/SOLID) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | - | 8532.21.00.50 | 6.8μF | 6.3V | - | - | 2012 | 0805 | 9.3Ohm | - | - | 0.0005mA | 0.2 | P | General Purpose | - | 0.047 1.20mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGP0G226M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | TANTALUM (DRY/SOLID) | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | - | 8532.21.00.50 | 22μF | 4V | - | - | 2012 | 0805 | 7.7Ohm | - | 4V | 0.9mA | 0.2 | P | Fail Safe with Built-in Fuse | - | 0.047 1.20mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGA1D105M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 1μF | 20V | - | - | 3216 | 1206 | 7Ohm | - | - | - | - | A | Fail Safe with Built-in Fuse | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA0J475M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 4.7μF | 6.3V | - | - | 3216 | 1206 | 4.9Ohm | - | - | - | 0.08 | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCP0J335M8R ROHM Semiconductor | In Stock | - | Datasheet | 53 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | TANTALUM (DRY/SOLID) | - | -55°C~125°C | Tape & Reel (TR) | 2004 | TC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | - | 8532.21.00.50 | 3.3μF | 6.3V | - | - | 2012 | 0805 | 14.4Ohm | - | - | 0.0005mA | 0.2 | P | General Purpose | - | 0.047 1.20mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCM0G226M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TC | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | 8532.21.00.50 | 22μF | 4V | TR, 7 INCH | - | 1608 | 0603 | 9Ohm | POLARIZED | 4V | - | 0.2 | M | General Purpose | 800μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGP1E105M8R ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | J BEND | TANTALUM (DRY/SOLID) | 25V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | - | 8532.21.00.50 | 1μF | - | - | - | - | - | - | - | 25V | 0.5mA | 0.1 | P | Fail Safe with Built-in Fuse | - | 0.047 1.20mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TCFGA0J156M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2004 | TCFG | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 15μF | - | - | - | - | - | - | - | 6.3V | - | 0.08 | A | Fail Safe with Built-in Fuse | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() TCM0J475M8R ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2013 | TC | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | 8532.21.00.50 | 4.7μF | - | TR, 7 INCH | - | 1608 | 0603 | 9Ohm | POLARIZED | 6.3V | - | 0.2 | M | General Purpose | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCA1A155M8R ROHM Semiconductor | In Stock | - | - | 53 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | Molded | - | - | - | 8532.21.00.50 | 1.5μF | 10V | - | - | 3216 | 1206 | - | - | - | - | - | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free |