- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- HTS Code
- Rohs Code
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Pbfree Code
- Configuration
Attribute column
Manufacturer
ROHM Semiconductor Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Character Displayed | Digit Size (in) | Emitting Color | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Number of LEDs in Array | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Reflow Temperature-Max (s) | Reverse Current | Risk Rank | RoHS | Rohs Code | Samacsys Description | Test Current (It) | Total Thickness | Viewing Area Height | Viewing Area Height (mm) | Viewing Area Length | Viewing Area Length (mm) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Configuration | Power Dissipation | Optoelectronic Device Type | Forward Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Forward Current-Max | Interface IC Type | Reverse Voltage | Forward Voltage-Max | Overall Height | T-code | Number of Characters | Peak Wavelength | Luminous Intensity-Min | Overall Length | Horizontal Pixel Count | Overall Depth | Vertical Pixel Count | Product Length (mm) | Display Height | Product Height (mm) | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5340H1 ROHM Semiconductor | In Stock | - | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | 6.3 mcd | 5340H1 | - | - | - | - | - | 100 °C | -20 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | RED | 8541.40.20.00 | BULK | - | - | - | 1 | 3.302 mm | unknown | - | - | - | - | - | SINGLE | - | SINGLE COLOR LED | - | 5 mm | - | - | DIFFUSED | 0.06 A | - | - | - | 15.875 mm | T-1 3/4 | - | 650 nm | - | - | - | - | - | - | - | - | ||
![]() 5338H1 ROHM Semiconductor | In Stock | - | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | 6.3 mcd | 5338H1 | - | - | - | - | - | 100 °C | -20 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | RED | 8541.40.20.00 | BULK | - | - | - | 1 | 2.54 mm | unknown | - | - | - | - | - | SINGLE | - | SINGLE COLOR LED | - | 5 mm | - | - | - | 0.06 A | - | - | - | 9.652 mm | T-1 3/4 | - | 650 nm | - | - | - | - | - | - | - | - | ||
![]() LA-601ABU Rohm | In Stock | - | - | - | - | - | - | Orange | - | - | - | ROHM CO LTD | - | LA-601ABU | - | - | - | - | - | 75 °C | -25 °C | - | - | - | - | - | - | Active | - | - | - | - | 5.59 | - | Yes | Single Digit LED Numeric Display LA-601 B / L Series | - | - | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | 8541.40.20.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | Common Anode | - | 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | - | - | 2.6 V | - | - | 1 | 626 nm | - | - | - | - | - | - | 14.6 mm | - | ||
![]() LA-301ELT Rohm | In Stock | - | - | - | - | - | - | Amber | - | - | - | ROHM CO LTD | - | LA-301ELT | - | - | - | - | - | 75 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | 8541.40.20.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | Common Cathode | - | 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | - | - | 2.6 V | - | - | 1 | 610 nm | - | - | - | - | - | - | 8 mm | - | ||
![]() BD550FHG-GTR ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | BD550FHG-GTR | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() LAP-601YB ROHM Semiconductor | In Stock | - | - | - | - | - | - | Yellow | Numeric | 0.574(in) | Yellow | ROHM CO LTD | - | LAP-601YB | 20(mA) | Through Hole | 8 | - | Commercial | 75 °C | -25 °C | - | - | - | - | - | DIP MODULE | Not Recommended | 19(mm) | No | - | 100(uA) | 8.38 | - | Yes | - | 10(mA) | 8(mm) | - | 14.6(mm) | - | 8.3(mm) | FILM | e1 | Yes | - | Module | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW | 8541.40.20.00 | - | - | - | - | 1 | - | compliant | 10 | - | - | - | - | COMMON ANODE, MULTIPLEXED, 1 DIGIT WITH DECIMAL POINT | 448(W) | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20(mA) | - | 2.6@10MA(V) | 450000UCD | - | 0.02 A | - | 5(V) | 2.6 V | - | - | 1 | 590 nm | - | - | - | - | - | 12.5(mm) | 14.6 mm | 8(mm) | ||
![]() LD-201YY ROHM Semiconductor | In Stock | - | - | NO | RADIAL MOUNT | RECTANGULAR | 2 | Yellow | - | - | - | ROHM CO LTD | 4 mcd | LD-201YY | - | - | - | 1 | - | 75 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.59 | - | Yes | - | - | - | - | - | - | - | - | e1 | Yes | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW | 8541.40.20.00 | BULK | - | - | - | 1 | 2.5 mm | compliant | - | - | - | - | - | SINGLE | - | SINGLE COLOR LED | - | 5.58 mm | - | - | - | 0.02 A | - | - | - | 6.73 mm | - | - | 585 nm | 0.0025 cd | - | - | - | - | - | - | - | ||
![]() LA-401VNM ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | LA-401VNM | - | - | - | - | - | 75 °C | -25 °C | - | - | - | - | - | - | Active | - | - | - | - | 5.07 | - | Yes | - | - | - | - | - | - | - | - | e1 | Yes | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | RED | 8541.40.20.00 | - | - | - | - | 1 | - | compliant | - | - | - | - | - | COMMON CATHODE, 1 DIGIT WITH DECIMAL POINT | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | 0.015 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | |||
![]() LUM-512CY300 Rohm | In Stock | - | - | - | - | - | - | Yellow | - | - | - | ROHM CO LTD | - | LUM-512CY300 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.83 | Non-Compliant | Yes | - | - | - | 40 mm | - | 80 mm | - | - | - | Yes | - | - | - | YELLOW | 8541.40.20.00 | - | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | 16 X 32 DOT MATRIX LED DISPLAY | - | - | - | - | - | - | - | - | - | 40 mm | - | - | - | - | 80 mm | 32 Pixel | 8.2 mm | 16 Pixel | - | 40 mm | - | ||
![]() BD6074GUT-E2 ROHM Semiconductor | In Stock | - | - | YES | - | 8 | - | - | - | - | ROHM CO LTD | - | BD6074GUT-E2 | - | - | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | BGA8,3X3,20 | SQUARE | GRID ARRAY, FINE PITCH | - | Obsolete | - | - | NOT SPECIFIED | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.5 mm | compliant | - | S-PBGA-B8 | Not Qualified | 3.3/5 V | OTHER | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - |