- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Part Status
- Reference Voltage
- RoHS Status
- Mounting Type
- Package / Case
- Current - Reverse Leakage @ Vr
Attribute column
Manufacturer
ROHM Semiconductor Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | Zener Current | Max Junction Temperature (Tj) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLZTE-114.7B ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | ±3% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN COPPER | 175°C | -65°C | HIGH RELIABILITY | 8541.10.00.50 | - | - | 500mW | END | WRAP AROUND | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | ISOLATED | - | 5μA | 25Ohm | 20mA | 4.7V | - | - | 4.7V | - | - | - | 3% | 20mA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDZT15R5.1 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | SILICON | 1 | - | 150°C | Cut Tape (CT) | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 100mW | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 1.5V | - | - | - | - | - | - | 5.1V | - | 5.1V | 5.1V | 5.19% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GDZT2R8.2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | - | - | 100mW | - | - | 225 | - | GDZ8V2 | - | 8.2V | - | - | - | Single | ZENER DIODE | 500nA @ 5V | 100mW | - | - | 500nA | - | - | 8.2V | - | - | 7.45V | - | 500nA | 5mA | 5% | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EDZTE616.8B ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | e3 | yes | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | 150mW | 6.8V | 150mW | - | - | 225 | - | EDZ6V8 | - | - | - | - | 40Ohm | Single | ZENER DIODE | 500nA @ 3.5V | 100mW | - | - | 500nA | 40Ohm | 5mA | 6.8V | - | - | 6.8V | - | - | - | 2% | 5mA | - | - | 600μm | 1.2mm | 800μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() UDZVTE-175.6B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | 32.998845mg | SILICON | 1 | - | -55°C~150°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 200mW | DUAL | FLAT | - | - | - | - | 5.6V | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 1μA @ 2.5V | 200mW | - | - | 1μA | 60Ohm | 5mA | 5.6V | 2.5V | - | 5.6V | - | 1μA | - | - | 5mA | - | - | 700μm | 1.7mm | 1.25mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EDZVT2R5.6B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 10 | - | - | - | - | - | 200Ohm | Single | ZENER DIODE | 1μA @ 2.5V | 150mW | - | - | 1μA | 200Ohm | - | 5.6V | - | - | 5.6V | 2% | - | 5mA | 2% | - | 150°C | - | 700μm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() UDZVTE-172.4B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.2W | -55°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | 200mW | - | - | - | 2.4V | - | 2.4V | - | 3.95% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UDZVTE-176.2B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | 32.998845mg | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 200mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 1μA @ 3V | - | - | - | 1μA | 60Ohm | 5mA | 6.2V | - | - | 6.2V | - | 1μA | - | - | 5mA | - | - | 700μm | 1.7mm | 1.25mm | No | Unknown | ROHS3 Compliant | - | ||
![]() PTZTE255.6B ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | 6% | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | HIGH SURGE WITHSTAND LEVEL | 8541.10.00.50 | 1W | 5.6V | 1W | DUAL | C BEND | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | - | 1W | - | - | 20μA | - | 40mA | 5.6V | - | - | 5.6V | 5.88% | - | - | 6% | - | - | - | 1.9mm | 4.5mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EDZTE615.6B ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | e3 | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | 100mW | 5.6V | 150mW | - | - | 225 | - | EDZ5V6 | - | 5.6V | - | - | 60Ohm | Single | ZENER DIODE | 1μA @ 2.5V | 100mW | - | - | 1μA | 60Ohm | 5mA | 5.6V | - | - | 5.6V | 2% | 1μA | - | 2% | - | - | - | 600μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UDZVTE-177.5B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 200mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 500nA @ 4V | - | - | - | 500nA | 30Ohm | 5mA | 7.5V | - | - | 7.5V | - | 500nA | - | - | 5mA | - | - | 700μm | 1.7mm | 1.25mm | No | Unknown | ROHS3 Compliant | - | ||
![]() UDZVTE-1727B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 200mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 110Ohm | Single | ZENER DIODE | 100nA @ 21V | - | - | - | 100nA | 150Ohm | - | 27V | - | 27V | 2.7V | - | 100nA | - | - | 5mA | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EDZVT2R4.7B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 2μA @ 1V | 150mW | - | - | 2μA | 100Ohm | - | 4.7V | - | - | 4.7V | - | - | 5mA | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EDZTE6127B ROHM Semiconductor | In Stock | - | Datasheet | 40 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2011 | ±3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 150mW | 27V | 150mW | DUAL | FLAT | 225 | - | EDZ27 | - | - | UNIDIRECTIONAL | - | 150Ohm | Single | ZENER DIODE | 100nA @ 21V | - | - | - | 100nA | 150Ohm | 2mA | 27V | - | - | 27V | - | - | - | 2% | 2mA | - | - | 600μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UDZVTE-176.8B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | 32.998845mg | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 200mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 500nA @ 3.5V | - | - | - | 500nA | 40Ohm | 5mA | 6.8V | - | - | 6.8V | - | 500nA | - | - | 5mA | - | - | 700μm | 1.7mm | 1.25mm | No | Unknown | ROHS3 Compliant | - | ||
![]() EDZVT2R6.8B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 500nA @ 3.5V | 150mW | - | - | 500nA | 40Ohm | - | 6.8V | - | - | 6.8V | - | - | 5mA | - | - | - | 3.5V | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EDZVT2R16B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2012 | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 12V | - | - | - | 100nA | 50Ohm | - | 16V | - | - | 16V | - | - | 5mA | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EDZVT2R6.2B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 1μA @ 3V | 150mW | - | - | 1μA | 60Ohm | - | 6.2V | - | - | 6.2V | - | - | 5mA | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EDZTE615.1B ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | ±2% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 100mW | 5.1V | 150mW | DUAL | FLAT | 225 | - | EDZ5V1 | - | 5.1V | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1.5V | 100mW | - | - | 2μA | 80Ohm | 5mA | 5.1V | - | - | 5.1V | - | 2μA | - | 2% | - | - | - | 600μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EDZVT2R12B ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | - | - | 150mW | DUAL | FLAT | 260 | 10 | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 100nA @ 9V | 150mW | - | - | 100nA | 30Ohm | - | 12V | - | - | 12V | - | - | 5mA | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - |