- ECCN Code
- Number of Elements
- Package / Case
- Peak Reflow Temperature (Cel)
- Terminal Form
- Terminal Position
- Transistor Application
- Collector Base Voltage (VCBO)
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Element Configuration
Attribute column
Manufacturer
ROHM Semiconductor Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Transistor Element Material | Base Product Number | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | hFEMin | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Transition Frequency-Nom (fT) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power - Max | Transistor Application | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Gain | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Continuous Collector Current | Collector-Emitter Voltage-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Noise Figure (dB Typ @ f) | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SC4774T106S ROHM Semiconductor | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | SILICON | - | 6V | - | 180 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e1 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.21.00.75 | - | - | 6V | 200mW | DUAL | GULL WING | 260 | - | 50mA | - | 10 | 2SC4774 | 3 | - | - | - | - | Single | 200mW | - | - | SWITCHING | 800MHz | NPN | NPN | 6V | 50mA | 180 @ 5mA 5V | - | - | 800MHz | 6V | - | 12V | - | 3V | - | - | 50mA | - | ULTRA HIGH FREQUENCY B | 1.7pF | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SC4618TLP ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | - | - | SILICON | - | 25V | - | 82 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 25V | 150mW | DUAL | GULL WING | 260 | - | 50mA | 300MHz | 10 | 2SC4618 | 3 | - | - | - | - | Single | 150mW | - | - | AMPLIFIER | 300MHz | NPN | NPN | 25V | 50mA | 82 @ 1mA 6V | - | - | 300MHz | 25V | - | 40V | - | 5V | - | - | 50mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SC4713KT146S ROHM Semiconductor | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | 6V | - | 270 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.21.00.75 | - | - | 6V | 200mW | DUAL | GULL WING | 260 | - | 50mA | - | 10 | 2SC4713 | 3 | - | - | - | - | Single | - | - | - | SWITCHING | 800MHz | NPN | NPN | 6V | 50mA | 180 @ 5mA 5V | - | - | 800MHz | 6V | - | 12V | - | 3V | - | - | 50mA | - | ULTRA HIGH FREQUENCY B | 1.7pF | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SC4713KT146R ROHM Semiconductor | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | 6V | - | 180 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | TIN SILVER COPPER | - | - | - | 8541.21.00.75 | - | - | - | 200mW | DUAL | GULL WING | 260 | - | - | - | 10 | 2SC4713 | - | - | - | - | - | Single | - | - | - | SWITCHING | 800MHz | NPN | NPN | 6V | 50mA | 180 @ 5mA 5V | - | - | 800MHz | - | - | 12V | - | 3V | - | - | 50mA | - | ULTRA HIGH FREQUENCY B | 1.7pF | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SC4618TLN ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | - | - | SILICON | - | 25V | - | 56 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | - | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.21.00.75 | - | - | 25V | 150mW | DUAL | GULL WING | 260 | - | 50mA | - | 10 | 2SC4618 | 3 | - | - | - | - | Single | - | COLLECTOR | - | AMPLIFIER | 300MHz | NPN | NPN | 25V | 50mA | 82 @ 1mA 6V | - | - | 300MHz | 25V | - | 40V | - | 5V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMST918T146 ROHM Semiconductor | In Stock | - | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SMT3 | 3 | SILICON | MMST918 | - | 50A | - | ROHM CO LTD | ROHM Semiconductor | MMST918T146 | Rohm Semiconductor | 1 | 150 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-59 | Active | 10 | 5.71 | Yes | 600 MHz | 25 V | 150°C (TJ) | - | - | - | 0.5 % | e1 | - | - | - | - | - | EAR99 | 50 ppm/°C | - | 7.06 kΩ | TIN SILVER COPPER | 155 °C | -55 °C | Thin Film | 8541.21.00.75 | Other Transistors | 63 mW | - | - | DUAL | GULL WING | 260 | compliant | - | - | - | - | 3 | R-PDSO-G3 | Not Qualified | - | SINGLE | - | - | - | 200mW | AMPLIFIER | - | NPN | NPN | - | - | 20 @ 3mA, 1V | 15dB | 15V | - | - | 600MHz | - | 0.2 W | - | 0.05 A | 20 | - | 15 V | - | 3 pF | 6dB @ 60MHz | 350 µm | - | - | - | - | ||
![]() 2SC4098T106P ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | - | SOT-323 | - | 3 | - | - | - | - | 25V | - | 82 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | General Purpose | - | - | 150°C | -55°C | - | - | - | - | 25V | 200mW | DUAL | GULL WING | 260 | - | 50mA | 300MHz | 10 | - | 3 | - | - | NPN | - | Single | 200mW | - | - | AMPLIFIER | 300MHz | - | - | 25V | 50mA | - | - | - | 300MHz | 25V | - | 40V | - | 5V | - | 82 | 50mA | - | - | 2.2pF | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |