- Collector-Emitter Breakdown Voltage
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Collector Emitter Voltage (VCEO)
- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Max Collector Current
Attribute column
Manufacturer
ROHM Semiconductor Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Transistor Element Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power - Max | Transistor Application | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Max Frequency | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | DC Current Gain-Min (hFE) | Continuous Collector Current | VCEsat-Max | Collector-Base Capacitance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SCR554PFRAT100 ROHM Semiconductor | In Stock | - | - | 13 Weeks | - | - | Surface Mount | TO-243AA | YES | 3 | SILICON | 80V | 1.5A | - | 1 | 150°C TJ | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | 500mW | SINGLE | FLAT | NOT SPECIFIED | not_compliant | - | - | NOT SPECIFIED | - | - | - | - | SINGLE | - | - | COLLECTOR | 500mW | SWITCHING | - | NPN | NPN | - | - | 120 @ 100mA 3V | 1μA ICBO | 350mV @ 25mA, 500mA | - | - | 300MHz | - | 300MHz | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2SB1188T100Q ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | SILICON | -32V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 2004 | - | - | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | 8541.21.00.95 | -32V | 500mW | - | FLAT | 260 | - | -2A | - | 10 | 2SB1188 | 3 | - | - | - | Single | - | COLLECTOR | 2W | AMPLIFIER | 100MHz | PNP | PNP | 800mV | 2A | 120 @ 500mA 3V | 1μA ICBO | 800mV @ 200mA, 2A | 32V | - | 100MHz | 32V | - | -40V | -5V | - | - | 0.8 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SA1774TLR ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | SILICON | -50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2004 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | -50V | 150mW | DUAL | GULL WING | - | - | -150mA | 140MHz | - | 2SA1774 | 3 | - | - | - | Single | 150mW | - | - | AMPLIFIER | 140MHz | PNP | PNP | 50V | 150mA | 180 @ 1mA 6V | 100nA ICBO | 500mV @ 5mA, 50mA | - | - | 140MHz | 50V | - | 60V | 6V | - | -150mA | 0.5 V | - | 700μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SC4617TLR ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | SILICON | 50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 50V | 150mW | DUAL | GULL WING | 260 | - | 150mA | 180MHz | 10 | 2SC4617 | 3 | - | - | - | Single | 150mW | COLLECTOR | - | AMPLIFIER | 180MHz | NPN | NPN | 50V | 150mA | 180 @ 1mA 6V | 100nA ICBO | 400mV @ 5mA, 50mA | - | - | 180MHz | 50V | - | 60V | 7V | - | 150mA | 0.4 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SD1766T100R ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 4 | SILICON | 32V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 1997 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | - | - | TIN COPPER | - | - | - | 32V | 2W | - | FLAT | 260 | - | 2A | - | 10 | 2SD1766 | 3 | R-PSSO-F3 | - | - | Single | - | COLLECTOR | - | SWITCHING | 100MHz | NPN | NPN | 32V | 2A | 180 @ 500mA 3V | 1μA ICBO | 800mV @ 200mA, 2A | - | - | 100MHz | 32V | - | 40V | 5V | - | - | 0.8 V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SA1576AT106R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | 8541.21.00.75 | -50V | 200mW | DUAL | GULL WING | 260 | - | -150mA | - | 10 | 2SA1576 | 3 | - | - | - | Single | - | - | 200mW | AMPLIFIER | 140MHz | PNP | PNP | 500mV | 150mA | 180 @ 1mA 6V | 100nA ICBO | 500mV @ 5mA, 50mA | - | - | 140MHz | 50V | - | -60V | -6V | - | -150mA | 0.5 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SB1188T100R ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | SILICON | -32V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 1997 | - | e2 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | TIN COPPER | - | - | - | -32V | 500mW | - | FLAT | 260 | - | -2A | 100MHz | 10 | 2SB1188 | 3 | - | - | - | Single | 2W | COLLECTOR | - | AMPLIFIER | 100MHz | PNP | PNP | 32V | 2A | 180 @ 500mA 3V | 1μA ICBO | 800mV @ 200mA, 2A | - | - | 100MHz | 32V | - | 40V | -5V | - | - | 0.8 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SC4617TLQ ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | SILICON | 50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | General Purpose | - | - | - | 8541.21.00.75 | 50V | 150mW | DUAL | GULL WING | 260 | - | 150mA | - | 10 | 2SC4617 | 3 | - | - | - | Single | - | - | - | AMPLIFIER | 180MHz | - | NPN | 50V | 150mA | 120 @ 1mA 6V | 100nA ICBO | 400mV @ 5mA, 50mA | - | - | 180MHz | 50V | - | 60V | 7V | - | 150mA | 0.4 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SD1898T100R ROHM Semiconductor | In Stock | - | - | - | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | SILICON | 80V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | TIN COPPER | - | - | - | 80V | 2W | - | FLAT | 260 | - | 1A | 100MHz | 10 | 2SD1898 | 3 | - | - | - | Single | 2W | COLLECTOR | - | SWITCHING | 100MHz | NPN | NPN | 80V | 1A | 180 @ 500mA 3V | 1μA ICBO | 400mV @ 20mA, 500mA | - | - | 100MHz | 80V | - | 120V | 5V | - | 1A | - | - | 1.4mm | 4.7mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SC2412KT146Q ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2004 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8541.21.00.75 | 50V | 200mW | DUAL | GULL WING | 260 | - | 150mA | - | 10 | 2SC2412 | 3 | - | - | - | Single | - | - | - | AMPLIFIER | 180MHz | NPN | NPN | 50V | 150mA | 120 @ 1mA 6V | 100nA ICBO | 400mV @ 5mA, 50mA | - | 180MHz | 180MHz | 50V | - | 60V | 7V | - | 150mA | 0.4 V | - | 1.1mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SA1579T106R ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | -120V | - | 180 | 1 | 150°C TJ | Tape & Reel (TR) | 2001 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | TIN SILVER COPPER | - | - | 8541.21.00.75 | -120V | 200mW | DUAL | GULL WING | 260 | - | -50mA | - | 10 | 2SA1579 | 3 | - | - | - | Single | - | - | 200mW | AMPLIFIER | 140MHz | PNP | PNP | 500mV | 50mA | 180 @ 2mA 6V | 500nA ICBO | 500mV @ 1mA, 10mA | 120V | - | 140MHz | 120V | - | -120V | -5V | - | -50mA | 0.5 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SA1774TLQ ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | SILICON | 50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | 8541.21.00.75 | -50V | 150mW | DUAL | GULL WING | - | - | -150mA | - | - | 2SA1774 | 3 | - | - | - | Single | - | - | - | AMPLIFIER | 140MHz | PNP | PNP | 50V | 150mA | 120 @ 1mA 6V | 100nA ICBO | 500mV @ 5mA, 50mA | - | 140MHz | 140MHz | 50V | - | 60V | -6V | - | -150mA | 0.5 V | - | 700μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SB1132T100R ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 4 | SILICON | 32V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 1997 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | TIN COPPER | - | - | - | -32V | 2W | - | FLAT | 260 | - | -1A | 150MHz | 10 | 2SB1132 | 3 | R-PSSO-F3 | - | - | Single | 2W | COLLECTOR | - | AMPLIFIER | 150MHz | PNP | PNP | 32V | 1A | 180 @ 100mA 3V | 500nA ICBO | 500mV @ 50mA, 500mA | - | - | 150MHz | 32V | - | 40V | -5V | - | -1A | 0.5 V | 30pF | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SD1782KT146R ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 80V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 1998 | - | e1 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8541.21.00.75 | 80V | 200mW | DUAL | GULL WING | 260 | - | 500mA | - | 10 | 2SD1782 | 3 | - | - | - | Single | 200mW | - | - | AMPLIFIER | 120MHz | NPN | NPN | 80V | 500mA | 180 @ 100mA 3V | 500nA ICBO | 500mV @ 50mA, 500mA | - | 100MHz | 120MHz | 80V | - | 80V | 5V | - | 500mA | - | - | 1mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SB1197KT146R ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | - | SMD/SMT | - | 3 | - | 32V | - | 120 | 1 | - | Tape & Reel (TR) | 2004 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | 8541.21.00.75 | -32V | 200mW | DUAL | GULL WING | 260 | - | -800mA | - | 10 | - | 3 | - | PNP | - | Single | - | - | - | AMPLIFIER | 200MHz | - | - | 500mV | 800mA | - | - | - | - | - | 200MHz | 32V | - | -40V | -5V | 180 | -800mA | 0.5 V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SA1037AKT146R ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 50V | - | 120 | 1 | 150°C TJ | Tape & Reel (TR) | 2000 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | - | - | TIN SILVER COPPER | - | - | - | -50V | 200mW | DUAL | GULL WING | 260 | - | -150mA | 140MHz | 10 | 2SA1037 | 3 | - | - | - | Single | 200mW | - | - | AMPLIFIER | 140MHz | PNP | PNP | 50V | 150mA | 180 @ 1mA 6V | 100nA ICBO | 500mV @ 5mA, 50mA | - | - | 140MHz | 50V | - | 60V | -6V | - | -150mA | 0.5 V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2SD1664T100R ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 4 | SILICON | 32V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 1997 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | TIN COPPER | - | - | - | 32V | 500mW | - | FLAT | 260 | - | 1A | - | 10 | 2SD1664 | 3 | R-PSSO-F3 | - | - | Single | - | COLLECTOR | 2W | SWITCHING | 150MHz | NPN | NPN | 32V | 1A | 180 @ 100mA 3V | 500nA ICBO | 400mV @ 50mA, 500mA | - | - | 150MHz | 32V | - | 40V | 5V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SA1577T106R ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 32V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 2004 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8541.21.00.75 | -32V | 200mW | DUAL | GULL WING | 260 | - | -500mA | - | 10 | 2SA1577 | 3 | - | - | - | Single | - | - | 200mW | AMPLIFIER | 200MHz | PNP | PNP | 600mV | 500mA | 120 @ 100mA 3V | 1μA ICBO | 600mV @ 30mA, 300mA | - | - | 200MHz | 32V | - | -40V | -5V | - | -500mA | 0.4 V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SA1797T100Q ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | SILICON | 50V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 1997 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | - | - | TIN COPPER | - | - | - | -50V | 2W | - | FLAT | 260 | - | -3A | 200MHz | 10 | 2SA1797 | 3 | - | - | - | Single | 2W | COLLECTOR | - | AMPLIFIER | 200MHz | PNP | PNP | 50V | 2A | 120 @ 500mA 2V | 100nA ICBO | 350mV @ 50mA, 1A | - | - | 200MHz | 50V | - | 50V | -6V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2SB1184TLQ ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | SILICON | 60V | - | 82 | 1 | 150°C TJ | Tape & Reel (TR) | 2004 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn98Cu2) | - | - | - | -60V | 1W | - | GULL WING | 260 | - | -3A | 70MHz | 10 | 2SB1184 | 3 | R-PSSO-G2 | - | - | Single | 1W | - | - | SWITCHING | 70MHz | PNP | PNP | 50V | 3A | 120 @ 500mA 3V | 1μA ICBO | 1V @ 200mA, 2A | - | - | 70MHz | 60V | - | 60V | -5V | - | -3A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |