- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Current - Continuous Drain (Id) @ 25℃
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Number of Elements
- Number of Terminations
Attribute column
Manufacturer
ROHM Semiconductor Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Max Junction Temperature (Tj) | Nominal Vgs | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RUM002N02T2L ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-723 | - | 3 | SILICON | 200mA Ta | 1.2V 2.5V | 1 | 150mW Ta | 15 ns | 150°C TJ | Tape & Reel (TR) | 2009 | e2 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | DUAL | FLAT | 260 | - | - | 10 | 3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 150mW | - | 5 ns | N-Channel | SWITCHING | 1.2 Ω @ 200mA, 2.5V | 1V @ 1mA | 25pF @ 10V | - | 10ns | - | ±8V | 10 ns | 200mA | - | 8V | 0.2A | 1.4Ohm | 20V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RUM001L02T2CL ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | SOT-723 | - | 3 | SILICON | 100mA Ta | 1.2V 4.5V | 1 | 150mW Ta | 20 ns | 150°C TJ | Cut Tape (CT) | 2012 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | ENHANCEMENT MODE | 150mW | - | 5 ns | N-Channel | SWITCHING | 3.5 Ω @ 100mA, 4.5V | 1V @ 100μA | 7.1pF @ 10V | - | 4ns | - | ±8V | 38 ns | 100mA | - | 8V | - | 4.2Ohm | 20V | - | - | 150°C | - | 550μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE1C002UNTCL ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SC-89, SOT-490 | - | - | SILICON | 200mA Ta | 1.2V 2.5V | 1 | 150mW Ta | 15 ns | 150°C TJ | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-F3 | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | 150mW | - | 5 ns | N-Channel | SWITCHING | 1.2 Ω @ 100mA, 2.5V | 1V @ 1mA | 25pF @ 10V | - | - | - | ±8V | - | 200mA | - | 8V | 0.2A | - | 20V | - | - | 150°C | - | 850μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTR020P02TL ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | SC-96 | YES | - | SILICON | 2A Ta | 2.5V 4.5V | 1 | 1W Ta | - | 150°C TJ | Tape & Reel (TR) | 2004 | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | DUAL | GULL WING | 260 | - | - | 10 | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | P-Channel | SWITCHING | 135m Ω @ 2A, 4.5V | 2V @ 1mA | 430pF @ 10V | 4.9nC @ 4.5V | - | 20V | ±12V | - | - | - | - | 2A | 0.15Ohm | - | - | 20V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF010P05TL ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 3-SMD, Flat Lead | - | 3 | SILICON | 1A Ta | 4V 10V | 1 | 800mW Ta | 18 ns | 150°C TJ | Tape & Reel (TR) | 2012 | e2 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | DUAL | - | 260 | - | - | 10 | 3 | - | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | - | - | 6 ns | P-Channel | SWITCHING | 460m Ω @ 1A, 10V | 2.5V @ 1mA | 160pF @ 10V | 2.3nC @ 5V | 4ns | 45V | ±20V | 6 ns | 1A | - | 20V | 1A | 0.46Ohm | -45V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RK7002BMT116 ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | 250mA Ta | 2.5V 10V | 1 | 200mW Ta | 18 ns | 150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | - | - | 3.5 ns | N-Channel | SWITCHING | 2.4 Ω @ 250mA, 10V | 2.3V @ 1mA | 15pF @ 25V | - | 5ns | - | ±20V | 28 ns | 250mA | - | 20V | 0.25A | 3.2Ohm | 60V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RU1J002YNTCL ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SC-85 | - | 85 | SILICON | 200mA Ta | 0.9V 4.5V | 1 | 150mW Ta | 17 ns | 150°C TJ | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-F3 | - | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | 150mW | - | 5 ns | N-Channel | SWITCHING | 2.2 Ω @ 200mA, 4.5V | 800mV @ 1mA | 26pF @ 10V | - | - | - | ±8V | - | 200mA | - | 8V | 0.2A | 2.8Ohm | 50V | - | - | 150°C | - | 1.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTR030N05TL ROHM Semiconductor | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | SC-96 | - | 3 | SILICON | 3A Ta | 2.5V 4.5V | 1 | 1W Ta | 34 ns | 150°C TJ | Tape & Reel (TR) | 2009 | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | 3 | - | - | - | - | Single | ENHANCEMENT MODE | 1W | - | 12 ns | N-Channel | SWITCHING | 67m Ω @ 3A, 4.5V | 1.5V @ 1mA | 510pF @ 10V | 6.2nC @ 4.5V | 19ns | - | ±12V | 26 ns | 3A | - | 12V | 3A | 0.095Ohm | 45V | - | - | - | - | 900μm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RZM002P02T2L ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-723 | - | 3 | SILICON | 200mA Ta | 1.2V 4.5V | 1 | 150mW Ta | 17 ns | 150°C TJ | Cut Tape (CT) | 2009 | e2 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | DUAL | FLAT | 260 | - | - | 10 | 3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 150mW | - | 6 ns | P-Channel | SWITCHING | 1.2 Ω @ 200mA, 4.5V | 1V @ 100μA | 115pF @ 10V | 1.4nC @ 4.5V | 4ns | 20V | ±10V | 17 ns | 200mA | - | 10V | 0.2A | - | -20V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RYC002N05T316 ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 200mA Ta | 4.5V | 1 | 350mW Tc | - | -55°C~150°C TJ | Cut Tape (CT) | 2011 | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | DUAL | GULL WING | 260 | - | - | 10 | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | N-Channel | SWITCHING | 2.2 Ω @ 200mA, 4.5V | 800mV @ 1mA | 26pF @ 10V | - | - | 50V | ±8V | - | 200mA | - | - | 0.2A | 2.8Ohm | - | - | 50V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSD140P06TL ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | SILICON | 14A Ta | 4V 10V | 1 | 20W Tc | 240 ns | 150°C TJ | Tape & Reel (TR) | 2011 | e2 | - | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | - | Tin/Copper (Sn98Cu2) | - | - | - | GULL WING | - | - | - | - | 3 | R-PSSO-G2 | - | - | 1 | Single | ENHANCEMENT MODE | 20W | - | 20 ns | P-Channel | SWITCHING | 84m Ω @ 14A, 10V | 3V @ 1mA | 1900pF @ 10V | 27nC @ 10V | 45ns | 60V | ±20V | 110 ns | 14A | - | 20V | - | - | -60V | 28A | - | 150°C | - | 2.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RRR040P03TL ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-96 | - | 3 | SILICON | 4A Ta | 4V 10V | 1 | 1W Ta | 85 ns | 150°C TJ | Tape & Reel (TR) | 2010 | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | 3 | - | - | - | 1 | Single | ENHANCEMENT MODE | - | - | 15 ns | P-Channel | SWITCHING | 45m Ω @ 4A, 10V | 2.5V @ 1mA | 1000pF @ 10V | 10.5nC @ 5V | 30ns | 30V | ±20V | 45 ns | 4A | - | 20V | 4A | 0.045Ohm | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJP020N06T100 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | SILICON | 2A Ta | 2.5V 4.5V | 1 | 500mW Ta | 40 ns | 150°C TJ | Tape & Reel (TR) | 2006 | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | 300MOhm | TIN/TIN COPPER | 8541.21.00.95 | 60V | - | FLAT | 260 | - | 2.5A | 10 | 3 | - | - | - | - | Single | ENHANCEMENT MODE | 500mW | DRAIN | 8 ns | N-Channel | SWITCHING | 240m Ω @ 2A, 4.5V | 1.5V @ 1mA | 160pF @ 10V | 10nC @ 4V | 18ns | - | ±12V | 20 ns | 2A | 4.5V | 12V | 2A | - | 60V | - | - | - | 4.5 V | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSM002N06T2L ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-723 | - | 3 | SILICON | 250mA Ta | 2.5V 10V | 1 | 150mW Ta | 18 ns | 150°C TJ | Tape & Reel (TR) | 2010 | e2 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | DUAL | FLAT | 260 | - | - | 10 | 3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | 3.5 ns | N-Channel | SWITCHING | 2.4 Ω @ 250mA, 10V | 2.3V @ 1mA | 15pF @ 25V | - | 5ns | 60V | ±20V | 28 ns | 250mA | - | 20V | 0.25A | - | - | - | 60V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RS1G180MNTB ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-PowerTDFN | - | 8 | SILICON | 18A Ta 80A Tc | 4.5V 10V | 1 | 3W Ta 30W Tc | - | 150°C TJ | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-F5 | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | N-Channel | SWITCHING | 7m Ω @ 18A, 10V | 2.5V @ 1mA | 1293pF @ 20V | 19.5nC @ 10V | - | 40V | ±20V | - | 18A | - | - | - | 0.0092Ohm | - | 72A | 40V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RVQ040N05TR ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | SILICON | 4A Ta | 4V 10V | 1 | 600mW Ta | 40 ns | 150°C TJ | Tape & Reel (TR) | 2012 | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | 6 | - | - | - | - | Single | ENHANCEMENT MODE | 1.25W | - | 12 ns | N-Channel | SWITCHING | 53m Ω @ 4A, 10V | 2.5V @ 1mA | 530pF @ 10V | 8.8nC @ 5V | 15ns | - | - | 15 ns | 4A | - | 21V | 4A | 0.074Ohm | 45V | - | - | - | - | 950μm | 3mm | 1.8mm | No | - | ROHS3 Compliant | - | ||
![]() SH8J66TB1-BLK Rohm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK7002BT116 ROHM Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 250mA Ta | 2.5V 10V | 1 | 200mW Ta | 18 ns | 150°C TJ | Tape & Reel (TR) | 2010 | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | 2.4Ohm | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | 3 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 200mW | - | 3.5 ns | N-Channel | SWITCHING | 2.4 Ω @ 250mA, 10V | 2.3V @ 1mA | 15pF @ 25V | - | 5ns | - | ±20V | 28 ns | 250mA | - | 20V | 0.25A | - | 60V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RQ5L015SPTL ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-96 | - | 96 | SILICON | 1.5A Ta | 4V 10V | 1 | 1W Ta | - | 150°C TJ | Cut Tape (CT) | 2015 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-G3 | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | P-Channel | SWITCHING | 280m Ω @ 1.5A, 10V | 3V @ 1mA | 500pF @ 10V | 10nC @ 10V | - | 60V | ±20V | - | 1.5A | - | - | - | 0.36Ohm | - | - | 60V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE1L002SNTL ROHM Semiconductor | In Stock | - | - | 16 Weeks | - | - | Surface Mount | SC-89, SOT-490 | YES | - | SILICON | 250mA Ta | 10V | 1 | 150mW Ta | - | -55°C~150°C TJ | Cut Tape (CT) | 2012 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | R-PDSO-F3 | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | N-Channel | SWITCHING | 2.4 Ω @ 250mA, 10V | 2.3V @ 1mA | 15pF @ 25V | - | - | 60V | ±20V | - | - | - | - | 0.25A | 3.2Ohm | - | - | 60V | - | - | - | - | - | - | - | ROHS3 Compliant | - |