- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
- Applications
- Current - Supply
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Base Product Number
Attribute column
Manufacturer
ROHM Semiconductor Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Base Product Number | Contact Sizes | Input Voltage Range | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Reset Type | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Current | Shell Size, MIL | Lead Style | Current - Supply | Threshold Voltage | Includes | Delay Time | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Output Voltage Range | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM92A20MWV-Z ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | UQFN040V5050 | - | - | - | - | - | BM92A20 | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | Active | - | Non-Compliant | - | -30°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | USB, Type-C Controller | - | - | - | 4.75V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH6179GU-E2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 24-VFBGA, CSPBGA | - | - | - | 24-VCSP | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | BH6179 | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Last Time Buy | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | Handheld/Mobile Devices | - | - | - | 2.2V ~ 5.5V | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.48°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() BM92A50MWV-Z ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | UQFN40V5050A | - | - | - | - | - | BM92A50 | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | Active | - | - | - | -30°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | USB, Type-C Controller | - | - | - | 4.75V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD9596AMWV-E2 ROHM Semiconductor | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | -- | - | - | - | - | 16 (2), 20 (37) | - | -- | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 39 | - | - | - | - | Threaded | Crimp | - | N (Normal) | Shielded | Environment Resistant | Cadmium | 21-39 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | G | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() BD9596MWV-ME2 ROHM Semiconductor | In Stock | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | UQFN88MV0100 | - | - | - | - | - | CDR31 | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | Active | - | Compliant | 100V | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | BP | - | - | - | 95 °C | -40 °C | High Reliability | 36 pF | - | - | 3.5V ~ 5.5V | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() BD39031MUF-CE2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount, Wettable Flank | 40-VFQFN Exposed Pad | - | - | - | VQFN40FV6060 | - | - | - | - | - | - | - | 4 V to 28 V | - | + 125 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active-High | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Automotive | - | - | - | Camera | - | - | - | 4V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | 5mA | - | - | 10ms | - | - | - | 800 mV to 5 V | - | - | - | - | - | - | - | ||
![]() BD9596BMWV-ME2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 88-VFQFN Exposed Pad | - | - | - | UQFN88MV0100 | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 95°C | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 3.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - |