- Current - Timekeeping (Max)
- Date Format
- ECCN Code
- Factory Lead Time
- Features
- Interface
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ROHM Semiconductor Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Interface | Logic Function | Time Format | Date Format | Current - Timekeeping (Max) | Information Access Method | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU9873NUX-TTR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | - | -40°C~85°C | Cut Tape (CT) | 2013 | Active | 1 (Unlimited) | - | EAR99 | Clock/Calendar | - | - | 1.8V~5.5V | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 5V | I2C, 2-Wire Serial | Clock, Counter | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 1μA~1.35μA @ 3V~5.5V | - | Alarm, Leap Year | - | - | - | ROHS3 Compliant | ||
![]() BU9873F-GTE2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | -40°C~85°C | Cut Tape (CT) | 2013 | Active | 1 (Unlimited) | 8 | EAR99 | Clock/Calendar | SEATED-HGT CALCULATED | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 3V | 1.27mm | NOT SPECIFIED | - | - | I2C, 2-Wire Serial | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 1μA~1.35μA @ 3V~5.5V | I2C | Alarm, Leap Year | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() BU9873FJ-GTE2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2013 | Active | 1 (Unlimited) | 8 | EAR99 | Clock/Calendar | SEATED-HGT CALCULATED | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 3V | 1.27mm | NOT SPECIFIED | - | - | I2C, 2-Wire Serial | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 1μA~1.35μA @ 3V~5.5V | I2C | Alarm, Leap Year | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BU9873FVT-GE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | -40°C~85°C | Cut Tape (CT) | 2013 | Active | 1 (Unlimited) | 8 | EAR99 | Clock/Calendar | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 3V | 0.65mm | NOT SPECIFIED | - | 5V | I2C, 2-Wire Serial | Clock, Counter | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 1μA~1.35μA @ 3V~5.5V | I2C | Alarm, Leap Year | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BU9873FVM-GTTR ROHM Semiconductor | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | Active | 1 (Unlimited) | 8 | EAR99 | Clock/Calendar | - | 8542.39.00.01 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 3V | 0.65mm | NOT SPECIFIED | R-PDSO-G8 | - | I2C, 2-Wire Serial | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 1μA~1.35μA @ 3V~5.5V | I2C | Alarm, Leap Year | 0.9mm | 2.9mm | 2.8mm | ROHS3 Compliant |