- Number of Bits
- Package / Case
- Configuration
- Converter Type
- Input Type
- Mounting Type
- Number of A/D Converters
- Number of Functions
- Number of Inputs
- Operating Temperature
- Packaging
- Pin Count
Attribute column
Manufacturer
ROHM Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Analog Supply Voltage | Digital Supply Voltage | Ihs Manufacturer | Input Signal Type | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of ADCs | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | SNR - Signal to Noise Ratio | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Termination Type | Number of Bits | Input Type | Architecture | Number of Inputs | Converter Type | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Sample and Hold / Track and Hold | Number of A/D Converters | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Housing | Resolution (Bits) | Features | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH2715FV-E2 ROHM Semiconductor | In Stock | - | - | 14 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 10 | Single Ended | - | 8 | ADC, SUCCESSIVE APPROXIMATION | - | Supply | - | - | 0.22 MHz | 2.7V~5.25V | 2.7V~5.25V | 8 | 200k | BINARY | TRACK | 1 | 1:1 | 5.25V | SERIAL | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() BA6303F-T1 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | - | 16 | - | - | ROHM CO LTD | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | 13 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | BUILT-IN INVERTER | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | - | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | VOLTAGE TO FREQUENCY CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU79100G-LATR ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | - | 6-SSOP | - | 0 V to 5.25 V | 0 V to 5.25 V | - | Single Ended | SPI | + 85 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | SSOP6 | - | - | Active | 1.5 dB | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 12 | Single Ended | SAR | 1 | - | - | Internal | MICROWIRE™, QSPI™, Serial, SPI™ | 12 bit | 0.5 → 1Msps | 2.7V ~ 5.25V | 2.7V ~ 5.25V | - | 1M | - | - | 1 | 1:1 | - | - | - | 12bit | - | - | - | - | - | - | ||
![]() BU9817FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | LSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | e3/e2 | yes | - | - | - | TIN/TIN COPPER | 75°C | -15°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4 mm | 5.5V | 3V | - | - | Serial | SOLDER | 8 | - | - | - | - | Single | - | - | 1 B | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | - | - | 1.15mm | RoHS Compliant | Lead Free |